"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86"
"","","14960775","","ASUS","X43U-VX083D","14960775","","Laptops","151","","","X43U-VX083D","20240307153452","ICECAT","","107890","https://images.icecat.biz/img/gallery/17357544_147.jpg","500x500","https://images.icecat.biz/img/gallery_lows/17357544_147.jpg","https://images.icecat.biz/img/gallery_mediums/img_17357544_medium_1479718642_5914_5248.jpg","https://images.icecat.biz/img/gallery_thumbs/17357544_147.jpg","","","ASUS X43U-VX083D laptop AMD C C-60 35.6 cm (14"") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Brown","1.0GHz AMD Brazos C60 Dual Core, 14.0"" 16:9 HD (1366 x 768), 2GB DDR3 1333MHz, 320GB 2.5"" 5400rpm SATA HDD, AMD Radeon HD 6250, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, DOS","ASUS X43U-VX083D, AMD C, 1 GHz, 35.6 cm (14""), 1366 x 768 pixels, 2 GB, 320 GB","ASUS X43U-VX083D. Form factor: Clamshell. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 35.6 cm (14""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6290. Operating system installed: FreeDOS. Product color: Brown","Classy Design\nFeaturing the AMD Brazos Platform and an elegant color scheme, the new X Series offers an expressive combination of technology and style. An elegant look along with ASUS’ extensive quality testing ensures that the X Series look fantastic even during prolonged use, allowing you to do more in complete confidence.\n\nPowered by the Latest AMD Brazos Processors\nEquipped with the latest AMD Brazos 18W Core processors, the ASUS X43U delivers the best mobile performance in its class, for both work and play.\n\nPower4Gear with self-adjusting fan speeds\nPower4Gear’s self-adjusting fan helps you conserve battery power and provides for a more peaceful computing environment.\n\nIceCool Technology Keeps Your Hands Cool\nExclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heatpipes and vents, palm rests and typing surfaces stay cooler than the body temperature so they’re cool even during the longest computing sessions.\n\nPalm Proof Technology Prevents Accidental Input\nAn intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.\n\nImmersive Multimedia Experience\nThe ASUS X43U delivers an immersive multimedia experience through its high definition LED panel and Altec Lansing® speakers. Your ASUS X43U can also connect to HDMI-compatible TVs, consoles and entertainment systems.","https://images.icecat.biz/img/gallery/17357544_147.jpg|https://images.icecat.biz/img/gallery/14806354_2268.jpg|https://images.icecat.biz/img/gallery/14806354_8413.jpg|https://images.icecat.biz/img/gallery/14960775_3174.jpg","500x500|500x500|500x500|500x500","|||","","","","","","","","","","Design","Product color: Brown","Form factor: Clamshell","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1366 x 768 pixels","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: AMD C","Processor manufacturer: AMD","Processor model: C-60","Processor frequency: 1 GHz","Processor cores: 2","Processor boost frequency: 1.333 GHz","Number of processors supported: 1","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 320 GB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 320 GB","HDD interface: SATA","HDD speed: 5400 RPM","HDD size: 2.5""","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon HD 6290","On-board graphics card family: AMD Radeon HD 6000","Audio","Audio system: SonicFocus","Built-in speaker(s): Yes","Number of built-in speakers: 2","Speakers manufacturer: Altec Lansing","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Networking features: Gigabie Ethernet, WLAN","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: FreeDOS","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery capacity: 5200 mAh","Security","Cable lock slot: No","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: AMD","Type: PC","Power supply type: AC/DC","Ethernet interface type: Gigabit Ethernet","Floppy drive installed: No"