"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92" "","","1432306","","Fujitsu","VFY:T1506SF060CZ","1432306","","Servers","156","PRIMERGY","TX150","PRIMERGY TX150 S6","20240307153452","ICECAT","","45458","https://images.icecat.biz/img/norm/high/1368382-6631.jpg","537x580","https://images.icecat.biz/img/norm/low/1368382-6631.jpg","https://images.icecat.biz/img/gallery_mediums/img_1368382_medium_1480992607_0477_5955.jpg","https://images.icecat.biz/thumbs/1368382.jpg","","","Fujitsu PRIMERGY TX150 S6 server Tower Intel® Xeon® 3065 2.33 GHz 2 GB DDR2-SDRAM 350 W","","Fujitsu PRIMERGY TX150 S6, 2.33 GHz, 3065, 2 GB, DDR2-SDRAM, 350 W, Tower","Fujitsu PRIMERGY TX150 S6. Processor family: Intel® Xeon®, Processor frequency: 2.33 GHz, Processor model: 3065. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5"", HDD interface: Serial Attached SCSI (SAS). Power supply: 350 W. Chassis type: Tower","","https://images.icecat.biz/img/norm/high/1368382-6631.jpg|https://images.icecat.biz/img/gallery/img_1451575_high_1470889376_7169_29052.jpg|https://images.icecat.biz/img/gallery/img_1451575_high_1470889377_0442_29052.jpg|https://images.icecat.biz/img/gallery/img_1451575_high_1470889377_4462_29052.jpg","537x580|576x580|537x580|580x399","|||","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor manufacturer: Intel","Processor model: 3065","Processor frequency: 2.33 GHz","Processor cores: 2","Processor cache: 4 MB","Motherboard chipset: Intel® 3210","Number of processors installed: 1","Thermal Design Power (TDP): 65 W","Processor cache type: L2","Processor front side bus: 1333 MHz","Processor socket: LGA 775 (Socket T)","Processor lithography: 65 nm","Processor threads: 2","Processor operating modes: 64-bit","FSB Parity: No","Bus type: FSB","Processor codename: Conroe","Tcase: 72 °C","ECC supported by processor: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Embedded options available: No","Number of Processing Die Transistors: 291 M","CPU multiplier (bus/core ratio): 7","Processing Die size: 143 mm²","Processor series: Intel Xeon 3000 Series","Conflict-Free processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 8 GB","Memory slots: 4x DIMM","ECC: Yes","Storage","Number of HDDs installed: 2","HDD capacity: 73 GB","HDD interface: Serial Attached SCSI (SAS)","HDD size: 3.5""","RAID levels: 1","Network","Networking features: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 5","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Design","Chassis type: Tower","Software","Bundled software: ServerView Suite, ServerStart","Processor special features","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 30775","Power","Power supply: 350 W","Power requirements: 100 - 240 V, 50 - 60 Hz","Weight & dimensions","Width: 205 mm","Depth: 605 mm","Height: 444 mm","Weight: 28 kg","Features","Images Type Map:
"