"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","1431105","","MSI","RG70SE","1431105","","Wireless Routers","3982","","","RG70SE","20190620095845","ICECAT","1","117944","https://images.icecat.biz/img/norm/high/1431105-6966.jpg","454x416","https://images.icecat.biz/img/norm/low/1431105-6966.jpg","https://images.icecat.biz/img/gallery_mediums/img_1431105_medium_1480996505_6966_5955.jpg","https://images.icecat.biz/thumbs/1431105.jpg","","","MSI RG70SE wireless router Black","RG70SE - 802.11n 300Mbit Wireless Router","MSI RG70SE, Black","MSI RG70SE. VPN support: IPSec/PPTP. Security algorithms: WPA-PSK, WPA2-PSK, WPS, NAT functionality: NAT/NAPT. Product color: Black. Antenna gain level (max): 3 dBi. Internal memory: 16 MB, Flash memory: 4 MB, Certification: CE, FCC","RG70SE complies with 802.11n draft 2.0, the next generation wireless standard. With the advanced MIMO technology, it can support the data transmission rate 6 times more (up to 300Mbps) and the coverage 3 times more than IEEE 802.11b/g devices. RG70SE stable wireless connection and high bandwidth enable you enjoying the network applications without any interruption. RG70SE supports a WPS button. The WPS function provides easy procedures to set up wireless security. Just press the WPS button and you can simplify the security setting.\r\nThe RG70SE is a high cost-efficiency router for Small office / Home office users, all computers and network devices can share a single xDSL / cable modem internet connection at high speed.\r\n\r\nFeatures\r\n- Complies with 2.4GHz IEEE802.11n Draft v2.0 and backward compatible with IEEE 802.11b/g standards\r\n- Supports NAT/NAPT IP sharing\r\n- WAN Protocols: PPPoE/Static IP/PPTP/DHCP\r\n- Supports advanced 2T3R MIMO technology to enhance the throughput and coverage range significantly\r\n- High speed data rate – up to 300Mbps.\r\n- Supports Virtual Server and DMZ\r\n- Supports Wi-Fi Protected Setup ( WPS ) with reset button\r\n- Supports 64/128-bit WEP encryption and WPA-PSK, WPA2-PSK security\r\n- Supports WMM function to meet the multimedia transmission requirement\r\n- Supports WDS mode\r\n- Supports Special Applications (Port Triggers)\r\n- Supports DDNS (DynDNS, TZO), and QoS\r\n- Supports VPN pass through (IPSec/PPTP)\r\n- Supports MAC/IP filtering and URL blocking\r\n- Supports DHCP server and Anti-Dos firewall\r\n- Web user interface (remote configuration)\r\n- System status and security log\r\n- Firmware upgradeable","https://images.icecat.biz/img/norm/high/1431105-6966.jpg","454x416","","","","","","","","","","","Network","Supports ISDN connection: No","VPN support: IPSec/PPTP","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Reset button: Yes","Security","Security algorithms: WPA-PSK, WPA2-PSK, WPS","Filtering: Yes","MAC address filtering: Yes","NAT functionality: NAT/NAPT","Protocols","DHCP server: Yes","Design","Product color: Black","Indication light: Yes","LED indicators: Yes","Antenna","Antenna gain level (max): 3 dBi","Features","Internal memory: 16 MB","Flash memory: 4 MB","Certification: CE, FCC","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Operating relative humidity (H-H): 10 - 90%","Other features","Dimensions (WxDxH): 192 x 115 x 29 mm","Supported WAN type: PPPoE/Static IP/PPTP/DHCP","Power requirements: DC12V, 1A","Maximum data transfer rate: 300 Gbit/s","Filtering description: IP, URL","Bandwidth: 2.4 GHz","xDSL connection: No"