"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140" "","","14150485","","Lenovo","1761-B2U","14150485","","All-in-One PCs/Workstations","2282","","","M71z","20240307153452","ICECAT","","155673","https://images.icecat.biz/img/norm/high/10633924-9816.jpg","827x733","https://images.icecat.biz/img/norm/low/10633924-9816.jpg","https://images.icecat.biz/img/norm/medium/10633924-9816.jpg","https://images.icecat.biz/thumbs/10633924.jpg","","","Lenovo M71z Intel Pentium G G630 50.8 cm (20"") 1600 x 900 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black","Intel Pentium G630(2.7GHz), 2GB RAM, 320GB HDD, Windows 7 Professional 64","Lenovo M71z, 50.8 cm (20""), HD+, Intel Pentium G, 2 GB, 320 GB, Windows 7 Professional","Lenovo M71z. Display diagonal: 50.8 cm (20""), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel Pentium G, Processor frequency: 2.7 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black","Liberate your workspace.\nIdeal for crowded work areas, our ThinkCentre M Series all-in-ones integrate the monitor with the central PC unit, giving you more room to work. With an optional wireless keyboard and mouse, your desk space is clean and clutter-free.\n\nThe frame stand adjusts between a comfortable 15- and 45-degree viewing angle. To further customize your work space, choose the height-adjustable stand or one of our universal mounting options, like the ThinkCentre Extendable Arm.\n\nControl at your fingertips.\nFor more interactive PC experience, upgrade to an optional multitouch panel. Pan, zoom, rotate, right-click, and more on the full high-definition screen. You can even control hardware functions like volume, mute, camera preview, sleep mode, microphone, and system lock from your multitouch screen using our SimpleTap software. And because the touch screen is normal glass, you can safely clean and disinfect it—perfect for environments such as healthcare!","https://images.icecat.biz/img/norm/high/10633924-9816.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547482_348_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547484_6941_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547485_2924_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547485_859_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547486_3138_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547486_8526_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547487_4877_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547488_1587_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547489_1905_26430.jpg|https://images.icecat.biz/img/gallery/img_11180514_high_1472547489_7115_26430.jpg","827x733|940x475|940x475|940x475|940x475|940x475|940x475|940x475|940x475|940x475|940x475","||||||||||","","","","","","","","","","Display","Display diagonal: 50.8 cm (20"")","Display resolution: 1600 x 900 pixels","Touchscreen: Yes","HD type: HD+","Full HD: No","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Processor","Processor family: Intel Pentium G","Processor manufacturer: Intel","Processor model: G630","Processor frequency: 2.7 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","64-bit computing: Yes","Thermal Design Power (TDP): 65 W","PCI Express slots version: 2.0","Processor socket: LGA 1155 (Socket H2)","Processor lithography: 32 nm","Processor operating modes: 64-bit","Stepping: Q0","Bus type: DMI","Processor codename: Sandy Bridge","Processor series: Intel Pentium G600 Series for Desktop","Processor code: SR05S","Tcase: 69.1 °C","CPU multiplier (bus/core ratio): 27","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066 MHz","Memory bandwidth supported by processor (max): 17 GB/s","Memory channels supported by processor: Dual","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 320 GB","Storage media: HDD","Optical drive type: DVD-RW","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD speed: 7200 RPM","HDD interface: SATA II","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","Audio","Built-in speaker(s): Yes","RMS rated power: 4 W","Built-in subwoofer: No","Audio system: HD","Camera","Built-in camera: Yes","Total megapixels: 2 MP","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","Headphone outputs: 1","Microphone in: Yes","Design","Product color: Black","Performance","Motherboard chipset: Intel® H61","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Wireless Display (Intel® WiDi): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel® InTru™ 3D Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 53483","Power","AC adapter power: 150 W","Weight & dimensions","Width (with stand): 470 mm","Depth (with stand): 100.5 mm","Height (with stand): 396 mm","Weight (with stand): 7.45 kg","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 80%","Certificates","Certification: FCC, CE, GOST, VCCI, JEIDA","Sustainability","Sustainability certificates: RoHS","Packaging content","Mouse included: Yes","Keyboard included: Yes","Other features","Graphics card family: Intel","Storage drive interface: Serial ATA II","Chassis type: All-in-One","PCI Express x1 slots: 1","Features","Images Type Map: