"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","140805","","Canon","0498V689","140805","","Print Servers","925","","","AXIS 1650 Adapter f LBP-xxxx MF3110 56x0","20190404044410","ICECAT","1","172979","https://images.icecat.biz/img/norm/high/140805-2178.jpg","200x150","https://images.icecat.biz/img/norm/low/140805-2178.jpg","https://images.icecat.biz/img/gallery_mediums/img_140805_medium_1480926694_2538_26422.jpg","https://images.icecat.biz/thumbs/140805.jpg","","","Canon AXIS 1650 Adapter f LBP-xxxx MF3110 56x0 print server Ethernet LAN","AXIS 1650 Adapter f LBP-xxxx MF3110 56x0","Canon AXIS 1650 Adapter f LBP-xxxx MF3110 56x0, Power, AXIS Etrax 100LX, 100 MHz, 8 MB, 2 MB, Ethernet LAN","Canon AXIS 1650 Adapter f LBP-xxxx MF3110 56x0. LED indicators: Power. Processor model: AXIS Etrax 100LX, Processor frequency: 100 MHz. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN. Supported network protocols: SNMP, HTTP, Management protocols: TCP/IP, IPX/SPX, UDP/IP, NetBEUI/NetBIOS, ICMP/IP","The AXIS 1650 Print Server enables users to easily and cost-effectively share Canon printers on a network. Developed in cooperation with Canon, the AXIS 1650 is an ideal all-in-one networking solution for Canon's printers and multifunctional products. Providing proven and seamless integration, the AXIS 1650 can network Canon CAPT, Canon Advanced Raster Printing System and BubbleJet printers. The high performance, dual-port print server enables plug and print connectivity to Canon's USB or parallel port printers. For Canon's host-based CAPT printers, the AXIS 1650 also provides the user with extensive status reporting on, for example, toner consumption levels. The print server offers comprehensive administration possibilities.\r\n\r\n","https://images.icecat.biz/img/norm/high/140805-2178.jpg","200x150","","","","","","","","","","Features","LED indicators: Power","Processor","Processor model: AXIS Etrax 100LX","Processor frequency: 100 MHz","Memory","Internal memory: 8 MB","Flash memory: 2 MB","Network","Network connection type: Ethernet LAN","Protocols","Supported network protocols: SNMP, HTTP","Management protocols: TCP/IP, IPX/SPX, UDP/IP, NetBEUI/NetBIOS, ICMP/IP","Weight & dimensions","Weight: 80 g","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Other features","Dimensions (WxDxH): 62 x 117 x 29 mm","Supported protocols: Ethernet, Fast Ethernet","Compatible operating systems: Microsoft Windows Server 2003, Microsoft Windows 98/ME/2000/XP","Networking features: DHCP, BOOTP, RARP, ARP","I/O ports: USB/parallel\n1 x network - Ethernet 10Base-T/100Base-TX - RJ-45"