"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","130168","","Canon","9325A017AA-B","130168","","Inkjet Printers","234","PIXMA","","PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5","20221021101407","ICECAT","1","104135","https://images.icecat.biz/img/norm/high/130168-7113.jpg","200x179","https://images.icecat.biz/img/norm/low/130168-7113.jpg","https://images.icecat.biz/img/gallery_mediums/img_130168_medium_1480685574_2884_2323.jpg","https://images.icecat.biz/thumbs/130168.jpg","","","Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI","PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5","Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5, Color, 4800 x 2400 DPI, 17 ppm","Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5. Color. Maximum resolution: 4800 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 17 ppm","The PIXMA iP8500 dedicated photo printer - featuring Canon's exclusive 8-ink ChromaPLUS photo system - puts unprecedented colour, image quality and speed in the hands of photographic professionals.\r\n\r\nFeatures\r\n\r\nExclusive ChromaPLUS 8-ink system for expanded colour gamut \r\n4800 x 2400dpi, FINE technology & 2pl Micro-Nozzles \r\nPrints an A4 photo print in approx. 35 seconds \r\nDual paper trays, integral duplex unit and CD-R/DVD printing \r\nUSB 2.0 Hi-Speed connectivity\r\n\r\nThe photographers' printer\r\n\r\nUnrivalled photo quality: 8-ink ChromaPLUS photo system\r\nBenefit from a colour range well beyond the reach of conventional printers, with Canon's 8-ink ChromaPLUS photo system. Additional red and green ink tanks expand the printer's colour gamut significantly, particularly in the yellow to red and green areas, for unprecedented levels of colour saturation and intensity. Combined with Canon's new FINE print head, this achieves remarkable quality. 6,144 Micro-Nozzles eject permanent 2pl ink droplets with high precision for a maximum 4800 x 2400 dpi resolution, capturing every detail perfectly.\r\n\r\nUltra fast print speeds\r\nThe print speeds of the PIXMA iP8500 are truly amazing, while still delivering superb quality. Print a full A4 photo in a fast 35 seconds. There's rapid borderless printing on 4 x 6"", 5 x 7"" and A4 sizes. For example, you can produce a glossy 4 x 6"" borderless print in 21 seconds. The iP8500 also features a USB 2.0 Hi-Speed interface to transfer data speedily between your printer and computer.\r\n\r\nCD-R/DVD printing plus more\r\nThis printer packs more features into less space. You can print image thumbnails or personal designs directly onto compatible CD-R and DVD discs. An integral duplex unit provides two-sided printing to cut your paper costs. This is especially useful for printing photo albums using double-sided photo paper. Plus dual paper trays, that fold away neatly, allow high capacity multi-path feeding for both photo and plain paper.\r\n\r\nPictBridge-ready for easy camera direct printing\r\nPrint stunning photos directly from your camera quickly and easily - without even using a computer. The PIXMA iP8500 supports PictBridge, the universal standard for direct photo printing from compatible digital cameras and camcorders.\r\n\r\nWaste-free single ink tank system\r\nTransparent ink tanks for all eight colours can be replaced individually, reducing your costs significantly. Check at a glance when a single tank needs replacing. If there is insufficient ink, an intelligent ink detection system stops a page being printed.\r\n\r\nWindows & Mac compatible\r\nThe PIXMA iP8500 is compatible with all popular Windows and Macintosh operating systems. To add to convenience, there are two USB ports at the rear of the printer - a standard USB plus a USB 2.0 Hi-Speed interface.","https://images.icecat.biz/img/norm/high/130168-7113.jpg","200x179","","","","","","","","","","","Features","Color: Yes","Printing","Maximum resolution: 4800 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 17 ppm","Print speed (color, normal quality, A4/US Letter): 15 ppm","Performance","Sound power level (printing): 34 dB","Design","Market positioning: Home & office","Power","Power consumption (printing): 23 W","System requirements","Compatible operating systems: Windows XP, Windows 2000, Windows Me\nor Windows 98, \nMac OS 9.x or Mac OS X v10.2.1\nor later","Minimum system requirements: PC: USB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/ 2000, 15 MB for Windows Me/98.\nMac: USB interface. Free hard disk space: 30 MB for\nMac OS 9.x, 100 MB for Mac OS X v10.2.1","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 7.3 kg","Packaging data","Bundled software: Windows: Easy-WebPrint, Easy- PhotoPrint, PhotoRecord,\nCD-LabelPrint\nMac: Easy-PhotoPrint","Other features","Dimensions (WxDxH): 453 x 293 x 170 mm","Interface: USB 2.0","Power requirements: AC 220-240V 50/60 Hz","Ports & interfaces","I/O ports: USB 2.0\nDirect Print Port"