"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","129377","","NETGEAR","GS605GE","129377","0606449064155|606449064155","Network Switches","258","","","5 Port Gigabit Desktop Switch","20230223163013","ICECAT","1","161846","https://images.icecat.biz/img/norm/high/15743_129377.jpg","265x241","https://images.icecat.biz/img/norm/low/15743_129377.jpg","https://images.icecat.biz/img/gallery_mediums/img_129377_medium_1480685410_3919_2323.jpg","https://images.icecat.biz/thumbs/129377.jpg","","","NETGEAR 5 Port Gigabit Desktop Switch","5 Port Gigabit Desktop Switch","NETGEAR 5 Port Gigabit Desktop Switch, IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, 1000BASE-T, 100BASE-TX, 10BASE-T, 4000 entries, 10 Gbit/s, 1 Gbit/s, 1 MB","NETGEAR 5 Port Gigabit Desktop Switch. Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 4000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u","For a high-speed network on a small scale, nothing delivers like these stylish powerhouses. These fast, easy, and affordable Gigabit switches gives your home network the maximum capacity to handle huge bandwidth. Packed with ease-of-use features to simplify your networking experience, their sleek design makes them look great on a desktop – either flat or in the provided stand. The GS605 and GS608 move very large files such as high-end multimedia, gaming, Internet access, and other speed-intensive applications across your network instantly, and because they are standards-based, they painlessly integrate existing\r\n10, 100, and 1000 Mbps devices on your network. The fan-less design results in silent operation allowing you to focus on your game or relax to your music. Matched with NETGEAR's thorough testing, the GS600 switches provide long-lasting performance you can count on.\r\n\r\nPatent\r\nMoves huge files fast! Features 5 or 8 high-speed, auto-sensing 10/100/1000 Mbps Ethernet connections. And because Copper Gigabit Ethernet is a full duplex standard, you can get up to 2000 Mbps on each port.\r\n\r\nSmart\r\nSeamlessly integrates 10, 100, and 1000 Mbps devices on the same network and will honor Layer 2 priority tags. Every port automatically senses the right speed and full/half duplex mode, and Auto Uplink™ technology automatically adjusts for straight-through or crossover cables.\r\n\r\nStylish\r\nThe sleek design looks great on a desktop whether the switches rest on their feet or on their edge, making it ideal for home and small office environments.\r\n\r\nEasy Going\r\nLEDs make for easy monitoring while no fans make for noiseless operation. Compatible with major network operating systems whether it's PC or Mac® OS.","https://images.icecat.biz/img/norm/high/15743_129377.jpg","265x241","","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 5","Network","Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u","Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T","Data transmission","MAC address table: 4000 entries","Switching capacity: 10 Gbit/s","Maximum data transfer rate: 1 Gbit/s","Packet buffer memory: 1 MB","Protocols","Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet","Design","LED indicators: Link, Power","Safety: UL (UL 60950), CUL, C-Tick, CE Mark","Performance","Compatible operating systems: Windows/Mac OS/NetWare/Linux","Minimum system requirements: UTP Category 5 cables\nGigabit Network card","Power","Power consumption (typical): 8 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 280 g","Other features","Latency: 100 to 100 Mbps: 20 µ. 1000 to 1000 Mbps: 10 µ.","Data transfer rate: 1000 Mbit/s","Dimensions (WxDxH): 177 x 117 x 31 mm","Power requirements: 12 VAC, 1A","I/O ports: 5x UTP ports (auto-speed sensing)","Electromagnetic emissions: FCC Class A and VCCI Class A, CE Class A"