"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50" "","","120447","","Acer","LX.T4706.071","120447","","Laptops","151","TravelMate","","TravelMate 8003LMib Cent1600 512MB 60GB","20240307153452","ICECAT","1","41539","https://images.icecat.biz/img/norm/high/113242-243.jpg","183x200","https://images.icecat.biz/img/norm/low/113242-243.jpg","https://images.icecat.biz/img/gallery_mediums/img_113242_medium_1480682457_0814_2323.jpg","https://images.icecat.biz/thumbs/113242.jpg","","","Acer TravelMate 8003LMib Cent1600 512MB 60GB 38.1 cm (15"") 0.5 GB DDR-SDRAM AMD Radeon 9700","TravelMate 8003LMib Cent1600 512MB 60GB","Acer TravelMate 8003LMib Cent1600 512MB 60GB, 1.6 GHz, 38.1 cm (15""), 1400 x 1050 pixels, 0.5 GB, DDR-SDRAM, 60 GB","Acer TravelMate 8003LMib Cent1600 512MB 60GB. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 2.88 kg","-“State of the Art” Performance ... \r\n-... to Bring True Independence .\r\n-Independently Mobile. \r\n-Extensive Communication Capabilities. \r\n-Versatile Security .\r\nThe TravelMate 8000 series is ideal for fast-moving users from small, medium or large corporations or self-employed professionals in search of a slim and stylish work instrument that combines state-of-the-art components, top performance, extra-long battery life with highly flexible communication and security facilities to deliver an excellent multimedia-orientated desktop replacement notebook. ","https://images.icecat.biz/img/norm/high/113242-243.jpg","183x200","","","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.6 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 60 GB","HDD speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon 9700","Maximum graphics card memory: 0.064 GB","Audio","Audio system: Audio system with two built-in speakers and microphone; SoundBlaster-Pro and MS-Sound compatible","Optical drive","CD read speed: 24x","CD write speed: 16x","CD rewrite speed: 8x","Network","Networking features: Integrated 10/100/1000 Mbps Fast Ethernet, Wake-on-LAN Ready","Performance","Motherboard chipset: Intel® 855GME","Software","Bundled software: BIOS user and supervisor passwords \nAcer Notebook Manager \nNorton AntiVirus \nAdobe Acrobat Reader \nPowerDVD \nNTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module) \nPlatinumSecret suite \nAcer System Recovery CD","Battery","Battery life (max): 5 h","Certificates","Certification: Microsoft Windows XP, Mobile PC2001 compliant,ACPI 1.0b compliant, DMI 2.0 compliant, CCX compliant,WiFi compliant, LDCM 6.0 compliant","Weight & dimensions","Weight: 2.88 kg","Other features","Security features: Slot for Kensington lock \nTravelMate SmartCard solution \nBIOS user and supervisor passwords","Dimensions (WxDxH): 332 x 280 x 36 mm","Display: LCD","Compatible operating systems: Microsoft Windows XP Professional Multilangual (NL/FR/UK) version & Multilangual recovery set\n","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","DVD write speed: 4x","DVD rewrite speed: 2x","Ports & interfaces","I/O ports: 4 x USB 2.0 \n1 x Infrared (FIR) \n1 x VGA for external monitor \n1 x 32bit type II PCMIA CardBus slot \n1 x S-video out (NTSC/PAL) \n1 x IEEE 1394 port \n1 x RJ-11 jack \n1 x RJ-45 jack \n1 x SmartCard slot \n1 x speaker/ headphone/ line-out jack \n1 x microphone/ line-in jack \n1 x DC-in jack for AC adapter \n1 x DVI-Digital port \n1 x 4-in-1 card reader \n1 x 100-pin port replicator connector, S-video out, Firewire (IEEE-1394), 1x PC Card slot (type II), 4x USB 2.0, 1x FIR, RJ-45, RJ-11, VGA port"