"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71"
"","","11096431","","Lexmark","CS736DN","11096431","","Laser Printers","235","","","CS736DN","20240307153452","ICECAT","1","69742","https://images.icecat.biz/img/norm/high/5693438-8039.jpg","270x295","https://images.icecat.biz/img/norm/low/5693438-8039.jpg","https://images.icecat.biz/img/gallery_mediums/img_5693438_medium_1481199289_6268_8183.jpg","https://images.icecat.biz/thumbs/5693438.jpg","","","Lexmark CS736DN laser printer Color 1200 x 1200 DPI A4","1200 x 1200 dpi, 33/35ppm, 22 spm, 900 MHz, 256 MB, 25.7 kg, Grey","Lexmark CS736DN, Laser, Color, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing","Lexmark CS736DN. Print technology: Laser, Color. Number of print cartridges: 2, Maximum duty cycle: 1000000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready","Robust and Built for Big Jobs\nDemanding workgroups will benefit from high-quality color, 900MHz processing, duplex printing, and up to a blazing 35 ppm in black and color, plus the convenience of a tiltable operator panel with 4-line graphics display and front-side Direct USB port. Reliably prints on a wide range of paper types, from labels to card stock, with an all-day input capacity.\n\nGreat Colour, Great Savings\nHigh-quality color adds impact to every impression you make. Keeps color costs in check with easy to use cost-control tools, and smart technology that senses when you’re printing black-only pages to conserve color toner.\n\nFast Start Meets High Volume\nStandard paper input capacity for up to 650 sheets can grow to 4,300 sheets simply by adding up to four stackable drawer options—a time-saving solution for high-volume jobs or to accommodate a wide range of paper types, such as card stock or labels. With Lexmark's instant warm-up fuser, expect results in just seconds even from a cold start.\n\nIntelligent Office Partner\nMaximise uptime with intelligent feature like front-loading supplies and programmable supplies alerts. Plus, no more letting missing media derail hours of print time. The innovative Job Waiting feature will simply hold that job aside until the proper media is loaded, letting others go on working without interruption (requires the hard disk option).\n\nCutting-Edge Security\nFrom network security to user-access restrictions, you’ll be fully equipped to keep valuable data safe and sound. In addition to IPSec, SNMPv3 and 802.1x network security, the Lexmark CS736dn offers an alphanumeric pad for easy PIN authentication, plus encryption and disk wiping to secure the optional hard disk.\n\nEffortless IT Manageability\nNetwork-ready and very easy to set up, plus Universal Driver support for simple deployment. On-screen custom messaging empowers uses with clear status info like “Toner Low, Call Placed.” Includes Lexmark MarkVision™ Professional software for easy remote management.","https://images.icecat.biz/img/norm/high/5693438-8039.jpg","270x295","","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Print speed (color, normal quality, A4/US Letter): 33 ppm","Time to first page (black, normal): 9 s","Time to first page (color, normal): 9 s","Economical printing: Yes","Features","Maximum duty cycle: 1000000 pages per month","Number of print cartridges: 2","Page description languages: Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS","Recommended duty cycle: 10000","Input & output capacity","Total number of input trays: 2","Total input capacity: 650 sheets","Total output capacity: 300 sheets","Maximum input capacity: 4300 sheets","Maximum output capacity: 300 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Statement, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, B5, C5, DL","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","Optional connectivity: Ethernet, Wireless LAN","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Security algorithms: EAP-TTLS, LEAP, PEAP, SSL/TLS","Management protocols: HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger","Performance","Internal memory: 256 MB","Maximum internal memory: 1280 MB","Processor frequency: 900 MHz","Sound pressure level (printing): 54 dB","Sound power level (standby): 33 dB","Design","Certification: CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 B, BSMI B, VCCI B, US FDA, FCC B, UL 60950-1, EN/IEC 60320-1, CE B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 B, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick B, CCC B, CISPIR 22 B, MIC, EK","Power","AC input voltage: 110 - 220 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Linux operating systems supported: RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10","Server operating systems supported: Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Other operating systems supported: Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 25.7 kg","Dimensions (WxDxH): 435 x 470 x 450 mm","Packaging content","Drivers included: Yes","Other features","Mac compatibility: Yes","Networking features: Fast Ethernet","Power LED: Yes","Stand-by LED: Yes","PictBridge: Yes","Package dimensions (WxDxH): 633 x 553 x 570 mm"