"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","10957191","","Lexmark","16M1707","10957191","","Multifunction Printers","304","","","X651de","20221021101432","ICECAT","","68070","https://images.icecat.biz/img/norm/high/10957191-5974.jpg","215x289","https://images.icecat.biz/img/norm/low/10957191-5974.jpg","https://images.icecat.biz/img/gallery_mediums/img_10957191_medium_1481723995_9962_12713.jpg","https://images.icecat.biz/thumbs/10957191.jpg","","","Lexmark X651de Laser A4 1200 x 1200 DPI 43 ppm","X651de, print: 43ppm, 1200x1200DPI, Duplex, scan: 600x600DPI, 55ppm, 600MHz, 256MB, USB 2.0, Fast Ethernet, 56dB, 45.4kg, white/grey","Lexmark X651de, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4","Lexmark X651de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4","The Lexmark X651de packs more benefits than ever into a high-performance, space-saving multifunction laser. Power up your workgroup with reliable, ultra-fast printing and copying. Boost productivity with superior colour-scanning capabilities and efficient workflow solutions. And experience smart, new ways to lower costs while reducing the environmental impact of printing.\n\n- Includes print, copy and scan functions;\n- Up to 43 ppm, as fast as 8 seconds to first page;\n- Customisable 7” colour touch screen;\n- Recommended monthly volume: 3,000 to 20,000 pages;\n- 650-sheet standard input, 550-sheet output capacity;\n- Ships with 7,000-page Return Program Print Cartridge;\n- Lexmark High Yield Print Cartridges available (25,000 pages).","https://images.icecat.biz/img/norm/high/10957191-5974.jpg","215x289","","","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 43 ppm","Duplex print speed (black, normal quality, A4/US Letter): 29 ppm","Time to first page (black, normal): 8 s","Copying","Copying: Mono copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 43 cpm","Time to first copy (black, normal): 7.5 s","Copier resize: 25 - 400%","Scanning","Scanning: Color scanning","Optical scanning resolution: 600 x 600 DPI","Maximum scan area: 216 x 356 mm","Scan speed (black): 55 ppm","Fax","Faxing: No","Features","Maximum duty cycle: 200000 pages per month","Printing colors: Black","Recommended duty cycle: 20000","Digital sender: No","Page description languages: Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML","Input & output capacity","Total number of input trays: 2","Total input capacity: 650 sheets","Total output capacity: 550 sheets","Maximum number of input trays: 6","Maximum input capacity: 3200 sheets","Maximum output capacity: 550 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","Non-ISO print media sizes: Executive, Folio, Legal, Letter, Statement","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, DL","Ports & interfaces","Direct printing: No","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 2","Optional connectivity: Parallel, Serial (RS-232)","Network","Ethernet LAN: Yes","Supported network protocols (IPv4): TCP/IP, IPX/SPX, DLC","Supported network protocols (IPv6): TCP/IP, UDP, TCP","Management protocols: HTTP, HTTPs, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, SNMPv2c, DDNS, mDNS, ARP, NTP","Network printing methods: LPR/LPD, HTTP, NDS, NDPS/NEPS, FTP, TFTP, IPP 1.1","Authentication method: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec","Performance","Internal memory: 256 MB","Maximum internal memory: 1280 MB","Card reader integrated: No","Processor frequency: 600 MHz","Sound pressure level (printing): 54 dB","Sound pressure level (copying): 55 dB","Sound pressure level (scanning): 56 dB","Sound power level (standby): 29 dB","Mac compatibility: Yes","Design","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 17.8 cm (7"")","Touchscreen: Yes","Control type: Touch","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS 9.2","Linux operating systems supported: RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04","Server operating systems supported: Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64","Other operating systems supported: IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 16 - 32 °C","Operating altitude: 0 - 3048 m","Certificates","Certification: CE, CB, CISPR, GS, ACMA, AS/NZS, EK, KCC MIC, CCC, UL AR, CS, TÜV","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 45.4 kg","Other features","Networking features: Fast Ethernet","Dimensions (WxDxH): 548 x 611 x 755 mm","All-in-one functions: Copy, Print, Scan","Color all-in-one functions: Scan","Package dimensions (WxDxH): 735 x 700 x 1020 mm"