"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","101070","","Epson","C11C457011","101070","","Multifunction Printers","304","AcuLaser","","Color Station 8600+","20221021101407","ICECAT","","80272","https://images.icecat.biz/img/norm/high/101070-6928.jpg","401x374","https://images.icecat.biz/img/norm/low/101070-6928.jpg","https://images.icecat.biz/img/gallery_mediums/img_101070_medium_1480681311_7071_2323.jpg","https://images.icecat.biz/thumbs/101070.jpg","","","Epson AcuLaser Color Station 8600+ Laser A3 600 x 600 DPI 35 ppm","AcuLaser Color Station 8600+ A3, 35ppm mono, 8ppm colour , 192MB , USB and parallel , Ethernet, Copy and scan A3","Epson AcuLaser Color Station 8600+, Laser, Color printing, 600 x 600 DPI, Color copying, Color scanning, A3","Epson AcuLaser Color Station 8600+. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A3","AcuLaser Color Station 8600+
\r\nThe complete networked corporate imaging solution
\r\n\r\n\r\nThe Epson AcuLaser Color Station 8600+ is the complete, centralised imaging solution for your business. While paper remains crucial for sharing business information, documents and images can be shared faster and more easily than ever as digital files. The Epson AcuLaser Color Station 8600+ provides you with the best for both formats with high quality printing, copying and scanning, in a compact, networked solution.
\r\n\r\n\r\nKey Features:
\r\n\r\n- Superb 2400dpi RIT photo-like print resolution
\r\n- Print up to A3W size and up to 250g/m2 paper thickness
\r\n- Paper handling up to 1,400 sheets from 5 different sources
\r\n- Print speeds up to 35ppm mono, 8ppm colour
\r\n- First page print times of 19.6 seconds in colour and 8.3 seconds in mono \r\n600dpi, 48 bit colour scanning with one-touch simplicity
\r\n- Scan to file with Epson Scan drivers fast efficient document sharing and storage
\r\n- Optional Auto Document Feeder
\r\n- Built-in 10/100 Base Tx Ethernet Print Server
\r\n- Standard USB and parallel interfaces
\r\n- Standard 192MB memory expandable to 1024MB
\r\n- Advanced job management functions Job Reprint, Job Verification, Job Storage, Confidential Job, Job Cancellation and collate in printer, with optional HDD
\r\n- Enhanced copy functions split/join pages and remove shadows
\r\n- Backlit LCD front panel for clear printer status and simple job management
\r\n- As easy to maintain as a mono printer
\r\n- Excellent value high quality without the traditional high cost
\r\n- Printer management password, access limitation
\r\n- Optional duplex unit
\r\n- PC & Mac compatible
\r\n","https://images.icecat.biz/img/norm/high/101070-6928.jpg","401x374","","","","","","","","","","Printing","Print technology: Laser","Printing: Color printing","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Print speed (color, normal quality, A4/US Letter): 8 ppm","Time to first page (black, normal): 8.3 s","Copying","Copying: Color copying","Scanning","Scanning: Color scanning","Optical scanning resolution: 600 x 2400 DPI","Scanner type: Flatbed scanner","Input color depth: 48 bit","Fax","Faxing: No","Features","Maximum duty cycle: 60000 pages per month","Digital sender: No","Input & output capacity","Maximum input capacity: 1900 sheets","Maximum output capacity: 450 sheets","Paper handling","Maximum ISO A-series paper size: A3","Maximum print size: 297 x 420 mm","Ports & interfaces","Standard interfaces: Parallel, USB 1.1","USB port: Yes","USB 1.1 ports quantity: 1","Parallel ports quantity: 1","Performance","Internal memory: 192 MB","Maximum internal memory: 1024 MB","Memory slots: 2","Processor frequency: 400 MHz","Mac compatibility: Yes","Design","Market positioning: Business","Power","Power consumption (average operating): 1200 W","Operational conditions","Operating relative humidity (H-H): 15 - 85%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 70 kg","Packaging content","Drivers included: Yes","Other features","Dimensions (WxDxH): 578 x 602 x 264 mm","All-in-one functions: Scan","Color all-in-one functions: Copy, Print, Scan","Operational conditions","Recommended operating temperature range (T-T): 10 - 32 °C"