"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123" "","","89660051","","DELL","E1715SE","89660051","5397184200537|5054629850572|0884116365846|884116365846","Computer Monitors","222","E Series","","E1715S","20240527141454","ICECAT","1","256017","https://images.icecat.biz/img/gallery/37033950_6511891373.jpg","4590x4080","https://images.icecat.biz/img/gallery_lows/37033950_6511891373.jpg","https://images.icecat.biz/img/gallery_mediums/37033950_6511891373.jpg","https://images.icecat.biz/img/gallery_thumbs/37033950_6511891373.jpg","","","DELL E Series E1715S LED display 43.2 cm (17"") 1280 x 1024 pixels SXGA LCD Black","43.2cm (17"") SXGA 1280 x 1024 LED TN, 5:4, 250cd/m², 16.78M, 5ms, 170°/160°, 1000:1","DELL E Series E1715S, 43.2 cm (17""), 1280 x 1024 pixels, SXGA, LCD, 5 ms, Black","DELL E Series E1715S. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black","The Dell™ 17 Monitor – E1715S is your smart choice for reliability and essential features that can help drive productivity.","https://images.icecat.biz/img/gallery/37033950_6511891373.jpg|https://images.icecat.biz/img/gallery/37033950_3108176056.jpg|https://images.icecat.biz/img/gallery/37033950_2373534430.jpg|https://images.icecat.biz/img/gallery/37033950_3194557326.jpg|https://images.icecat.biz/img/gallery/37033950_9222062035.jpg|https://images.icecat.biz/img/gallery/37033950_3502919844.jpg|https://images.icecat.biz/img/gallery/37033950_2809005797.jpg|https://images.icecat.biz/img/gallery/37033950_4489723153.jpg|https://images.icecat.biz/img/gallery/37033950_0264325003.jpg|https://images.icecat.biz/img/gallery/37033950_8458768769.jpg|https://images.icecat.biz/img/gallery/37033950_4614934036.jpg|https://images.icecat.biz/img/gallery/37033950_2280539183.jpg|https://images.icecat.biz/img/gallery/37033950_3201732854.jpg","4590x4080|4590x4080|4590x4080|5436x4080|5436x4080|5436x2090|5210x2251|4938x4200|2391x4080|2391x4080|4590x4080|4590x4080|4590x4080","||||||||||||","","http://objects.icecat.biz/objects/mmo_89660051_1615291574_4399_23501.pdf|http://objects.icecat.biz/objects/89660051_18637340.jpeg","http://objects.icecat.biz/objects/mmo_89660051_1616008935_3163_64187.pdf","","","http://objects.icecat.biz/objects/mmo_89660051_1705100182_2566_575467.txt|http://objects.icecat.biz/objects/mmo_89660051_1705100188_2889_145658.zip","|","Essential features for everyday business|http://images.icecat.biz/img/bullets/89660051-60473a188fd68088237406.jpg|Add the Dell 17 Monitor – E1715S to your workplace for a great viewing experience in just about any setting.\n- A great fit: This compact, 5:4 aspect ratio monitor can fit into smaller spaces while still maintaining compatibility with software requiring a 5:4 display ratio.\n- Excellent clarity: Whether used as a point-of-sale display or as a desktop monitor, the Dell 17 Monitor – E1715S is a pleasure to view with 1280 x 1024 HD resolution, a fast 5 ms response time and 85% colour gamut.\n- Simple connections: simplify connections to laptop and desktop PCs with VGA and DisplayPort connectors.\n- Tilt adjustment: Tilt the screen up to 5.5° forward or 22° backward for optimal viewing comfort.\n\nBuilt to be reliable|http://images.icecat.biz/img/bullets/89660051-60473a1ba9312836859966.jpg|Count on dependable performance with a monitor that adheres to stringent quality standards.\n- Should you need it, the E1715S is covered by a Dell 3-Year Limited Hardware Warranty and Advanced Exchange Service.\n- Rigorous development processes help ensure consistent, reliable performance in busy POS and office environments.\n\nDesigned to be efficient|http://images.icecat.biz/img/bullets/89660051-60473a1ec82f4015281393.jpg|To help you keep energy costs down, the Dell 17 Monitor – E1715S comes with energy-saving features and top industry ratings.\n\n- LED backlighting provides greater efficiency than older fluorescent backlights.\n- PowerNap automatically puts your monitor into sleep mode when it’s not in use.\n- The E1715S draws less than 0.5 W of current in standby mode. Low power consumption of 11 watts in typical operational mode.","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Native aspect ratio: 5:4","Display technology: LCD","Touchscreen: No","HD type: SXGA","Panel type: TN","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display colors: 16.78 million colours","Backlight type: LED","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA)","Aspect ratio: 5:4","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.264 x 0.264 mm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 56 - 76 Hz","Viewable size, horizontal: 33.8 cm","Viewable size, vertical: 27 cm","Viewable size diagonal: 43.2 cm","High Dynamic Range (HDR) supported: No","DDC/CI: Yes","Color gamut: 85%","3D compatibility: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Feet colour: Black","Certification: CEL, TCO, VESA EDID","Ports & interfaces","Built-in USB hub: No","HDMI: No","Headphone out: No","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Audio input: No","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","VESA mounting interfaces: 100 x 100 mm","Cable lock slot type: Kensington","Pivot: No","Swivelling: No","Tilt adjustment: Yes","Tilt angle range: -5.5 - 22°","On Screen Display (OSD): Yes","Plug and Play: Yes","Power","Energy efficiency class (SDR): D","Energy efficiency class (HDR): Not available","Energy consumption (SDR) per 1000 hours: 9 kWh","Power consumption (typical): 9 W","Power consumption (standby): 0.2 W","Power consumption (max): 14 W","Power consumption (off): 0.2 W","AC input voltage: 120 - 230 V","AC input frequency: 50 - 60 Hz","Input operating current: 1.5 A","Power supply type: Internal","Energy efficiency scale: A to G","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage humidity: 5 - 90%","Operating altitude: 0 - 5000 m","Storage altitude: 0 - 12192 m","Packaging content","Stand included: Yes","Cables included: AC, VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 374.5 mm","Depth (with stand): 165.5 mm","Height (with stand): 389.5 mm","Weight (with stand): 2.42 kg","Width (without stand): 374.5 mm","Depth (without stand): 46.5 mm","Height (without stand): 306.9 mm","Weight (without stand): 2.08 kg","Packaging data","Package width: 139.9 mm","Package depth: 446 mm","Package height: 382 mm","Package weight: 3.69 kg","Package type: Box","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","European Product Registry for Energy Labelling (EPREL) code: 344935","Carbon footprint","Total carbon footprint: 335 kg of CO2e","Total carbon emissions (Standard deviation): 66 kg of CO2e","Carbon emissions (Manufacturing): 302 kg of CO2e","Carbon emissions (Logistics): 27 kg of CO2e","Carbon emissions (Energy Usage): 124 kg of CO2e","Carbon emissions (End-of-Life): 2 kg of CO2e","Total carbon emissions (w/o Use phase): 330 kg of CO2e","PAIA version: 9/5/2018","Logistics data","Harmonized System (HS) code: 85285210","Special features","Dell Display Manager (DDM) compatibility: Yes","Thin Client","Thin client installed: No","Other features","Integrated on/off switch: Yes","TV tuner integrated: No","Dell E-Value Code: E1715S"