"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","8929894","","HP","612228-B21","8929894","","Server Barebones","1508","","","ProLiant SL390s G7","20240307153452","ICECAT","","239795","https://images.icecat.biz/img/norm/high/7939598-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/7939598-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_7939598_medium_1481537758_9961_29362.jpg","https://images.icecat.biz/thumbs/7939598.jpg","","","HP ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Grey","HP ProLiant SL390s G7 4U Left Half Tray Node Server","HP ProLiant SL390s G7, Intel® 5520, Socket B (LGA 1366), Intel, 3.6 GHz, Intel® Xeon®, E5500, E5600, L5600, X5600","HP ProLiant SL390s G7. Chipset: Intel® 5520, Processor socket: Socket B (LGA 1366), Processor family: Intel. Supported DIMM module capacities: 16GB, 4GB, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 48 GB. Storage drive sizes supported: 2.5"", Supported storage drive interfaces: Serial Attached SCSI (SAS), SATA, Storage controller: HP Smart Array B110i. Maximum graphics card memory: 64 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T","The HP ProLiant SL390s G7 Server is part of a new family, HP ProLiant SL6500 Scalable System, of HP server solutions optimized for scale-out customers to greatly reduce costs, maximize power efficiency, by sharing power supplies and fans, and maintain total flexibility. \n\nThe SL390s G7 consists of three different server trays, each with their own benefits. The 1U half width tray is designed for compute density, and the 2U and 4U half width trays are designed for GPU density, support is up to 3 GPUs in the 2U and 8 GPUs in the 4U tray. They each use the same system board and go into the 4U HP ProLiant s6500 Chassis. The SL390s G7 is a two socket Intel server with 12 DDR3 DIMM sockets, two 1 Gb Ethernet ports, one 10 Gb Ethernet port (SFP+) and an option on board Infiniband port (QSFP). \n\nThe s6500 Chassis is 4U and can accommodate up to eight half width servers, all individually serviceable. Also, it can support up to four power supplies, non redundant or hot plug redundant fans.
Outstanding Compute Performance and Low Latency
\n• Support for one low latency ConnectX-2-based 10 Gb Ethernet port (SFP+) and optional QDR Infiniband port (QSFP). Support for two NC362i-based 1 Gb Ethernet ports
\nCompute and GPU Density
\n• 1U half width tray offers compute density, offering twice the number of servers per U
\nEnterprise Management
\n• Integrated Lights-Out 3 (iLO) allows powerful, hardware-based remote administration and control from a standard web browser to conserve valuable IT staff resources
\nChassis Redundancy and Efficiency
\n• Chassis uses shared power and cooling for better efficiencies\n","https://images.icecat.biz/img/norm/high/7939598-HP.jpg","400x400","","","","","","","","","","Processor","Chipset: Intel® 5520","Processor socket: Socket B (LGA 1366)","Number of processors supported: 2","Processor family: Intel","Supported processor frequency (max): 3.6 GHz","Compatible processor series: Intel® Xeon®","Intel Xeon series: E5500, E5600, L5600, X5600","Memory","Number of DIMM slots: 12","Supported DIMM module capacities: 16GB, 4GB","Maximum RDIMM memory: 192 GB","Maximum UDIMM memory: 48 GB","Supported RDIMM clock speeds: 800,1066,1333 MHz","Supported UDIMM clock speeds: 800,1066,1333 MHz","ECC: Yes","Storage","Number of storage drives supported: 8","Storage drive sizes supported: 2.5""","Supported storage drive interfaces: Serial Attached SCSI (SAS), SATA","Storage controller: HP Smart Array B110i","RAID levels: 0, 1, 10","Graphics","Maximum graphics card memory: 64 MB","Network","Ethernet interface type: Fast Ethernet, Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 2","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express slots version: 2.0","PCI Express x8 slots: 1","PCI Express x16 slots: 8","Features","Optical drive: No","Compatible operating systems: Windows Server\nRed Hat Enterprise Linux\nSUSE Linux Enterprise Server\nVMware ESX","Design","Form factor: Rack (4U)","Product colour: Black, Grey","Power","AC input voltage: 90 - 264 V","AC input frequency: 47 - 63 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage humidity: 5 - 95%","Other features","Graphics card family: AMD"