"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17" "","","7805140","","Neomounts","FPMA-D970","7805140","8717371442842","Monitor Mounts & Stands","942","","","FPMA-D970","20240314195548","ICECAT","1","97745","https://images.icecat.biz/img/gallery/f9e614ad95bcd485043c4045dbafa424.jpg","600x600","https://images.icecat.biz/img/gallery_lows/f9e614ad95bcd485043c4045dbafa424.jpg","https://images.icecat.biz/img/gallery_mediums/f9e614ad95bcd485043c4045dbafa424.jpg","https://images.icecat.biz/img/gallery_thumbs/f9e614ad95bcd485043c4045dbafa424.jpg","http://objects.icecat.biz/objects/7805140_8868.pdf","","Neomounts FPMA-D970 monitor mount / stand 76.2 cm (30"") Silver Desk","The FPMA-D970 is a tilt-, swivel and rotatable desk mount for flat screens up to 30"" (76 cm)","Neomounts FPMA-D970, 10 kg, 25.4 cm (10""), 76.2 cm (30""), 100 x 100 mm, Height adjustment, Silver","Neomounts FPMA-D970. Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10""), Maximum screen size: 76.2 cm (30""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 105°. Product colour: Silver","The NewStar desk mount, model FPMA-D970 is a tilt-, swivel and rotatable desk mount for flat screens up to 30”. This mount is a great choice for space saving placement on desks using a desk clamp.\nNewStars’ unique tilt (105°), rotate (90°) and swivel (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily height adjustable from 0 to 53 centimetres using a mechanical spring. Depth adjustable from 0 to 49 centimetres. A unique cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.\nNewStar FPMA-D970 has three pivot points and is suitable for screens up to 30"" (76 cm). The weight capacity of this product is 10 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using NewStar VESA adapter plates.\nBy using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/f9e614ad95bcd485043c4045dbafa424.jpg|https://images.icecat.biz/img/gallery/5530ec0fb99f19a2e350949ac66bdfd3.jpg|https://images.icecat.biz/img/gallery/365132a9f2b4858817ff8a55236105cc.jpg","600x600|600x600|779x1000","||","","","","","","","","","","Mounting","Maximum weight capacity: 10 kg","Maximum screen size: 76.2 cm (30"")","Mounting type: Desk","Minimum screen size: 25.4 cm (10"")","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Number of displays supported: 1","Distance to the wall (max): 49 cm","Ergonomics","Height adjustment: Yes","Height adjustment range: 0 - 530 mm","Tilt angle range: 0 - 105°","Swivel angle: 360°","Angle of rotation: 90°","Design","Product colour: Silver"