"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17" "","","678504","","D-Link","DSL-300T/UK","678504","","Modems","253","","","ADSL Ethernet Modem","20240118173420","ICECAT","1","58015","https://images.icecat.biz/img/norm/high/678504-4854.jpg","300x174","https://images.icecat.biz/img/norm/low/678504-4854.jpg","https://images.icecat.biz/img/gallery_mediums/img_678504_medium_1480934773_0664_7799.jpg","https://images.icecat.biz/thumbs/678504.jpg","","","D-Link ADSL Ethernet modem 8000 Kbit/s","ADSL Ethernet Modem","D-Link ADSL Ethernet Modem, 8000 Kbit/s, Ethernet, 0.512 Mbit/s, 1.5 Mbit/s, PPPoE, PPPoA, O.S.-independent","D-Link ADSL Ethernet Modem. Modem speed: 8000 Kbit/s, Host interface: Ethernet. Upstream data rate: 0.512 Mbit/s, Downstream data rate: 1.5 Mbit/s. Network interface: PPPoE, PPPoA. Compatible operating systems: O.S.-independent. Digital signal protocol: ADSL Lite, ADSL, T-DSL","ADSL Modem With Ethernet Interface \r\nThe DSL-300T ADSL modem provides simple and quick connection to an ADSL broadband line. This modem provides an auto-sensing 10/100Mbps dual-speed Fast Ethernet interface for convenient connection to a PC or Macintosh computer, a remote router or other hosts. With ADSL speed support of up to 8Mbps, a wide range of compatibility, easy installation and a tiny price tag, this modem takes your Internet and WAN connection to a new level of convenience and simplicity.\r\n\r\nUp to 8Mbps Speed \r\nThe DSL-300T features G.dmt modulation for speeds of up to 8Mbps downstream and 832Kbps upstream. G.lite, which has the advantage of not requiring the installation of a splitter (micro-filter still required) at the subscriber end, is also supported, allowing up to 1.5Mbps downstream and 512Kbps upstream. The modem auto-senses the connection type and auto-negotiates the best modulation scheme, G.dmt or G.lite using the G.hs (handshake) protocol.\r\n\r\nUses Existing Telephone Line \r\nYour ADSL modem operates over the existing telephone wire and does not require any new transmission media. The DSL-300T makes possible high-speed multimedia services, Internet access, and video conferencing for you, using a standard copper phone line. \r\n\r\n""Always-on"" or Dial-up Connection to ISP \r\nThe DSL-300T supports both ""always on"" and dial-up connections to ISP. ""Always-on"" eliminates the need to dial to ISP and is ideal for applications like IP telephony. Dial-up connection lets you save ISP charge, it allows you to disconnect from the Internet when you don't need to use it. \r\n\r\n\r\n\r\nProduct Features:\r\n\r\nUp to 8Mbps high performance \r\nHost interface: 10/100BASE-TX Ethernet port \r\nEasy configuration through a web-based utility \r\nO.S.-independent \r\nFully compliant with T1.413 issue 2, G.992.1 (G.dmt) Annex A, G.992.2 (G.lite) Annex A \r\nG.994.1 (G.hs) auto-handshake for different ADSL flavors \r\nProtocol support: Bridged Ethernet over ATM, Classical IP over ATM, PPP over ATM, PPP over Ethernet","https://images.icecat.biz/img/norm/high/678504-4854.jpg","300x174","","","","","","","","","","","Modem","Modem speed: 8000 Kbit/s","Host interface: Ethernet","Data transmission","Upstream data rate: 0.512 Mbit/s","Downstream data rate: 1.5 Mbit/s","Protocols","Network interface: PPPoE, PPPoA","System requirements","Compatible operating systems: O.S.-independent","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Protocols","Digital signal protocol: ADSL Lite, ADSL, T-DSL","Ports & interfaces","I/O ports: 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45 \n1 x modem - ADSL - RJ-11"