"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141" "","","67457732","","DELL","GW9KH","67457732","5397184211533","PCs/Workstations","153","Precision","5000","5820","20240308090754","ICECAT","1","198417","https://images.icecat.biz/img/gallery/77667913_3097365836.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/77667913_3097365836.jpg","https://images.icecat.biz/img/gallery_mediums/77667913_3097365836.jpg","https://images.icecat.biz/img/gallery_thumbs/77667913_3097365836.jpg","","","DELL Precision 5820 Intel® Xeon® W-2135 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black","","DELL Precision 5820, 3.7 GHz, Intel® Xeon®, 32 GB, 512 GB, DVD-RW, Windows 10 Pro","DELL Precision 5820. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon®, Processor: W-2135. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated, Optical drive: DVD-RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Form factor: Tower. Product type: Workstation. Product colour: Black","","https://images.icecat.biz/img/gallery/77667913_3097365836.jpg|https://images.icecat.biz/img/gallery/66591135_1457611668.jpg|https://images.icecat.biz/img/gallery/66591135_0185808574.jpg|https://images.icecat.biz/img/gallery/77667913_7856991421.jpg|https://images.icecat.biz/img/gallery/77667913_5962741707.jpg|https://images.icecat.biz/img/gallery/77667913_5198888544.jpg","4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000","|||||","","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor manufacturer: Intel","Processor: W-2135","Processor frequency: 3.7 GHz","Processor number of cores: 6","Processor threads: 12","Processor boost frequency: 4.5 GHz","Processor socket: LGA 2066 (Socket R4)","Processor cache: 8.25 MB","Bus type: QPI","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Skylake","Thermal Design Power (TDP): 140 W","Tcase: 64 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 48","PCI Express сonfigurations: 1x16, 1x4, 1x8","Number of processors installed: 1","Stepping: U0","Maximum internal memory supported by processor: 512 GB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 1600,1866,2133,2400,2666 MHz","Memory bandwidth supported by processor (max): 85.3 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 32 GB","Memory, maximum: 256 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 2 x 16 GB","Memory slots: 8x DIMM","Memory clock speed: 2666 MHz","Memory channels: Quad-channel","Storage","Total storage capacity: 512 GB","Optical drive: DVD-RW","Storage media: SSD","Number of storage drives installed: 1","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","Solid-state drive capacity: 512 GB","Solid-state drive interfaces: PCI Express","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 8","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 2","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","On/off button: Yes","Expansion slots","PCI-X slots: 1","Design","Form factor: Tower","Product colour: Black","Placement supported: Vertical","Performance","Product type: Workstation","Market positioning: Business","Chipset: Intel® C422","Compatible processor series: Intel® Xeon®","Audio chip: Realtek ALC3234","Audio system: High Definition Audio","Password protection: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Operating system language: Multilingual","Trial software: Microsoft Office","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Flex Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel Software Guard Extensions (Intel SGX): No","Processor package size: 45 x 52.5 mm","Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2","Processor code: SR3LN","Scalability: 1S","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 46 bit","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 1.00","Processor ARK ID: 126709","Intel Turbo Boost Technology: 2.0","Intel Hyper-Threading Technology: Yes","Intel Identity Protection Technology: Yes","Conflict-Free processor: Yes","Power","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 8 - 85%","Storage humidity: 5 - 95%","Weight & dimensions","Width: 176.5 mm","Depth: 518.3 mm","Height: 417.9 mm","Weight: 15.9 kg","Packaging content","Display included: No","Mouse included on selected markets only: Yes","Keyboard included on selected markets only: Yes","Cables included: AC","Manual: Yes","Power cord included: Yes","Other features","Optical drives quantity: 1"