"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","654645","","Lexmark","33S0413","654645","","Laser Printers","235","","","E350d Mono Laser","20221021101432","ICECAT","","39597","https://images.icecat.biz/img/norm/high/654645-2290.jpg","165x160","https://images.icecat.biz/img/norm/low/654645-2290.jpg","https://images.icecat.biz/img/gallery_mediums/img_654645_medium_1480932745_8966_7799.jpg","https://images.icecat.biz/thumbs/654645.jpg","","","Lexmark E350d Mono Laser 1200 x 1200 DPI A4","E350d A4 Mono Laser / 33 ppm / 1200 x 1200 dpi","Lexmark E350d Mono Laser, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing","Lexmark E350d Mono Laser. Print technology: Laser. Maximum duty cycle: 35000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing","High-performance printing for your desktop or small workgroup!\r\n\r\nOutstanding performance: Zip through your print runs as fast as 33 ppm, with instant warm-up and the first page out in as little as 6.5 seconds.\r\n\r\nAn easier way to work: Benefit from easy set-up, front-loading consumables and a user-friendly 2-line display, which simplifies printing and maintenance tasks.\r\n\r\nNew environmental features: In addition to automatic duplex printing – now standard – it includes new Eco and Quiet modes for optimal energy efficiency and minimal noise.","https://images.icecat.biz/img/norm/high/654645-2290.jpg","165x160","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Time to first page (black, normal): 6.5 s","Features","Maximum duty cycle: 35000 pages per month","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Maximum input capacity (sheets): 800 sheets","Maximum output capacity (sheets): 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media types supported: Envelopes, Paper Labels, Plain Paper, Transparencies, Refer - Card Stock & Label Guide","Performance","Internal memory: 32 MB","Maximum internal memory: 160 MB","Processor frequency: 366 MHz","Sound pressure level (printing): 52 dB","Sound power level (standby): 20 dB","Design","Certification: FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 2500 m","Weight & dimensions","Weight: 11.4 kg","Dimensions (WxDxH): 359 x 396 x 259.5 mm","Other features","Macintosh connectivity: Yes","Compatible operating systems: Red Flag Linux Desktop 4.0, 5.0 \nLinpus Linux Desktop 9.2, 9.3 \nRed Hat Enterprise Linux WS 3.0, 4.0 \nSUSE Linux Enterprise Server 8.0, 9.0 \nSUSE Linux Professional 9.1, 9.2, 9.3 \nDebian GNU/Linux 3.0, 3.1 \nLinspire Linux 4.5, 5.0 \nSUSE Linux 10.0, 10.1\nMicrosoft Windows 2000 \nMicrosoft Windows NT (4.00/4.00 Server) \nMicrosoft Windows Me \nMicrosoft Windows XP \nMicrosoft Windows Server 2003 \nMicrosoft Windows 98 2nd Edition \nMicrosoft Windows XP x64 \nMicrosoft Windows Server 2003 /Terminal Server \nMicrosoft Windows 2000 Server /Terminal Services \nMicrosoft Windows Server 2003 x64 Edition \nMicrosoft Windows Vista \nApple Mac OS X \nApple Mac OS 9.x","Emulations: PCL 5e, PCL 6, PostScript 3, PPDS","Package dimensions (WxDxH): 470 x 430 x 378 mm","Weight & dimensions","Pallet dimensions (W x D x H): 1420 x 870 x 1219 mm","Other features","Standard media sizes: 10 Envelope (105mm x 241mm) \n7 3/4 Envelope (98mm x 191mm) \n9 Envelope (98mm x 225mm) \nA4 (210mm x 297mm) \nA5 (148mm x 210mm) \nB5 Envelope (176mm x 250mm) \nC5 Envelope (162mm x 229mm) \nDL Envelope (110mm x 220mm) \nExecutive (184mm x 267mm) \nFolio (216mm x 330mm) \nJIS-B5 (182mm x 257mm) \nLegal (216mm x 355mm) \nLetter (216mm x 279mm) \nStatement (140mm x 216mm) \nUniversal","Memory upgrade: Y"