"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","59081316","","APC","SMT750IC","59081316","0731304340317|731304340317","Uninterruptible Power Supplies (UPSs)","817","","","APC Smart-UPS SMT750IC - 6x C13, USB, SmartConnect, 750VA","20240614001814","ICECAT","1","314130","https://images.icecat.biz/img/gallery/59081316_0845959090.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/59081316_0845959090.jpg","https://images.icecat.biz/img/gallery_mediums/59081316_0845959090.jpg","https://images.icecat.biz/img/gallery_thumbs/59081316_0845959090.jpg","","http://objects.icecat.biz/objects/mmo_59081316_1576852508_1889_1906.pdf","APC SMT750IC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 500 W 6 AC outlet(s)","APC Smart-UPS SMT750IC - 6x C13, USB, SmartConnect, 750VA","APC SMT750IC, Line-Interactive, 0.75 kVA, 500 W, Sine, 151 V, 302 V","APC SMT750IC. UPS topology: Line-Interactive, Output power capacity (VA): 0.75 kVA, Output power: 500 W. AC outlet types: C13 coupler, Power plug: C14 coupler, Output on PDU sticks: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.6 min, Typical backup time at half load: 15.8 min. Form factor: Tower, Product colour: Black, Cable length: 1.83 m. Width: 138 mm, Depth: 358 mm, Height: 157 mm","Always stay online and prevent data loss\nAs soon as the power goes out, an APC Smart-UPS immediately provides emergency power to all connected equipment. Because an APC UPS does this automatically, you prevent unwanted failure of, for example, a PC, server or switch. With the free APC PowerChute software you can even have critical IT hardware shut down automatically and in a controlled manner when the battery of the UPS is almost empty. This way you prevent data loss, downtime and physical damage to hardware.\n\nSafety\nIn addition, a Smart-UPS protects connected devices against peak voltage caused by lightning, among other things. This APC emergency power supply is ideally suited for (small) business use.\n\nBattery life\nYou can easily read the expected battery life in the runtime graph, which you can find between the product images. You can easily see how long the UPS supplies emergency power at a certain load.\n\nSmartConnect\nOut-of-box remote UPS monitoring, free for a 6-month trial period. Using the SmartConnect ethernet port, you can easily connect the Smart-UPS to your network and easily monitor it remotely via the secure APC SmartConnect cloud-based web portal*. In addition, the UPS can always be monitored via this port via EcoStruxure IT Expert (SFTWES1-DIGI).\n\n* Extend access to SmartConnect through the following licenses:\n1 year Standard Plan: ERWPMON1-1Y-DIGI\n3 year Standard Plan: ERWPMON1-3Y-DIGI\n\n1 year Advanced Plan: ERWPLUS1-1Y-DIGI\n3 year Advanced Plan: ERWPLUS1-3Y-DIGI\n\nNetwork Management Map\nIf you connect the UPS directly to your network via the optional APC Network Management Card (AP9640/AP9641), it can easily be managed remotely via SNMP or our remote management software Ecostruxure IT Expert (SFTWES1-DIGI). You can also automatically send a shutdown signal via the network to multiple physical and/or virtual servers. By means of the APC PowerChute Network Shutdown Software associated with the network card can even be differentiated in the shutdown moment and the order in which this happens.\n\nEase of use\nBy means of physical buttons and an LCD screen make it possible to set and read the basic functionalities.\n\nExtend the lifespan\nThe internal battery cartridge (RBC48) can be replaced easily, safely and independently by the user. This without having to switch off the APC SMT750IC or connected equipment. This way you can easily and cheaply extend the lifespan of the APC Smart-UPS and your equipment always remains online.\n\nWarranty extension\nThe manufacturer's warranty of the SMT750IC is 3 years, with the exception of the battery cartridge, which has a 2-year manufacturer's warranty. Both are extended by 3 years to 6 and 5 years respectively with the APC service pack (WBEXTWAR3YR-SP-02).\n\nGreen Premium\nThis label represents Schneider Electric's commitment to delivering products with best-in-class environmental performance. Green Premium promises to comply with the latest regulations, transparency on environmental effects and circular and low CO2 emission products.\n\nGreen Premium:\n- Stands for an energy-efficient product that helps our customers achieve their CO2 reduction goals and save energy costs at the same time. The energy efficiency of this product is at least 10% higher than the market average.\n\n- Provides insight into the environmental effects of the product, this data is available 24/7 via the digital product environmental profile, see https://checkaproduct.se.com/\n\n- Commits to minimal use of hazardous substances within and beyond regulatory compliance (RoHS/REACh)\n\nIncluded in the box\n1x SMT750IC\n1x USB cable 2 meters\n2x C13 to C14 power cord 2 meters\n1x Software CD with PowerChute Serial Edition\n1x Cat5E ethernet cable\n1x Documentation CD","https://images.icecat.biz/img/gallery/59081316_0845959090.jpg|https://images.icecat.biz/img/gallery/59081316_6271084268.jpg|https://images.icecat.biz/img/gallery/59081316_4681618366.jpg|https://images.icecat.biz/img/gallery/58531053_4145634799.jpg|https://images.icecat.biz/img/gallery/58531053_8111881740.jpg|https://images.icecat.biz/img/gallery/3db8baabbc6760a0c4a03dbe0dd2c55d.jpg|https://images.icecat.biz/img/gallery/078f7e3a4a519bae7f596acb07356830.jpg","1500x1500|1500x1500|819x605|1000x534|732x290|791x791|528x359","||||||","","","","","","","","","Intelligent and efficient network power protection from entry level to scaleable runtime. Ideal UPS for servers, point-of-sale, routers, switches, hubs and other network devices|Includes: CD with software, Documentation CD, USB cable","Features","UPS topology: Line-Interactive","Output power capacity (VA): 0.75 kVA","Output power: 500 W","Waveform: Sine","Input operation voltage (min): 151 V","Input operation voltage (max): 302 V","Input frequency: 50/60 Hz","Output operation voltage (min): 220 V","Output operation voltage (max): 240 V","Automatic Voltage Regulation (AVR): Yes","Surge energy rating: 540 J","Efficiency: 98%","Noise level: 40 dB","Audible alarm(s): Yes","Auto-restart: Yes","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","Output on PDU sticks: 6 AC outlet(s)","Number of output IEC jumpers: 2","USB port: Yes","Ethernet LAN (RJ-45) ports: 1","SmartSlot: Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 4.6 min","Typical backup time at half load: 15.8 min","Battery life (max): 5 year(s)","Battery recharge time: 3 h","Hot-swap batteries: Yes","Automatic battery test: Yes","Cold start: Yes","Design","Form factor: Tower","Product colour: Black","Cable length: 1.83 m","Display type: LCD","LED indicators: Status","Certification: CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, UL 1778, VDE, REACH, PEP, EOLI","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 5 - 95%","Storage humidity: 0 - 95%","Operating altitude: 0 - 3000 m","Storage altitude: 0 - 15000 m","Technical details","Sustainability certificates: Green Premium","Compliance certificates: RoHS","Weight & dimensions","Width: 138 mm","Depth: 358 mm","Height: 157 mm","Weight: 13.2 kg","Package width: 278 mm","Package depth: 499 mm","Package height: 301 mm","Package weight: 14.2 kg","Packaging data","Cables included: USB cable","Manual: Yes","Quick installation guide: Yes","Bundled software: Powershute Serial Edition","Logistics data","Products per pallet: 24 pc(s)","Harmonized System (HS) code: 85078000"