"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","498690","","NETGEAR","FVS114","498690","","Hardware Firewalls","832","","","ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch","20240220152824","ICECAT","1","242610","https://images.icecat.biz/img/norm/high/498690-3770.jpg","155x155","https://images.icecat.biz/img/norm/low/498690-3770.jpg","https://images.icecat.biz/img/gallery_mediums/img_498690_medium_1480935183_9478_26509.jpg","https://images.icecat.biz/thumbs/498690.jpg","","","NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch hardware firewall 0.1 Gbit/s","ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch","NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, 0.1 Gbit/s, RISC, 200 MHz, 253 user(s), 256-bit AES, 3DES, DES, SPI, NAT","NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch. Firewall throughput: 0.1 Gbit/s. Processor family: RISC, Processor frequency: 200 MHz. Number of users: 253 user(s). Security algorithms: 256-bit AES, 3DES, DES, Firewall security: SPI, NAT, VPN support: IPsec, PPTP & L2TP. Data link protocols: Ethernet, Fast Ethernet, Supported network protocols: IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP","Want strong security at a small price? NETGEAR’s ProSafe VPN Firewall 8 FVS114 provides business class protection. Stateful Packet Inspection (SPI) stops major Denial of Service (DoS) attacks. Intrusion Detection alerts you to hackers and attacks. Up to 8 simultaneous Virtual Private Network (VPN) connections protect links between business locations, encrypting all traffic as it traverses the Internet—perfect for telecommuters and remote offices. With 4 10/100 Mbps auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.\r\n\r\nTrusted Security\r\nMore than just a NAT router, the ProSafe VPN Firewall 8 FVS114 provides a true SPI firewall, protecting you from DoS attacks such as Ping of Death, SYN Flood, Land Attacks, IP Spoofing, tear drop, and many more. Up to 8 IPSec VPN connections can be initiated automatically—perfect for connecting telecommuters and road warriors into the home office. DES, 3DES, or 256-bit AES encryption secures remote access and keyword content filtering allows you to control Web access and block unacceptable sites. Logging, reporting, and real-time notification alert you to problems or attacks.\r\n\r\nFull Feature Set\r\nAs a part of a family of business-class firewalls, the ProSafe FVS114 is a complete SOHO solution. Four integrated 10/100 Mbps LAN ports offer LAN connectivity to PCs and servers, or to Fast Ethernet switches and wireless access points. 10/100 Mbps WAN port is ready for new, higher-speed broadband capabilities.\r\n\r\nSuperior Value and Usability\r\nSmart Wizard™ connects to your ISP quickly, and the easy-to-use Web-based configuration screen and Install Assistant reduce setup time. The VPN Wizard capability makes setting up secure, remote connections a breeze. The ProSafe FVS114 is VPNC compliant and is compatible with all major VPNC certified devices, including those from Cisco, Juniper/Netscreen, Checkpoint, and supports standards-based IPSec VPN Client software including NETGEAR’s ProSafe VPN Client Software and Safenet VPN clients. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment. Auto Uplink™ on the LAN ports eliminates the need for crossover cables. Compatible with Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.","https://images.icecat.biz/img/norm/high/498690-3770.jpg","155x155","","","","","","","","","","Data transmission","Firewall throughput: 0.1 Gbit/s","Performance","Built-in processor: Yes","Processor family: RISC","Processor frequency: 200 MHz","Network","Number of users: 253 user(s)","Security","Security algorithms: 256-bit AES, 3DES, DES","Firewall security: SPI, NAT","VPN support: IPsec, PPTP & L2TP","Protocols","Data link protocols: Ethernet, Fast Ethernet","Supported network protocols: IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP","Management features","Management features: Web","Memory","Internal memory: 16 MB","Storage","Flash memory: 2 MB","System requirements","Compatible operating systems: Windows\nMacintosh\nUNIX\nLinux","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Dimensions (WxDxH): 140.6 x 99.5 x 26.6 mm","Weight: 368 g","Other features","Power requirements: 12V DC, 1.0A","Firewall throughput: 100 Mbit/s","Maximum data transfer rate: 100 Mbit/s","I/O ports: 4x 10/100 LAN (RJ-45)\n1x 10/100 WAN (RJ-45)\n1x Pwr"