"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","4528746","","Epson","B11B189022","4528746","","Scanners","197","","","Perfection V500 Photo","20201125152328","ICECAT","","46526","https://images.icecat.biz/img/norm/high/4528746-2593.jpg","640x581","https://images.icecat.biz/img/norm/low/4528746-2593.jpg","https://images.icecat.biz/img/gallery_mediums/img_4528746_medium_1481114699_7643_23752.jpg","https://images.icecat.biz/thumbs/4528746.jpg","","","Epson Perfection V500 Photo Flatbed scanner 6400 x 9600 DPI A4","Perfection V500 Photo Scanner- 6.400 x 9.600, 3.4 DMax, USB 2.0","Epson Perfection V500 Photo, 216 x 297 mm, 6400 x 9600 DPI, 48 bit, Flatbed scanner, CCD, A4","Epson Perfection V500 Photo. Scan size (flatbed), maximum: 216 x 297 mm, Scan resolution, optical: 6400 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Power consumption (typical): 16 W, Power consumption (standby): 4 W","Take your home photo and film scanning to the next level. With 6400 dpi resolution to capture fine detail, DIGITAL ICE technology to restore images and a built-in transparency unit, this is the ideal partner for any photo enthusiast. It also features the latest Epson ReadyScan LED technology which means you use less energy and your scanner starts up in an instant. \r\n\r\nScan every detail\r\nYou can be sure that your originals will be scanned in amazing detail, and 3.4 optical density means colours, shades and tones will be perfect too.\r\n\r\nRestore and repair\r\nDIGITAL ICE technology removes scratches and dust from old film, so you can repair damaged originals. Faded colours are no problem either, because Epson Color Restoration brings them back to life.\r\n\r\nHandles any original\r\nThe built-in transparency unit makes multiple scanning simple because it can hold 6 frames of your 35 mm strip film, 4 x 35 mm slides and even a frame of 6 x 12 cm medium format film. There's also an optional document feeder or easier hands-free scanning","https://images.icecat.biz/img/norm/high/4528746-2593.jpg|https://images.icecat.biz/img/gallery/img_4528746_high_1470885622_1028_9027.jpg","640x581|640x443","|","","","","","","","","","Scanning","Scan size (flatbed), maximum: 216 x 297 mm","Scan resolution, optical: 6400 x 9600 DPI","Color scanning: Yes","Input colour depth: 48 bit","Film scanning: Yes","Design","Scanner type: Flatbed scanner","Performance","Sensor type: CCD","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4","Letter: Yes","Power","Power consumption (typical): 16 W","Power consumption (standby): 4 W","System requirements","Hardware prerequisites: Windows XP/Professional/Vista/2000\nMacintosh OS X 10.2.8, 10.3.9, 10.4.x","Macintosh connectivity: Yes","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 15 - 85%","Weight & dimensions","Weight: 4 kg","Packaging content","Bundled software: Epson Easy Photo Fix technology, Epson Creativity Suite, Adobe Photoshop Elements, ABBYY FineReader Sprint Plus OCR","Other features","Dimensions (WxDxH): 272 x 475 x 113 mm","Film type: 35 mm","Power requirements: 220-240 V 50-60 Hz","Technical details","Sustainability certificates: ENERGY STAR"