"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","449147","","Acer","LX.AB605.051","449147","","Laptops","151","Aspire","","Aspire 5502ZWXMi","20201201161700","ICECAT","1","105902","https://images.icecat.biz/img/norm/high/449147-8798.jpg","209x191","https://images.icecat.biz/img/norm/low/449147-8798.jpg","https://images.icecat.biz/img/gallery_mediums/img_449147_medium_1480928496_7577_26509.jpg","https://images.icecat.biz/thumbs/449147.jpg","","","Acer Aspire 5502ZWXMi 35.8 cm (14.1"") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition","Aspire 5502ZWXMi Intel Mobile Pentium processor Centrino 1.7GHz(Dothan 735 2MB 400MHz), Microsoft Windows XP Home Edition SP2, 14.1"" TFT WXGA(Acer CrystalBrite), 1024MB DDR II RAM (2x 512), 80GB HDD, DVD-Double Layer, 6-cell LiIon 56K Modem","Acer Aspire 5502ZWXMi, 1.73 GHz, 35.8 cm (14.1""), 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition","Acer Aspire 5502ZWXMi. Processor frequency: 1.73 GHz. Display diagonal: 35.8 cm (14.1""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 2.38 kg","The Aspire 5500Z will definitely have all eyes glued. It reels on Intel® 915GM Integrated 3D Graphics and dual-channel DDR II memory. Every scene and slide is a beauty on its 14.1” wide Acer CrystalBrite Display. It’s the Aspire 5500Z for you, if you want to keep them watching.","https://images.icecat.biz/img/norm/high/449147-8798.jpg","209x191","","","","","","","","","","","Display","Display diagonal: 35.8 cm (14.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 1.73 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 1 GB","Memory, maximum: 2 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 0.5 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 80 GB","Hard drive interface: Ultra-ATA/100","Hard drive rotational speed: 4200 RPM","Graphics","Maximum graphics card memory: 0.128 GB","Audio","Audio system: Intel AC'97, Sound Blaster Pro & MS-Sound compatible","Number of built-in speakers: 2","Camera","Front camera: No","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 4x","Network","Network interface: Fast Ethernet, Wireless LAN","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Chipset: Intel® 915PM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Bundled software: Acer Empowering Technology\nAcer GridVista\nAcer Launch Manager\nAspire Arcade \nNorton AntiVirus (90 days) \nAdobe Acrobat Reader \nCyberLink PowerProducer\nNTI CD Maker","Battery","Number of battery cells: 6","Battery life (max): 3.5 h","Weight & dimensions","Weight: 2.38 kg","Width: 335 mm","Depth: 240 mm","Height: 31.9 mm","Other features","BIOS ACPI: 1.0b","AC adapter included: Yes","Infrared data port: No","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem speed: Data/Fax V.92","Optical drive","DVD read speed: 8x","DVD write speed: 8x","DVD rewrite speed: 4x"