"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57" "","","4195387","","StarTech.com","SATDOCKU3S","4195387","0065030838160|065030838160|0100177253152|100177253152","Storage Drive Docking Stations","2271","","","Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5"" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay","20240306094726","ICECAT","1","254599","https://images.icecat.biz/img/gallery/4195387_0914364399.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/4195387_0914364399.jpg","https://images.icecat.biz/img/gallery_mediums/4195387_0914364399.jpg","https://images.icecat.biz/img/gallery_thumbs/4195387_0914364399.jpg","http://objects.icecat.biz/objects/mmo_4195387_1665079816_8755_5733.pdf","http://objects.icecat.biz/objects/mmo_4195387_1665079818_0856_6094.pdf","StarTech.com SATDOCKU3S storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black","StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5"" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay (SATDOCKU3S)","StarTech.com SATDOCKU3S, HDD, SSD, SATA, Serial ATA II, Serial ATA III, 2.5,3.5"", 4 TB, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 5 Gbit/s","StarTech.com SATDOCKU3S. Storage media type: HDD, SSD, Storage drive interface: SATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5"". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Maximum data transfer rate: 5 Gbit/s, Product colour: Black, Material: Plastic. AC input voltage: 110-240 V, Output voltages: 12 V, Output current: 2.5 A. Width: 145 mm, Depth: 93 mm, Height: 65 mm","SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive DockThe SATDOCKU3S USB 3.0 Hard Drive Docking Station delivers full, instant access to any 2.5in or 3.5in SATA (SATA, SATA II, SATA III) hard drive (HDD) or solid state drive (SSD), without having to mount the drive in a computer or install it in an external enclosure. Large capacity drives (tested with up to 4TB 3.5"" and 1TB 2.5"" drives) can be used to greatly enhance your computer's storage/backup capabilities.Connected to the host computer through a single USB 3.0 SuperSpeed or USB 2.0 connection, the hard drive docking station provides a convenient, plug-and-play storage solution that delivers instant access to the hard drive without requiring a reboot.Relying on the outstanding data throughput support of USB 3.0, the HDD docking station is capable of transfer speeds of up to 5Gbps, making it the fastest way to access data from an external drive. Double the value of this hard drive docking station, using a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.To ensure compatibility with your computer system, the SATDOCKU3S supports all of the leading operating system platforms, including: Microsoft Windows®, Apple® OSX, Linux, and Google Chrome OS™.The StarTech.com Advantage","https://images.icecat.biz/img/gallery/4195387_0914364399.jpg|https://images.icecat.biz/img/gallery/4195387_5218623363.jpg|https://images.icecat.biz/img/gallery/4195387_3151290758.jpg|https://images.icecat.biz/img/gallery/4195387_1955460441.jpg","2000x2000|2000x2000|2000x2000|2000x2000","|||","","","","","","","","","HARD DRIVE DOCKING STATION: This single-bay hard drive docking station enables access to a 2.5/3.5"" SATA drive for file backup, imaging, and data transfer over USB 3.2 Gen 1 (5 Gbps)|DRIVE COMPATIBILITY: Supports a 2.5/3.5"" SATA HDD/SSD of any capacity; OS Independent; IDE (SAT2IDEADP), mSATA (SAT2MSAT25), & M.2 SATA (SAT32M225) adapters sold separately|PERFORMANCE: Toolless Top-loading design enables quick hot-swapping of idle drives; Backwards compatible with previous SATA & USB versions; No software / drivers required|SPECS: Single-Bay Hard Drive Dock; SATA I/II/III; USB 3.2 Gen 1 (5 Gbps) Host Connection; Top-Loading Drive Bay with Eject Button; Power and Activity LED Indicators; Includes USB 3.2 (5 Gbps) Type-A Cable and Universal Power Adapter|THE IT PRO'S CHOICE: Designed and built for IT Professionals, this Single-Bay Hard Drive Dock is backed for 2 years, including free lifetime 24/5 multilingual technical assistance","Hard drive","Storage media type: HDD, SSD","Storage drive interface: SATA, Serial ATA II, Serial ATA III","Storage drive sizes supported: 2.5,3.5""","Number of storage drives supported: 1","Maximum storage capacity: 4 TB","Ports & interfaces","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B","USB 3.2 Gen 1 (3.1 Gen 1) ports quantity: 1","DC-in jack: Yes","Features","Maximum data transfer rate: 5 Gbit/s","Product colour: Black","Material: Plastic","Hot-swap: Yes","Plug and Play: Yes","LED indicators: Activity, Power","UASP support: No","Chipset: ASMedia - ASM1053","Certification: CE, FCC","Cooling","Built-in fan: No","Power","AC input voltage: 110-240 V","Output voltages: 12 V","Output current: 2.5 A","Power plug type: Type M","Weight & dimensions","Width: 145 mm","Depth: 93 mm","Height: 65 mm","Weight: 400 g","Software","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Linux operating systems supported: Yes","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Packaging content","AC adapter included: Yes","Cables included: USB","Manual: Yes","Operational conditions","Operating temperature (T-T): 5 - 80 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 8 - 80%","Packaging data","Package width: 162 mm","Package depth: 172 mm","Package height: 91 mm","Package weight: 728 g","Technical details","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 190 mm","Master (outer) case length: 476 mm","Master (outer) case height: 386 mm","Quantity per master (outer) case: 10 pc(s)"