"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53" "","","3843060","","Sony","KDL-52Z5800","3843060","4905524615586","TVs","1584","","","KDL-52Z5800","20201202144158","ICECAT","1","50070","https://images.icecat.biz/img/norm/high/3843060-1649.jpg","200x120","https://images.icecat.biz/img/norm/low/3843060-1649.jpg","https://images.icecat.biz/img/gallery_mediums/img_3843060_medium_1481103202_2412_23568.jpg","https://images.icecat.biz/thumbs/3843060.jpg","","","Sony KDL-52Z5800 TV 132.1 cm (52"") Full HD Black","KDL-52Z5800 52'' LCD TV Full HD, 1920x1080, Motionflow 200Hz, 100000:1, 4xHDMI, D-sub, USB 2.0, 2xSCART","Sony KDL-52Z5800, 132.1 cm (52""), 1920 x 1080 pixels, Full HD, LCD, Black","Sony KDL-52Z5800. Display diagonal: 132.1 cm (52""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black","- Full HD 1080 - watch sports, movies and games in superb High Definition detail with the 1920 x 1080 pixel resolution\r\n- Motionflow 200Hz with IB reduction - for the smoothest on screen motion and most detailed fast-moving images\r\n- BRAVIA ENGINE 3 - view images with impressive detail, optimal contrast, and truer-to-life colour tones\r\n- Live Colour Creation - coupled with a WCG-CCFL backlight to display the most vibrant and natural colours\r\n- 100000:1 dynamic contrast ratio - black levels are deeper for richer, more realistic colour representation\r\n- 10 Bit Panel - when combined with WCG-CCFL backlight and Live Colour Creation this delivers pictures of beautiful natural quality, with incredibly smooth transitions between dark and light shades of colour\r\n- DLNA connectivity - easily access the video, music and photo content on any connected compatible device in your home and display it in HD on the big screen by simply using your TV remote\r\n- AppliCast - a series of network applications can be easily accessed when your BRAVIA is connected to the Internet – including an RSS reader that gives you up-to-the-minute headlines.\r\n- Four HDMI inputs - (two on rear, two on side, all with CEC) connect to High Definition sources such as Blu-ray Disc and PLAYSTATION 3\r\n- USB Media Player - share your favourite photos, music and videos stored in any USB-enabled device on the big screen","https://images.icecat.biz/img/norm/high/3843060-1649.jpg","200x120","","","","","","","","","","Display","Display diagonal: 132.1 cm (52"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Display technology: LCD","Native aspect ratio: 16:9","Contrast ratio (dynamic): 100000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","TV tuner","Tuner type: Analog & digital","Audio","Number of speakers: 2","RMS rated power: 20 W","Design","Product colour: Black","LED indicators: Stand-by","Performance","Game mode: Yes","Teletext function: Yes","Teletext: 2000 pages","Plug and Play: Yes","Ports & interfaces","HDMI ports quantity: 4","PC in (D-Sub): Yes","USB 2.0 ports quantity: 1","Component video (YPbPr/YCbCr) in: 1","Composite video in: 1","Audio (L/R) in: 2","Digital audio optical out: 1","Headphone outputs: 1","SCART ports quantity: 2","Management features","Sleep timer: Yes","On/Off timer: Yes","Power","Power consumption (typical): 194 W","Power consumption (standby): 0.17 W","Weight & dimensions","Width (with stand): 1240 mm","Depth (with stand): 358 mm","Height (with stand): 821 mm","Weight (with stand): 31.3 kg","Width (without stand): 1240 mm","Depth (without stand): 86 mm","Height (without stand): 767 mm","Weight (without stand): 27.2 kg","Packaging content","Remote control: Yes","Other features","Built-in speaker(s): Yes","Display: TFT","Headphone connectivity: 3.5 mm"