"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146"
"","","37482303","","Lenovo","RCFKAPG","37482303","","PCs/Workstations","153","ThinkCentre","Edge","72","20240307153452","ICECAT","1","239425","https://images.icecat.biz/img/norm/high/19532598-1029.jpg","202x464","https://images.icecat.biz/img/norm/low/19532598-1029.jpg","https://images.icecat.biz/img/gallery_mediums/img_19532598_medium_1482314848_2751_12969.jpg","https://images.icecat.biz/thumbs/19532598.jpg","","","Lenovo ThinkCentre Edge 72 Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black","Intel Core i3-3240 (3.4 GHz), 4GB DDR3 SDRAM, 500GB HDD, Intel HD Graphics 2500, DVD±RW, Gigabit Ethernet, 180W, SFF, Windows 7 Professional 64-bit/Windows 8 Pro","Lenovo ThinkCentre Edge 72, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional","Lenovo ThinkCentre Edge 72. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC","RapidBoot Performance.\nLenovo's exclusive RapidBoot HDD Accelerator dramatically reduces startup time by copying and compressing Windows boot files and reloading them to RAM.\n\nMulti-Display Support\nThinkCentre Edge 72 natively supports two independent displays – and permits up to four displays on models with discrete graphics.\n\nSystem Stability\nProprietary software ensures system stability, simplifies maintenance, makes it easier to recover data when necessary, and manages your passwords.\n\nHardware Security\nThe Kensington Lock port makes maintaining asset security a snap.\n\nEnhanced graphics\nEnjoy rich screen resolution and vivid graphics – and view data across as many as four screens –with the optional AMD dual-port graphics card.\n\nView Management Utility\nMultitask with ease and maximize your productivity with the ThinkCentre Edge 72's View Management Utility. The VMU creates up to four partitions on a single display – it's like using multiple monitors in one.\n\nWiFi, Bluetooth\nWith 802.11 b/g/n WiFi connectivity and optional Bluetooth® 4.0, you'll be able to connect seamlessly with your network and other devices.\n\nEnergy Efficient\nSave on energy costs and help the environment with the ThinkCentre Edge 72's Cisco EnergyWise-certified Desktop Power Manager.\n\nData Transfer\nThe ThinkCentre Edge 72's 6 USB ports give you plenty of ways to transfer data and connect other devices.","https://images.icecat.biz/img/norm/high/19532598-1029.jpg|https://images.icecat.biz/img/gallery/19718868_4819.jpg|https://images.icecat.biz/img/gallery/19718868_8296.jpg|https://images.icecat.biz/img/gallery/19718868_3624.jpg|https://images.icecat.biz/img/gallery/19718868_2043.jpg|https://images.icecat.biz/img/gallery/19718868_1046.jpg","202x464|159x475|940x475|940x475|940x475|940x475","|||||","","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor: i3-3240","Processor frequency: 3.4 GHz","Processor generation: 3rd gen Intel® Core™ i3","Processor number of cores: 2","Processor threads: 4","Processor socket: LGA 1155 (Socket H2)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus data transfer rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-3200 Desktop Series","Processor codename: Ivy Bridge","Thermal Design Power (TDP): 55 W","Tcase: 65.3 °C","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16, 2x8","Number of processors installed: 1","CPU multiplier (bus/core ratio): 34","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Memory, maximum: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","Hard drive capacity: 500 GB","Hard drive interface: SATA II","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 2500","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x152","Network","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: Yes","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Expansion slots","PCI Express x1 (Gen 2.x) slots: 2","PCI Express x16 (Gen 2.x) slots: 1","Design","Form factor: SFF","Product colour: Black","Placement supported: Horizontal/Vertical","Number of 3.5"" bays: 1","Number of 5.25"" bays: 1","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Chipset: Intel® H61","Audio chip: Realtek ALC662","Audio system: High Definition Audio","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel Wireless Display (WiDi) Technology: Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel® Secure Key: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Thermal solution specification: PCG 2011C","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 65690","Intel® Smart Response Technology: No","Intel® Rapid Start Technology: No","Intel Turbo Boost Technology: No","Intel Smart Connect Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel My WiFi Technology: Yes","Intel Identity Protection Technology: Yes","Intel Anti-Theft Technology: Yes","Conflict-Free processor: Yes","Power","Power supply: 180 W","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 336 mm","Depth: 382 mm","Height: 101 mm","Weight: 6 kg","Packaging content","Display included: No","Other features","Optical drives quantity: 1"