"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","37418987","","Conen Mounts","SCETTAC3535B","37418987","","Signage Display Mounts","1347","","","Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel","20220803100013","ICECAT","1","","https://images.icecat.biz/img/gallery/37418987_4130556980.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/37418987_4130556980.jpg","https://images.icecat.biz/img/gallery_mediums/37418987_4130556980.jpg","https://images.icecat.biz/img/gallery_thumbs/37418987_4130556980.jpg","http://objects.icecat.biz/objects/mmo_37418987_1499332511_3886_1394.pdf","http://objects.icecat.biz/objects/mmo_37418987_1499332523_3302_1393.pdf|http://objects.icecat.biz/objects/mmo_37418987_1499332532_4353_24507.pdf|http://objects.icecat.biz/objects/mmo_37418987_1585343844_6986_30726.pdf","Conen Mounts SCETTAC3535B signage display mount 190.5 cm (75"") Black","Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel, column black anodized, C-style base","Conen Mounts SCETTAC3535B, 136 kg, 106.7 cm (42""), 190.5 cm (75""), 400 x 200 mm, 800 x 600 mm, 996 - 1696 mm","Conen Mounts SCETTAC3535B. Maximum weight capacity: 136 kg, Minimum screen size: 106.7 cm (42""), Maximum screen size: 190.5 cm (75""), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment range: 996 - 1696 mm, Tilt angle range: 0 - 90°. Product colour: Black. Remotely operated","Motorized mobile height & tilt adjustable monitor stand providing extended 70 cm vertical travel.\n\nSmall group learning activities require for flexible interactive solutions. The Conen Mounts height & tilt adjustable monitor stands are height adjustable to accommodate children of various heights or those in wheelchairs. The ""SCETTAC3535B"" features the 3-tier column, which provides an extended 70 cm of vertical travel, making it the perfect solution for K-12 or special needs applications. The monitor stand provides minimum clearance for small children or those in wheelchair to access the display and maximum clearance for the teacher to present.\n\nProduct ships flat-packed. Cartons are courier shippable.","https://images.icecat.biz/img/gallery/37418987_4130556980.jpg|https://images.icecat.biz/img/gallery/37418987_2962373629.jpg|https://images.icecat.biz/img/gallery/37418987_8692896810.jpg|https://images.icecat.biz/img/gallery/37418987_9634697934.jpg|https://images.icecat.biz/img/gallery/37418987_3101200896.jpg|https://images.icecat.biz/img/gallery/37418987_3799701449.jpg|https://images.icecat.biz/img/gallery/37418987_6384489511.jpg|https://images.icecat.biz/img/gallery/37418987_5393463346.jpg|https://images.icecat.biz/img/gallery/37418987_7230383501.jpg|https://images.icecat.biz/img/gallery/37418987_7046718677.jpg","1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500","|||||||||","","","","","","","","Remote control of height und tilt adjustment|http://images.icecat.biz/img/bullets/37418987-5e7e6d4885f70245894541.jpg|The electrically height adjustable & tiltable display & monitor stands come standard with a wired remote control. With two buttons, the display stand can gently be raised and lowered. Controlled movements protect the sensitive touch screen displays. Two additional buttons control the slope of the system.\n\nC-mobile stand|http://images.icecat.biz/img/bullets/37418987-5e7e6d4a617cc225540859.jpg|Our black C chassis has 4 smooth castors, two of which are lockable to fix the tv cart & mobile monitor stand in place. Due to the special C shape even wheelchair users can approach very close to the display.\n\nDouble-castor mobile stand|http://images.icecat.biz/img/bullets/37418987-5e7e6d4c27c19466007900.jpg|The smooth-running wheels on our chassis make it easy to move the mobile monitor stand and flat screen tv cart even with heavy displays. The castors have a diameter of 50 mm.\n\nDisplay mount for 42"" to 100"" displays for table systems|http://images.icecat.biz/img/bullets/37418987-5e7e6d4d92b92536099541.jpg|This frame accommodates 42 to 100 inch monitors. The sturdy construction consists of 2 mm powder coated steel. Power strips can be mounted on the frame and, thanks to the cable management, no cables hang down on the system.","Mobile TV cart with motorized height and tilt adjustment|70 cm of motorized height adjustment|Tilt & table feature to position the display in any tilted position between 0 and 90 degrees|Compatible with 42"" - 75"" flat panels with max. VESA 800x600|Wired remote is standard included","Mounting","Maximum weight capacity: 136 kg","Maximum screen size: 190.5 cm (75"")","Mounting type: Floor","Minimum VESA mount: 400 x 200 mm","Maximum VESA mount: 800 x 600 mm","Minimum screen size: 106.7 cm (42"")","Number of displays supported: 1","Ergonomics","Height adjustment: Yes","Height adjustment range: 996 - 1696 mm","Tilt angle range: 0 - 90°","Number of wheels: 4 wheel(s)","Lockable wheels: Yes","Telescopic: Yes","Lift: 70 cm","Minimum distance to floor: 67.6 cm","Maximum distance to floor: 137.6 cm","Distance to the wall (max): 25.2 cm","Design","Product colour: Black","Type: Portable floor stand","Housing material: Aluminium","Base type: C-shaped","Power","Remotely operated: Yes","Weight & dimensions","Width: 1340 mm","Depth: 794 mm","Height (min): 71.5 cm","Height (max): 169 cm","Weight: 55.7 kg","Packaging data","Package width: 820 mm","Package depth: 270 mm","Package height: 220 mm","Package weight: 24 kg","Package 1 dimensions (WxDxH): 1350 x 120 x 780 mm","Package 1 weight: 15.5 kg","Package 2 dimensions (W x D x H): 890 x 480 x 770 mm","Package 2 weight: 26.8 kg","Package 3 dimensions (W x D x H): 760 x 220 x 270 mm","Package 3 weight: 24 kg","Packaging content","Remote control: Yes","Logistics data","Harmonized System (HS) code: 85299097"