"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90"
"","","37414991","","BenQ","9H.JGF77.13E","37414991","4718755068911","Data Projectors","567","","","MX825ST","20240314192107","ICECAT","1","24865","https://images.icecat.biz/img/gallery/37414991_1080587779.jpg","738x474","https://images.icecat.biz/img/gallery_lows/37414991_1080587779.jpg","https://images.icecat.biz/img/gallery_mediums/37414991_1080587779.jpg","https://images.icecat.biz/img/gallery_thumbs/37414991_1080587779.jpg","","http://objects.icecat.biz/objects/mmo_37414991_1552400078_1088_29778.pdf|http://objects.icecat.biz/objects/mmo_37414991_1506070635_7386_13318.pdf","BenQ MX825ST data projector Short throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D compatibility White","DLP, 3300 ANSI Lumens, XGA (1024x768), 4:3, Lamp 200W, RMS 10W, 20000:1, 296 x 120 x 239 mm","BenQ MX825ST, 3300 ANSI lumens, DLP, XGA (1024x768), 20000:1, 4:3, 1524 - 3048 mm (60 - 120"")","BenQ MX825ST. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 6.9 mm, Throw ratio: 0.61:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 576 (WSVGA), 1024 x 600, 1024 x 768 (XGA),..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232","Advanced Interactive Instruction for Leading Schools\n\nMX825ST education projector enhances interactive learning and classroom collaboration with outstanding picture quality, high brightness, and short throw capability. Smart installation flexibility combined with reduced maintenance and ownership costs make MX825ST the ideal choice for today’s schools.\n\nAnti-Dust Accumulation Sensor\nResists Dust Buildup\n\nIncorporating color wheel sensors with an ingenious anti-dust accumulation feature, MX825ST prolongs optimal performance by rejecting dust which can accumulate on traditional sensors to block the IR signal and cause flickering, abnormal colors, or even shutdown.\n\nUnobstructed Instruction Without Space Constraints\n\nOffering a big screen in short distance with a 0.61 short-throw ratio, MX825ST eliminates distracting shadows and glare for students and teachers to engage and collaborate freely in front of the board.\n\nUnobstructed Instruction Without Space Constraints\n\nOffering a big screen in short distance with a 0.61 short-throw ratio, MX825ST eliminates distracting shadows and glare for students and teachers to engage and collaborate freely in front of the board.\n\nBigger Images\n\nBenQ education projectors offer a range of resolutions and projected image sizes to meet diverse classroom needs. Featuring crisp image quality up to 120 inches, our ultra-short throw education projectors deliver increased classroom versatility at reduced costs.\n\nEnduring Picture Perfection from DLP Technology\nLong Lasting Picture Quality\n\nWith sealed design that protects the DLP chip from dust-induced image degradation and the industrial-grade durability of DLP projection technology, BenQ education projectors are capable of maintaining long-lasting picture quality by eliminating color decay. Unlike non-DLP projectors, BenQ education projectors deliver premium picture quality equivalent to the result from brand new projectors after lamp replacement. \n\nHigh DLP Pixel Fill Factor for Superb Viewing Experience\n\nBenQ DLP projectors feature class-leading high fill factor, minimizing black borders around each pixel to eliminate the dreaded “screen door effect” commonly observed in non-DLP projectors. BenQ education projectors produce superior definition and clarity in small-size text and fine details for beautifully rendered images instead of pixelated graphics\n\nCrisp Readability via High Contrast Ratio\n\nIdeal for text, numbers, and tables widely used in instruction, BenQ education projectors leverage the native DLP advantage of digitally controlled micromirrors on the DMD chip. By completely toggling off reflective micromirrors to generate deep true blacks, BenQ education projectors create high native contrast ratio for sharp readability and crisp resolution at every single sub-pixel. \n\nInteraction on Any Surface\n\nPointWrite™ technology transforms BenQ education projectors into collaborative platforms that turn any surface into an interactive whiteboard. Seamless integration of PointWrite™ kit and QWrite software with BenQ projectors encourages a truly collaborative learning environment where students and teachers work together using intuitive templates along with annotation tools.\n\nMulti-Touch & Multi- Screen Drawing\n\nWith enhanced multi-touch capability for pens or fingers, two PointWrite™ projectors can be used in conjunction to double the interactive projection surface, creating vast new opportunities for interactive learning in modern digital classrooms. In QWrite Whiteboard Mode, teachers can also run different applications or display, view, and annotate across two surfaces.\n\nIntuitive Setup\n\nReliably accurate in any ambient lighting, PointWrite™ auto calibrates and saves its settings immediately when plugged into a computer’s USB port, remaining ready with no manual configuration or complicated training for teachers.\n\nWindows Gesture Support\n\nPointWrite™ projectors support intuitive Windows gestures such as zooming in and out or scrolling while browsing webpages, pictures or Google Maps. All multi-touch commands and gestures are supported for Windows 8 or above and future applications.\n\nMaking Collaboration Easier with BYOD\nSimple and Convenient Wireless Dongle\n\nApart from wired MHL support, BenQ education projectors are ready for BYOD collaboration and creating more engaging lessons via QCast wireless dongle that allows up to 4 participants to stream content from smart devices or computers to the big screen, displaying them in 4 split screens.\n\nOptimizing Educational Investment\n\nThe exclusive BenQ innovation SmartEcoTM technology intelligently modulates light output and perfects DLP's energy saving capabilities to increase lamp life with uncompromised brightness and exquisite picture quality. Reducing energy consumption, SmartEcoTM extends lamp life up to 15,000 hours, 3X more than without SmartEcoTM technology. And Eco Blank mode further increases energy saving capability by dimming lamp power automatically to lower total power by 70% when blanking the projection. \n\nSharp Details in Dark Scenes\n\nBenQ’s exclusive SmartEcoTM Technology ingeniously adjusts light output based on content, enhancing contrast to produce richer blacks and the best possible picture quality especially important for detailed and dynamic dark scenes such as astronomy courses.\n\nLAN Control Compatibility\n\nBenQ education projectors are compatible with Creston, AMX, and PJ Link control systems for convenient system integration with various third-party components and cost reduction via central maintenance of multiple projectors.\n\nCentralized Multiple Display Management\n\nWith enhanced multi-touch capability for pens or fingers, two PointWrite™ projectors can be used in conjunction to double the interactive projection surface, creating vast new opportunities for interactive learning in modern digital classrooms. In QWrite Whiteboard Mode, teachers can also run different applications or display, view, and annotate across two monitors. \n\nScreen Size Adjustment\n\nBenQ education projectors allow convenient screen size fine tuning through OSD menu to significantly save setup time, without need to physically adjust projector installation in case the sensitive short-throw image is not precisely aligned on the desired frame.\n\nRemote Control Hotkey\n\nPress the “Quick Install” hotkey on the remote control to setup the projector. This is a great time saver for managers performing initial projector installation work.","https://images.icecat.biz/img/gallery/37414991_1080587779.jpg|https://images.icecat.biz/img/gallery/37414991_8705861813.jpg|https://images.icecat.biz/img/gallery/37414991_1188939722.jpg|https://images.icecat.biz/img/gallery/37414991_3061614461.jpg|https://images.icecat.biz/img/gallery/37414991_1572093864.jpg|https://images.icecat.biz/img/gallery/37414991_7963275229.jpg","738x474|738x474|738x474|738x474|738x474|738x474","|||||","","","","","","","","","Projector","Projector brightness: 3300 ANSI lumens","Projection technology: DLP","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 20000:1","Native aspect ratio: 4:3","Screen size compatibility: 1524 - 3048 mm (60 - 120"")","Number of colours: 1.073 billion colours","Horizontal scan range: 15 - 102 kHz","Vertical scan range: 23 - 120 Hz","Keystone correction, vertical: -30 - 30°","Matrix size: 1.4 cm (0.55"")","Matrix type: DMD","Light source","Light source type: Lamp","Service life of light source: 5000 h","Service life of light source (economic mode): 10000 h","Lamp power: 200 W","Lamps quantity: 1 lamp(s)","Lens system","Focus: Manual","Fixed focal length: 6.9 mm","Throw ratio: 0.61:1","Offset: 115%","Video","Analog signal format system: NTSC, PAL, SECAM","Full HD: No","3D compatibility: Yes","Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 576 (WSVGA), 1024 x 600, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)","Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p","Ports & interfaces","VGA (D-Sub) ports quantity: 3","HDMI ports quantity: 2","Composite video in: 1","DVI port: No","USB 2.0 ports quantity: 2","Audio (L/R) in: 1","Serial interface type: RS-232","S-Video inputs quantity: 1","Headphone outputs: 1","Microphone in: Yes","CardBus PCMCIA slot type: No","Mobile High-Definition Link (MHL): Yes","AC (power) in: Yes","Network","Ethernet LAN connection: Yes","Ethernet LAN (RJ-45) ports: 1","Storage","Card reader integrated: No","Features","Noise level: 33 dB","Noise level (economic mode): 29 dB","Multimedia","Built-in speaker(s): Yes","RMS rated power: 10 W","Number of built-in speakers: 1","Design","Product type: Short throw projector","Market positioning: Short throw","Product colour: White","Placement: Desktop, Ceiling","Cable lock slot: Yes","Cable lock slot type: Kensington","Power","Power source: AC","Power consumption (typical): 260 W","Power consumption (standby): 0.5 W","Power consumption (network standby): 2 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage humidity: 10 - 90%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 2.6 kg","Width: 296 mm","Depth: 239 mm","Height: 120 mm","Packaging content","Remote control: Yes","Remote control type: IR","Cables included: AC","Quick start guide: Yes","Manual: Yes","Warranty card: Yes","Other features","RS-232 ports: 1"