"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27"
"","","364239","","Sony","AITI100STS","364239","","Backup Storage Devices","215","","","AIT-1 Turbo internal SATA tape drive","20240307153452","ICECAT","1","78459","https://images.icecat.biz/img/norm/high/127728-9311.jpg","200x200","https://images.icecat.biz/img/norm/low/127728-9311.jpg","https://images.icecat.biz/img/gallery_mediums/img_127728_medium_1480685152_7624_2323.jpg","https://images.icecat.biz/thumbs/127728.jpg","","","Sony AIT-1 Turbo internal SATA tape drive Storage drive Tape Cartridge 40 GB","AITi100STS – AIT-1 Turbo internal SATA tape drive (black/white bezel)","Sony AIT-1 Turbo internal SATA tape drive, Storage drive, Tape Cartridge, SATA, 2.6:1, AIT, 300000 h","Sony AIT-1 Turbo internal SATA tape drive. Product type: Storage drive, Media type: Tape Cartridge, Host interface: SATA. Capacity: 40 GB, Media capacity compressed: 104 GB, Drive device, buffer size: 12 MB. Burst transfer rate performance: 150 MB/s, Sustained data transfer rate (native): 6 MB/s. Power consumption (typical): 8 W. Product colour: Black, White"," Alternative to DAT72, the AIT-1 Turbo drives provide easier connectivity, higher performance, higher capacity and higher reliability than DAT72 drives but cost less. The drives are available as internal SATA, ATAPI or SCSI or external SCSI versions.\r\n Turbos are the fastest in their class. With a native transfer rate of 21.6GB/h, they can fill the 40GB cassette in less than two hours. The AIT - 1 Turbo has the highest reliability through AME media and a dustproof bezel design. It also uses a low cost AIT Turbo media.\r\nNew:\r\n AITi100STS is a new AIT-1 Turbo internal SATA tape drive available with a new SATA interface for easier integration with servers that support the SATA standard.\r\nSuitable for\r\nHP ProLiant server environments\r\n Tested and certified with HP Proliant server and bundled with HP mounting rails. Better backup solution for HP ProLiant servers than standard backup drives\r\nIBM, Dell, Fujitsu Siemens server environments\r\n Tested and certified with those servers for easy integration of additional back-up drives","https://images.icecat.biz/img/norm/high/127728-9311.jpg","200x200","","","","","","","","","","","Performance","Product type: Storage drive","Media type: Tape Cartridge","Host interface: SATA","Internal: Yes","Compression ratio: 2.6:1","Data storage type: AIT","Mean time between failures (MTBF): 300000 h","Storage","Capacity: 40 GB","Media capacity compressed: 104 GB","Drive device, buffer size: 12 MB","Data transmission","Burst transfer rate performance: 150 MB/s","Sustained data transfer rate (native): 6 MB/s","Power","Power consumption (typical): 8 W","Features","Product colour: Black, White","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 970 g","Other features","Dimensions (WxDxH): 101.6 x 155 x 41.2 mm","Compressed data storage: ALDC (Adaptive Lossless Data Compression)"