"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","3420779","","Seagate","ST3600057SS","3420779","5704327757719|0102646328897|102646328897|7636490020247","Internal Hard Drives","219","Cheetah","","600GB 3.5"" SAS","20240724123355","ICECAT","1","245485","https://images.icecat.biz/img/gallery/17725698_1574884459.jpg","311x380","https://images.icecat.biz/img/gallery_lows/17725698_1574884459.jpg","","https://images.icecat.biz/img/gallery_thumbs/17725698_1574884459.jpg","","","Seagate Cheetah 600GB 3.5"" SAS internal hard drive 15000 RPM 16 MB 3.5""","Cheetah 15K.7 600 GB SAS","Seagate Cheetah 600GB 3.5"" SAS, 600 GB, 15000 RPM, 16 MB, 3.5"", SAS","Seagate Cheetah 600GB 3.5"" SAS. Hard drive capacity: 600 GB, Hard drive rotational speed: 15000 RPM, Storage drive buffer size: 16 MB, Hard drive size: 3.5"", Host interface: SAS","The higher performance and capacity of Seagate Cheetah 15K.7 drives reduce storage costs per GB and increase capacity per watt. The drive has the industry’s highest reliability rating, reducing drive replacement costs. The Cheetah 15K.7 drive includes Seagate PowerTrim technology, which dynamically optimizes drive power consumption at all levels of activity.\n- Third-generation perpendicular recording for maximum capacity\n- Unprecedented performance with a 16 percent increase in sustained data rate over the last generation, up to 171 MB/sec.\n- Industry’s highest 3.5-inch drive reliability at 1.6-million-hours MTBF.\n- Seagate proprietary PowerTrim technology provides up to 21 percent improvement over the last generation in watts/GB at idle.\n- Advanced read/write technology delivers unrecoverable error rate of 1x10E16 and AFR of 0.55 percent\n- Available in 4Gb/s FC or 6Gb/s SAS interfaces","https://images.icecat.biz/img/gallery/17725698_1574884459.jpg|https://images.icecat.biz/img/gallery/21367827_3476.jpg|https://images.icecat.biz/img/gallery/3420779_8712.jpg|https://images.icecat.biz/img/gallery/3421704_4312.jpg","311x380|500x500|500x500|500x500","|||","","","","","","","","","","","Features","Hard drive capacity: 600 GB","Hard drive rotational speed: 15000 RPM","Hard drive size: 3.5""","Host interface: SAS","Type: HDD","Component for: Server/workstation","Storage drive buffer size: 16 MB","HDD number of heads: 8","Read seek time: 3.4 ms","Write seek time: 3.9 ms","Average latency: 2 ms","Mean time between failures (MTBF): 1600000 h","Power","Power consumption (typical): 16.35 W","Power consumption (idle): 11.68 W","Operating voltage: 5 / 12 V","Operational conditions","Operating temperature (T-T): 5 - 55 °C","Storage temperature (T-T): -40 - 70 °C","Operating vibration: 1 G","Non-operating vibration: 3 G","Operating shock: 60 G","Non-operating shock: 300 G","Weight & dimensions","Width: 101.6 mm","Height: 25.4 mm","Depth: 146.5 mm","Weight: 686 g","Logistics data","Harmonized System (HS) code: 84717050"