"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75" "","","32867251","","Lenovo","60F9MAT1EU","32867251","0190404957274|190404957274","Computer Monitors","222","ThinkVision","","T2454p","20240131120722","ICECAT","1","154266","https://images.icecat.biz/img/gallery/27280364_9686.jpg","2067x1913","https://images.icecat.biz/img/gallery_lows/27280364_9686.jpg","https://images.icecat.biz/img/gallery_mediums/27280364_9686.jpg","https://images.icecat.biz/img/gallery_thumbs/27280364_9686.jpg","http://objects.icecat.biz/objects/mmo_32867251_1482097866_5563_12502.pdf","","Lenovo ThinkVision T2454p computer monitor 61 cm (24"") 1920 x 1200 pixels WUXGA LED Black","24"" FHD LED (1920x1200) IPS, 1000:1, 300 cd/m2, DP, VGA, HDMI, 6.15kg, Black","Lenovo ThinkVision T2454p, 61 cm (24""), 1920 x 1200 pixels, WUXGA, LCD, 7 ms, Black","Lenovo ThinkVision T2454p. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black","Ideal for professional use, ThinkVision T2454p LCD Monitor offers WUXGA resolution and In Plane Switching panel which can maximizes your viewing angle and visual experience. It also has multiple interface options (VGA+HDMI+DP) and integrated USB3.0 hub that makes your connectivity easier. Boasting low energy consumption and less environmental impact, T2454p meets the latest green standards including Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold, etc.DISPLAY: 24-inch WUXGA 1920 x 1200 resolution LED Backlight panel In-Plane Switching Panel 178 / 178 viewing angle 300 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio 7ms response time 77.4% color gamut and 16.7M colors Anti-glare screen CONNECTIVITY: 1 x VGA 1 x HDMI1.4 1 x DP1.2 4 x USB3.0 downstream, 1 x micro USB3.0 upstream MECHANICAL: Full function LTPS Stand Support ThinkCentre Tiny Clamp Bracket Cable management MULTIMEDIA: Support optional soundbar 1 x Audio out","https://images.icecat.biz/img/gallery/27280364_9686.jpg|https://images.icecat.biz/img/gallery/27280364_6618.jpg|https://images.icecat.biz/img/gallery/27280364_1514.jpg|https://images.icecat.biz/img/gallery/27280364_2619.jpg|https://images.icecat.biz/img/gallery/27280364_1027.jpg|https://images.icecat.biz/img/gallery/27280364_0902.jpg|https://images.icecat.biz/img/gallery/27280364_3647.jpg|https://images.icecat.biz/img/gallery/27280364_8787.jpg|https://images.icecat.biz/img/gallery/27280364_7902.jpg|https://images.icecat.biz/img/gallery/27170606_6926.jpg|https://images.icecat.biz/img/gallery/27280364_2121.jpg","2067x1913|2067x2000|2067x1998|1771x667|1771x1771|2067x1913|2067x2000|2067x1998|1008x2067|2067x1956|1278x2067","||||||||||","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","HD type: WUXGA","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display colors: 16.78 million colours","Backlight type: W-LED","Display brightness (typical): 300 cd/m²","Response time: 7 ms","Supported graphics resolutions: 640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 768, 1280 x 800 (WXGA), 1280 x 800, 1366 x 768, 1440 x 900, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)","Aspect ratio: 16:9","Contrast ratio (dynamic): 3000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.27 x 0.27 mm","Pixel density: 94 ppi","Viewable size, horizontal: 32.4 cm","Viewable size, vertical: 51.8 cm","Viewable size diagonal: 61 cm","Color gamut: 77.4%","3D compatibility: No","Performance","NVIDIA G-SYNC: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Feet colour: Black","Certification: ISO 9241-307, FCC Class B, TCO Displays 6.0, TCO Certifi 2.0, WEEE, RoHS, EPEATTM Gold","Ports & interfaces","Built-in USB hub: Yes","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","Number of upstream ports: 1","USB Type-A downstream ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","VESA mounting interfaces: 100 x 100 mm","Height adjustment: 11 cm","Pivot: Yes","Pivot angle: -90 - 90°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 30°","Power","Power consumption (typical): 24 W","Packaging content","Manual: Yes","Weight & dimensions","Width (without stand): 557.4 mm","Depth (without stand): 264.2 mm","Height (without stand): 402.5 mm","Weight (without stand): 6.15 kg","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LCD","Integrated on/off switch: Yes","TV tuner integrated: No"