"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80" "","","28664949","","HP","NM274AT-RFB","28664949","","Computer Monitors","222","","","LA2205wg","20240314171409","ICECAT","1","459468","https://images.icecat.biz/img/gallery/3b5c801ad04e1b607a4e09739f72ca7e.jpg","400x400","https://images.icecat.biz/img/gallery_lows/3b5c801ad04e1b607a4e09739f72ca7e.jpg","","https://images.icecat.biz/img/gallery_thumbs/3b5c801ad04e1b607a4e09739f72ca7e.jpg","","","HP LA2205wg computer monitor 55.9 cm (22"") 1680 x 1050 pixels LED Silver","22"" Widescreen LCD TFT, 1680 x 1050, 5 ms, 250 cd/m2, 1000:1, 160°/160°, VGA, DVI-D & DisplayPort, Refurbished","HP LA2205wg, 55.9 cm (22""), 1680 x 1050 pixels, LED, LCD, 5 ms, Silver","HP LA2205wg. Display diagonal: 55.9 cm (22""), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver","Change how you view your work with the newly re-designed, energy-efficient HP Compaq LA2205wg 22-inch Widescreen LCD Monitor, which helps increase productivity and lower costs through advanced user comfort and environmental design.\n\nFeatures\n\n- Work smart, not hard: adjust the new slider stand to find a position that is suitable for you, whether you are a child or an adult or are shorter or taller in stature, with adjustable tilt, pivot head rotation, swivel and height adjustments.\n\n- Advanced features: experience 3000:1 Dynamic Contrast Ratio, sharp resolutions to 1680 x 1050 and enhanced connectivity from VGA and HDCP compliant DVI inputs, DisplayPort and integrated USB.\n\n- Environmental design: the HP Compaq LA2205wg is ENERGY STAR® qualified, has an EPEAT™ rating of Gold, is TCO 5.0 Certified, contains packaging that uses materials with a lower environmental impact and includes a low power panel.\n\n- Customize with options: HP offers a variety of optional products (each sold separately) to help you maximize your monitor investment, including an HP Quick Release, an HP Speaker Bar and an HP USB Graphics Adapter.","https://images.icecat.biz/img/gallery/3b5c801ad04e1b607a4e09739f72ca7e.jpg|https://images.icecat.biz/img/gallery/img_3887471_high_1470931431_439_16180.jpg|https://images.icecat.biz/img/gallery/img_3887471_high_1470931427_6794_16180.jpg|https://images.icecat.biz/img/gallery/img_3887471_high_1470931426_523_16180.jpg|https://images.icecat.biz/img/gallery/img_3887471_high_1470931430_6235_16180.jpg|https://images.icecat.biz/img/gallery/img_3887471_high_1470931432_1237_16180.jpg","400x400|480x354|452x480|378x480|409x480|477x480","|||||","","","","","","","","","","Display","Display diagonal: 55.9 cm (22"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","Panel type: TN","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 960, 1440 x 900, 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)","Contrast ratio (dynamic): 3000:1","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.282 x 0.282 mm","Horizontal scan range: 24 - 83 kHz","Vertical scan range: 50 - 76 Hz","3D compatibility: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Silver","Country of origin: China","Certification: TCO 5.0 Displays, ISO 9241-3xx, CISPR Requirements, VCCI Approvals, KC and KCC (Korean) Certification, CSA 60950-1, UL 60950-1, EN55022 Class B, CNS 13438 Class B, IEC 60950-1, China Energy Label (CEL) Grade 1, China MEPS, Korea MEPS Energy Boy, SmartWay (NA only), EUP Lot 6 Tier 1, AS/NZS 3548 Class B Approval, “GS” Mark, TUV Approvals, GEEA, CE Marking, FCC Part 15 class B Approval, ENERGY STAR qualified, EN55024 Class B, EN60950 -1, CUL, CCIB, CCEE, IT ECO (EDS), EPEAT Gold (select regions)","Ports & interfaces","Built-in USB hub: Yes","USB hub version: 2.0","USB Type-A downstream ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: No","DVI-D ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","VESA mounting interfaces: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 12 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: -170 - 170°","Tilt adjustment: Yes","Tilt angle range: -5 - 35°","Plug and Play: Yes","Power","Power consumption (typical): 25 W","Power consumption (standby): 1 W","Power consumption (max): 35 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage humidity: 5 - 95%","Weight & dimensions","Width (with stand): 511 mm","Depth (with stand): 254 mm","Height (with stand): 452 mm","Width (without stand): 511 mm","Depth (without stand): 62 mm","Height (without stand): 333 mm","Weight (without stand): 6.8 kg","Packaging data","Package width: 591 mm","Package depth: 231 mm","Package height: 492 mm","Package weight: 11.3 kg","Thin Client","Thin client installed: No","Other features","Display: LCD","TV tuner integrated: No","Dimensions (W x D x H) (imperial): 511.3 x 255 x 373.4 mm (20.1 x 10 x 14.7"")","Weight (imperial): 6.82 kg (15 lbs)"