"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138"
"","","24481450","","Acer","NX.MQNEH.010","24481450","","Laptops","151","Chromebook","","CB3-111-C9PJ","20221202122032","ICECAT","1","20141","https://images.icecat.biz/img/norm/high/24481450-2873.jpg","1463x1096","https://images.icecat.biz/img/norm/low/24481450-2873.jpg","https://images.icecat.biz/img/norm/medium/24481450-2873.jpg","https://images.icecat.biz/thumbs/24481450.jpg","","","Acer Chromebook CB3-111-C9PJ Intel® Celeron® N2940 29.5 cm (11.6"") 4 GB DDR3-SDRAM 16 GB Flash ChromeOS White","Intel Celeron N2940 (1.83GHz, 2MB), 11.6"" HD Non-Glare LED LCD (1366 x 768), 4GB DDR3, 16GB eMMC, Intel HD Graphics, 802.11ac, Bluetooth 4.0, webcam, Google Chrome","Acer Chromebook CB3-111-C9PJ, Intel® Celeron®, 1.83 GHz, 29.5 cm (11.6""), 1366 x 768 pixels, 4 GB, 16 GB","Acer Chromebook CB3-111-C9PJ. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2940, Processor frequency: 1.83 GHz. Display diagonal: 29.5 cm (11.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: White. Weight: 1.25 kg","The ideal Chromebook\nThe Acer Chromebook is a super portable laptop with enough power to last all day on a single charge. Its fast wireless connection delivers smooth web-based media on its brilliant high-resolution display. With 11"" and 13"" screen-size options, you can find the perfect one to fit your life. It’s also available with a touchscreen.\n\nAmazing mobility\nSlip the Acer Chromebook into your bag and work from anywhere, without recharging, because it has enough battery life to last all day long on a single charge.\n\nVivid display\nIndulge your eyes and see everything in vivid detail on the Acer Chromebook's Full HD1 display.\n\nThe quickest connection\nThe Acer Chromebook features the latest 802.11ac2 wireless technology, for a smooth internet experience at connection speeds that are up to three times faster than that of previous-generation wireless technologies.\n\nFast boot-up\nThe Acer Chromebook starts within 8 seconds3, so you can wait less and do more.\n\nSleek design\nAt less than an inch thin and extremely light, the Acer Chromebook is the perfect tool for on-the-go computing. Plus, it sports a fan-less1 design for whisper-quiet computing.\n\n1. Specifications vary depending on model.\n2. Based on the IEEE 802.11ac draft specification. Actual speed will vary based on range, connection rate, site conditions, size of network, and other factors.\n3. Boot-up time may vary depending on model.","https://images.icecat.biz/img/norm/high/24481450-2873.jpg|https://images.icecat.biz/img/gallery/24481450_170.jpg|https://images.icecat.biz/img/gallery/24481450_790.jpg|https://images.icecat.biz/img/gallery/24481450_4474.jpg|https://images.icecat.biz/img/gallery/24481450_2425.jpg|https://images.icecat.biz/img/gallery/24481450_558.jpg","1463x1096|1535x1251|1505x1238|420x380|420x380|420x380","|||||","","","","","","","","","","Design","Product type: Chromebook","Product colour: White","Form factor: Clamshell","Display","Display diagonal: 29.5 cm (11.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor: N2940","Processor frequency: 1.83 GHz","Processor number of cores: 4","Processor threads: 4","Processor boost frequency: 2.25 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor socket: BGA 1170","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Celeron Processor N2000 Series for Mobile","Processor codename: Bay Trail","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 7.5 W","Scenario Design Power (SDP): 4.5 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x4","ECC supported by processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 4 GB","Storage","Total storage capacity: 16 GB","Storage media: Flash","Optical drive: No","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 313 MHz","On-board graphics card burst frequency: 854 MHz","On-board graphics card dynamic frequency (max): 854 MHz","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN connection: No","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","HDMI ports quantity: 1","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Total number of SATA connectors: 2","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard: QWERTY","Software","Operating system installed: ChromeOS","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: No","Intel Smart Connect Technology: Yes","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 25 x 27 mm","Processor code: SR1YV","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 82104","Conflict-Free processor: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Battery life (max): 8 h","Power","AC adapter power: 45 W","Security","Cable lock slot: No","Weight & dimensions","Weight: 1.25 kg","Width: 299 mm","Depth: 202 mm","Height: 18.6 mm","Other features","LightScribe: No","Intel segment tagging: Education"