"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","1692470","","HP","L2700A","1692470","5051964558798|3610170532880|0883585956005|883585956005|0886111566402|886111566402|8835859560298|0883585956029|883585956029|0883585956036|883585956036|0883585956067|883585956067|8835859560120|8861115664028|4054318272280|4053162889682|0883585993277|883585993277|0883585956012|883585956012|5712505627174|5054629463260|5054484636700|5054533636705|0883585993260|883585993260|0883585956050|883585956050|0883585956043|883585956043|0883585993253|883585993253|0886111566419|886111566419|0883585956098|883585956098|0883585993246|883585993246|0883585993239|883585993239|0883585956081|883585956081|0883585956074|883585956074|8835859560434","Scanners","197","Scanjet","N6310","N6310","20230710200748","ICECAT","1","150824","https://images.icecat.biz/img/norm/high/1692470-1075.jpg","573x430","https://images.icecat.biz/img/norm/low/1692470-1075.jpg","https://images.icecat.biz/img/norm/medium/1692470-1075.jpg","https://images.icecat.biz/thumbs/1692470.jpg","","","HP Scanjet N6310 Flatbed & ADF scanner 2400 x 2400 DPI Grey","HP Scanjet N6310 Document Flatbed Scanner","HP Scanjet N6310, 216 x 292 mm, 2400 x 2400 DPI, 48 bit, Flatbed & ADF scanner, Grey, CCD","HP Scanjet N6310. Scan size (flatbed), maximum: 216 x 292 mm, Scan resolution, optical: 2400 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Grey. Sensor type: CCD, Daily duty cycle (max): 500 pages, Light source (scanning): CCFL. Auto document feeder (ADF) input capacity: 50 sheets. Scanning media types supported: Envelopes, Photo paper, Plain paper, Maximum scan area (Auto Document Feeder): 216 x 356 mm","Fast, efficient, versatile scanner that is easy to use, install and maintain. Quickly scan a variety of documents, business cards, photos and slides/negatives. Boost productivity with a 50-page ADF and robust software suite.
• Fast document scanning with professional results—Scan multi-page and two-sided office documents at up to 15ppm/6ipm in duplex. Fast, unattended scanning with 50-page ADF. Impressive scans with 2400 dpi, 48-bit, and up to 500 pages a day.
\n• Increase efficiency with easy-to-use, task-based interface, task shortcuts, and quick-start ""Scan"" and ""Copy"" buttons. Save scans to a variety of locations and file types such as PDF, TIFF, and JPEG. Convert documents into editable digital files.
\n• Versatile scanning using ADF and landscape flatbed surface. Scan legal-size documents, bound materials, 3-D objects, business cards, photos, slides and negatives. Scan multiple items at once on the flatbed and save the images as separate files.\n","https://images.icecat.biz/img/norm/high/1692470-1075.jpg|https://images.icecat.biz/img/gallery/1692470_6773.jpg","573x430|474x356","|","","","","","","","","","Scanning","Scan size (flatbed), maximum: 216 x 292 mm","Scan resolution, optical: 2400 x 2400 DPI","Color scanning: Yes","Input colour depth: 48 bit","Film scanning: Yes","Levels of grayscale: 256","Design","Scanner type: Flatbed & ADF scanner","Product colour: Grey","Performance","Sensor type: CCD","Daily duty cycle (max): 500 pages","Light source (scanning): CCFL","Scan file formats: PDF, JPG, BMP, TIFF, TXT, RTF, FPX, PNG, PCX, GIF","Input capacity","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Scanning media types supported: Envelopes, Photo paper, Plain paper","Multi feed detection: Yes","Maximum scan area (Auto Document Feeder): 216 x 356 mm","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: USB 2.0","Power","Power supply type: AC","Power consumption (typical): 60 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","Packaging data","Package dimensions (WxDxH): 588 x 248 x 547 mm","Package weight: 8.21 kg","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 15 - 80%","Storage humidity: 0 - 90%","Weight & dimensions","Width: 502 mm","Depth: 415 mm","Height: 162 mm","Weight: 6.7 kg","Other features","Network ready: No","Technical details","Sustainability certificates: ENERGY STAR","Other features","Recommended operating temperature range: 10 - 35 °C"