"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128" "","","1647621","","Samsung","NP-R510-FS05DE","1647621","","Laptops","151","","","R510-Aura T5750 Melroi","20240307153452","ICECAT","","83592","https://images.icecat.biz/img/norm/high/1647621-970.jpg","250x250","https://images.icecat.biz/img/norm/low/1647621-970.jpg","https://images.icecat.biz/img/gallery_mediums/img_1647621_medium_1480993270_5371_6217.jpg","https://images.icecat.biz/thumbs/1647621.jpg","","","Samsung R510-Aura T5750 Melroi Intel® Core™2 Duo 39.1 cm (15.4"") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black","","Samsung R510-Aura T5750 Melroi, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 4 GB, 250 GB","Samsung R510-Aura T5750 Melroi. Processor family: Intel® Core™2 Duo, Processor: T5750, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.68 kg","","https://images.icecat.biz/img/norm/high/1647621-970.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941677_5846_10692.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941679_5541_10692.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941680_2385_10692.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941680_9351_10692.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941681_4761_10692.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941681_9722_10692.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941686_1127_10692.jpg|https://images.icecat.biz/img/gallery/1908576_8075.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941684_2108_10692.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941683_4967_10692.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941683_0983_10692.jpg|https://images.icecat.biz/img/gallery/1908576_7874.jpg|https://images.icecat.biz/img/gallery/1908576_7003.jpg|https://images.icecat.biz/img/gallery/1908576_5856.jpg|https://images.icecat.biz/img/gallery/img_1908576_high_1470941682_5275_10692.jpg","250x250|373x317|375x336|413x320|370x315|376x328|471x237|390x293|117x329|361x317|383x296|289x325|484x133|478x161|469x193|329x328","|||||||||||||||","","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Display surface: Gloss","Display brightness: 220 cd/m²","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor: T5750","Processor frequency: 2 GHz","Processor number of cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: mPGA4","Processor front side bus: 667 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T5000 Series","Stepping: M0","Thermal Design Power (TDP): 35 W","Tjunction: 85 °C","Number of Processing Die Transistors: 291 M","Processing die size: 143 mm²","Memory","Internal memory: 4 GB","Memory, maximum: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 250 GB","Optical drive: DVD Super Multi DL","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Graphics","On-board graphics card: No","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® 9200M GS","On-board graphics card model: Not available","Maximum graphics card memory: 0.5 GB","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 4 W","Built-in subwoofer: No","Camera","Front camera resolution (numeric): 1.3 MP","Optical drive","CD-R write speed: 24x","CD-RW write speed: 24x","DVD-RW write speed: 6x","DVD+R read speed: 4x","DVD+R write speed: 4x","DVD+RW read speed: 8x","DVD-RAM read speed: 5x","Network","Networking type: Ethernet LAN, WLAN","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Chipset: Intel® GM45 Express","Software","Operating system installed: Windows Vista Home Premium","Drivers included: Yes","Trial software: McAfee Security Center","Bundled software: SAMSUNG Recovery Solution III","Processor special features","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Trusted Execution Technology: No","Intel Demand Based Switching: No","Intel 64: Yes","Execute Disable Bit: Yes","Processor package size: 35 x 35 mm","Processor code: SLA4D","Intel Virtualization Technology (VT-x): No","Processor ARK ID: 33915","Battery","Number of battery cells: 6","Battery life (max): 3 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: No","Trusted Platform Module (TPM): No","Password protection type: BIOS","Weight & dimensions","Weight: 2.68 kg","Width: 358 mm","Depth: 265 mm","Height (front): 3.18 cm","Height (rear): 3.85 cm","Packaging content","Mouse included: No","Other features","Wireless: 802.11b/g","AC adapter included: Yes","Infrared data port: No","Type: PC","Swivel webcam: No","Display: LCD","Power requirements: 100 - 240V","TV-in port: No","HDD user password: Yes","Battery recharge time (off): 3 h","Battery recharge time (on): 3 h","Internal modem: No"