"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141" "","","1636949","","HP","Q7494A","1636949","0829160846583|829160846583|0829160962900|829160962900|0829160846286|829160846286|5051749618839|0829160846316|829160846316|0829160846361|829160846361|0829160846484|829160846484|0829160846477|829160846477|0884420110965|884420110965|0829160846576|829160846576|0829160846590|829160846590|0829160846460|829160846460|0829160846378|829160846378|0829160846613|829160846613|0829160846569|829160846569|0829160846323|829160846323|0829160846354|829160846354|0829160846347|829160846347|0829160846330|829160846330|0829160846293|829160846293|0829160846521|829160846521|0829160846538|829160846538|0829160846545|829160846545|0829160846507|829160846507|0829160846606|829160846606|0829160846309|829160846309|0884420110958|884420110958|0829160846552|829160846552|0829160846491|829160846491|0829160846514|829160846514","Laser Printers","235","LaserJet","","Color LaserJet 4700dtn Printer","20231201103955","ICECAT","1","54027","https://images.icecat.biz/img/norm/high/327685-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/327685-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_610105_medium_1480941699_5004_26509.jpg","https://images.icecat.biz/thumbs/327685.jpg","","","HP LaserJet Color 4700dtn Printer Colour 600 x 600 DPI A4","Color LaserJet 4700dtn 30 ppm, 600 x 600 dpi, HP ImageREt 3600, Duplex","HP LaserJet Color 4700dtn Printer, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing","HP LaserJet Color 4700dtn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready","HP's top-of-the-line Color LaserJet delivers solid performance with the best print quality and brilliant colour at speed, plus a broad range of paper support. Workgroups achieve more, with print speeds up to 30 ppm, full speed two-sided printing[p1] and up to 2,600-sheet input capacity[p2]. Create impressive business and marketing materials using Imageret technology which ensures professional quality output, high-impact colour, crisp detail, realistic images and excellent photo quality.","https://images.icecat.biz/img/norm/high/327685-HP.jpg","400x400","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 30 ppm","Print speed (colour, normal quality, A4/US Letter): 30, 31","Warm-up time: 126 s","Time to first page (black, normal): 10 s","Time to first page (colour, normal): 10 s","Features","Maximum duty cycle: 100000 pages per month","Number of print cartridges: 4","Input & output capacity","Total input capacity: 1600 sheets","Total output capacity: 500 sheets","Maximum input capacity (sheets): 2600 sheets","Maximum output capacity (sheets): 750 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Non-ISO print media sizes: Executive","JIS B-series sizes (B0...B9): B5","Envelopes sizes: B5, C5, DL","Duplex media weight: 60 - 120 g/m²","Media types supported: Multipurpose tray: paper (plain, glossy, colored, preprinted, letterhead, recycled, HP tough and high-gloss laser), envelopes, transparencies, labels, cardstock; 500-sheet input trays: paper (plain, glossy, colored, preprinted, letterhead, recycled, HP tough and high-gloss laser), transparencies, labels","Media size, tray 1: A4, A5, B5 (JIS), executive (JIS), 16K, Dpostcard (JIS), envelopes (DL, C5, B5), 76 x 127 to 216 x 356 mm","Media weight (tray 1): 60 - 220 g/m2","Network","Network ready: Yes","Supported network protocols (IPv4): TCP/IP (IP Direct Mode; may require software from the NOS vendor or third-party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous-compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1, 2c and 3, HTTP (with standard HP Jetdirect Embedded Fast Ethernet Print Server)","Performance","Internal memory: 288 MB","Maximum internal memory: 512 MB","Built-in processor: Yes","Processor: MIPS RISC","Processor frequency: 533 MHz","Power","Power consumption (printing): 591 W","Power consumption (PowerSave): 18 W","Power consumption (off): 0.3 W","System requirements","Minimum system requirements for Macintosh: Mac OS X v 10.2.8, 10.3, 10.4, 10.5, 10.6; 160 MB available hard disk space; CD-ROM drive; USB port","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 80%","Storage humidity: 10 - 85%","Storage altitude: 9144","Operating temperature (T-T): 62.6 - 77 °F","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 104.6 kg","Dimensions (WxDxH): 630 x 715 x 1010.6 mm","Packaging data","Package weight: 147 kg","Packaging content","Bundled software: Print drivers and installation software on CD-ROM: HP PCL 5c, HP PCL 6, HP postscript level 3 emulation, HP LaserJet utility, Macintosh software, PostScript Printer Description files","Logistics data","Pallet gross weight: 147 kg","Layers per pallet: 3 pc(s)","Products per pallet: 1 pc(s)","Other features","Macintosh connectivity: Yes","Hardware prerequisites: Microsoft Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. Windows Vista: 1 GHz processor, 512 MB RAM (check User’s Guide for minimum hard drive space); Windows XP: 233 MHz processor, 64 MB RAM; Windows Server 2003 (standard edition): 550 MHz processor, 128 MB RAM; Windows 2000: 133 MHz processor, 64 MB RAM; 220 MB of available hard disk space (for all systems), CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB 1.1 or USB 2.0 port","Printer management: HP Embedded Web Server, HP Web Jetadmin, HP Easy Printer Care Software, HP LaserJet Utility","Power requirements: 100 - 127 VAC (+/- 10%), 50/60 Hz (+/-2 Hz); 220 - 240 VAC (+/-10%), 50/60 Hz (+/-2 Hz)","Electromagnetic compatibility: EMC: CISPR 22: 1993/A1, A2; EN 55022: 1994/A1, A2 Class B; EN 61000-3-2: 2000; EN 61000-3-3: 1995/A1; EN 55024: 1998/A1, A2; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-1998; EMC Directive 89/336/EEC, the Low Voltage Directive 73/23/EEC and carries the CE-Marking accordingly","Paper trays, standard: 4","Network interface: HP Jetdirect Fast Ethernet embedded print server\nFast Ethernet (standard); Gigabit, 802.11g wireless, Bluetooth wireless (optional)","Safety: Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-1-03), China (GB4943), Czech Republic (CSN-IEC 60950-1, IEC 60825-1), Estonia (EEI-EN60950-1, IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV-EN60950-1, IEC 60825-1), Hungary (MEEI-IEC 60950-1, IEC 60825-1), Lithuania (LS-IEC 60950-1, IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Russia (GOST-R50377), Slovakia (IEC 60950-1, IEC60825-1), Slovenia (SQI-IEC 60950-1, EN60825-1), South Africa (IEC 60950-1, IEC60825-1), USA (UL-UL 60950-1; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product","Downloadable software: Download HP Universal Print Driver Series for Windows 1.0 from http:///go/mpd4w or http:///go/universal_driver","Compatible operating systems: icrosoft Windows 2000, XP Home, XP Professional, XP Professional x64; Certified f/ Windows Vista; Windows Server 2003; Mac OS 9.x; Mac OS X v 10.1","Minimum dimensions (W x D x H): 63 cm (24.8"")","Package dimensions (WxDxH): 1200 x 1000 x 936 mm","Weight & dimensions","Maximum dimensions (W x D x H): 521 x 950 x 582 mm","Pallet dimensions (W x D x H): 1200 x 1000 x 936 mm","Other features","Print quality black (normal): 600 DPI","Recommended operating temperature range: 17 - 25 °C","I/O ports: 1x USB, 1x parallel, 2x EIO","Standard input capacity (envelopes): 20 sheets","Media sizes, custom: Multipurpose tray: 76 x 127 to 216 x 356 mm; 500-sheet input trays: 148 x 210 to 216 x 356 mm\nMultipurpose tray: 3 x 5 to 8.5 x 14 in; 500-sheet input trays: 5.8 x 8.3 to 8.5 x 14 in","Standard media sizes: 16K, Dpostcard (JIS)","Memory upgrade: 0.544 GB","Bottom margin (A4): 5 mm","Left margin (A4): 5 mm","Right margin (A4): 5 mm","Top margin (A4): 5 mm","Fonts and typefaces: 93 internal TrueType fonts scalable in HP PCL and HP postscript level 3 emulation; additional font solutions available via Flash memory","Media weight, recommended: Tray 1: 60 - 220; Tray 2, 3, 4, 5, 6: 60 - 120","Envelope feeder: No","Acoustic power emissions: 6.7 B(A)","Acoustic pressure emissions: 50 dB","Print quality color (best): 600 DPI","Duplex printing: Automatic (standard)","Print speed colour (best, A4): 30 ppm","Print speed black (best, A4): 30 ppm","Colour printing technology: HP ImageREt 3600","Paper handling: 100-sheet multipurpose tray 1, three 500-sheet trays, duplexer, stand, up to two optional 500-sheet paper trays, 500 sheet face-down output bin, optional 750-sheet stapler/stacker","Print quality black (best): 600 x 600 DPI","Wireless capability: Optional, enabled with purchase of a hardware accessory","Standard output capacity for transparencies: 100 sheets","Driver updates: Current HP printer drivers and software can be obtained from the HP Customer Care Web site: http:///support/clj4700.","Standard media sizes (duplex): A4, B5, B5 (JIS)","Finished output handling: Sheetfed","Memory technology: Memory Enhancement technology (MEt)","Control panel: 7 front-panel buttons (Menu, Select, Stop, Back/Exit, Help, Up arrow, Down arrow), 4-line control panel display, 3 LED status lights (Attention, Data, Ready), enhanced help with animated graphics","Paper trays, maximum: 6","Media size, tray 2: A4, A5, B5 (JIS), executive (JIS), 16K, 148 x 210 to 216 x 356 mm","Media type and capacity, tray 2: 500","Media weight (tray 2): 60 - 120 g/m2","Media weight (tray 3): 60 - 120 g/m2","Paper handling input, optional: Up to two optional 500-sheet paper trays","Paper handling input, standard: 100-sheet multipurpose tray, three 500-sheet trays, duplexer, stand","Paper handling output, standard: 500-sheet face-down output bin","Security management: Management security: SNMP v3, SSL/TLS (HTTPS); optional network security: IPsec, 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers","Upgrade type: Color tables, formatter firmware, software drivers","Package dimensions (W x D x H): 1199.9 x 1000 x 936 mm (47.2 x 39.4 x 36.9"")","Pallet dimensions (W x D x H) (imperial): 1198.9 x 1000.8 x 937.3 mm (47.2 x 39.4 x 36.9"")","Pallet weight (imperial): 147 kg (324.1 lbs)","Weight (imperial): 230 lb","Acoustic pressure emissions bystander (active, printing): 50 dB(A)","Duplex binding: Y","First page out (black&white, A4, ready): 10 s","First page out (black&white, letter, ready): 10 s","First page out (black&white, letter, sleep): 16.5 s","Media sizes supported: Letter, legal, statement, executive, envelopes (No. 10, Monarch)","Operating altitude: 7500 ft","Package weight (imperial): 147 kg (324.1 lbs)","Print speed black (best, letter): < 31","Print speed color (best, letter): < 31","Acoustic power emissions (ready): 77 dB","Acoustic pressure emissions bystander (ready): 31 dB","SureSupply connection type: Direct and Network","SureSupply supported: Yes","Recommended media weight (duplex): 16 to 32 lb","UNSPSC-code: 81112201"