"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","15478","","Sony","GDM-F520CC","15478","","Monitors CRT","221","","","K F520 21""TRT.22 137kHz TCO99+Eye-One","20190404035714","ICECAT","1","41284","https://images.icecat.biz/img/norm/high/15478.jpg","300x300","https://images.icecat.biz/img/norm/low/15478.jpg","https://images.icecat.biz/img/gallery_mediums/img_15478_medium_1480671163_1486_2323.jpg","https://images.icecat.biz/thumbs/15478.jpg","","","Sony K F520 21""TRT.22 137kHz TCO99+Eye-One monitor CRT 53.3 cm (21"") 2048 x 1536 pixels","K F520 21""TRT.22 137kHz TCO99+Eye-One","Sony K F520 21""TRT.22 137kHz TCO99+Eye-One, 53.3 cm (21""), Display / CRT conventional - desktop, 30.2 cm, 40.2 cm, 50.3 cm, 48 - 170 Hz","Sony K F520 21""TRT.22 137kHz TCO99+Eye-One. Display diagonal: 53.3 cm (21""), Type: Display / CRT conventional - desktop, Viewable size, vertical: 30.2 cm. Display resolution: 2048 x 1536 pixels. Certification: TCO99, UL1950, cUL, DHHS, DNHW, NOM (Mexico), TUV GS, FCC Class B, IC Class B, TUV Ergonomie,.... Dimensions (WxDxH): 497.8 x 487.7 x 497.8 mm, Weight: 30.6 kg. Surface treatment: High Contrast AR Coating","Sony's PremierPro™ Series 21"" FD Trinitron® CRT is ideal for the demanding CAD and graphic professionals. The virtually flat, high resolution FD Trinitron® CRT combined with a 0.22mm aperture grille pitch sets a new level of performance with superior image clarity and brighter colors making it perfect for detailed 3D renderings and graphic design work.","https://images.icecat.biz/img/norm/high/15478.jpg","300x300","","","","","","","","","","","Display","Display diagonal: 53.3 cm (21"")","Type: Display / CRT conventional - desktop","Viewable size, vertical: 30.2 cm","Viewable size, horizontal: 40.2 cm","Viewable size diagonal: 50.3 cm","Vertical scan range: 48 - 170 Hz","Horizontal scan range: 30 - 137 kHz","Pixel pitch: 0.22","Display: CRT","Audio","Audio system: N","Display resolution","Display resolution: 2048 x 1536 pixels","Ports & interfaces","Plug and Play: Yes","Certificates","Certification: TCO99, UL1950, cUL, DHHS, DNHW, NOM (Mexico), TUV GS, FCC Class B, IC Class B, TUV Ergonomie, International Energy Star","Weight & dimensions","Dimensions (WxDxH): 497.8 x 487.7 x 497.8 mm","Weight: 30.6 kg","Display","Surface treatment: High Contrast AR Coating","Ports & interfaces","I/O ports: 1 x D-sub HD15, 5 x BNC connectors","Management features","User controls: Contrast, Brightness, Auto Size and Centering, H Center, H Size, V Center, V Size, Raster Rotation, Pincushion, Pin Balance, Key Stone, Key Balance, H & V Convergence, V Top & V Bottom Convergence, Degauss, Moiré Adjust, Landing Adjust, Color Preset: 5000K / 6500K / 9300K, Color Adjust: 5000K ~ 11000K adjustable, RGB Gain and Bias Control, sRGB Mode, Image Restoration, Control Lock, OSD Position, Color Mode Select, OSD Language (Eng., Fre., Ger., Spa., Ita., Dut., Swe., Rus., Jap.), Mode Reset, All Reset, Power Switch On/Off, Menu Button: Enter / Exit On Screen Display, Control Button: Navigate OSD and adjust Contrast, Picture Effect Button: Professional/Standard/Dynamic, Input Selector: 1 or 2"