"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","14528520","","Fujitsu","S26381-K453-L100","14528520","4051554348144","Mice","195","","","M410NB","20221021101432","ICECAT","1","93995","https://images.icecat.biz/img/norm/high/14528520-4972.jpg","850x638","https://images.icecat.biz/img/norm/low/14528520-4972.jpg","https://images.icecat.biz/img/norm/medium/14528520-4972.jpg","https://images.icecat.biz/thumbs/14528520.jpg","","","Fujitsu M410NB mouse Office Ambidextrous USB Type-A Optical 1000 DPI","M410NB USB Notebook Mouse, black","Fujitsu M410NB, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black","Fujitsu M410NB. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Control panel: 2, Scroll type: Wheel. Power source: Cable. Product colour: Black","The Notebook Mouse M410NB is the perfect optical notebook mouse for busy professionalson the road. It is compact enough that it easily slips into a notebook bag or briefcasewithout getting in the way. It features two buttons and a scroll wheel which can also beused as a third button.\n\nFeatures at a glance\n- Super compact design\n- Two buttons and scroll wheel, which can also be used as a button\n- Suitable for both right and left-handers\n- Ease of use via USB\n- Just plug & play","https://images.icecat.biz/img/norm/high/14528520-4972.jpg","850x638","","","","","","","","","","","Mouse","Purpose: Office","Device interface: USB Type-A","Movement detection technology: Optical","Movement resolution: 1000 DPI","Scroll type: Wheel","Control panel: 2","Number of scroll wheels: 1","Scroll: Yes","Recommended usage: Laptop","Certification: CE\nWEEE","Design","Form factor: Ambidextrous","Product colour: Black","Surface coloration: Monochromatic","Ergonomics","Cable length: 1 m","Plug and Play: Yes","Power","Power source: Cable","System requirements","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 55 °C","Weight & dimensions","Weight: 51 g","Sustainability","Sustainability certificates: RoHS","Other features","Mouse dimensions (WxDxH): 51 x 85 x 29 mm","Number of products included: 1 pc(s)","Connectivity technology: Wired"