"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","1448065","","Freecom","30724","1448065","","External Hard Drives","1823","Hard Drive 3.5""","","Network Drive 750 GB","20221021101432","ICECAT","1","62110","https://images.icecat.biz/img/norm/high/1448065-3804.jpg","360x260","https://images.icecat.biz/img/norm/low/1448065-3804.jpg","https://images.icecat.biz/img/gallery_mediums/img_1448065_medium_1480997447_9601_5955.jpg","https://images.icecat.biz/thumbs/1448065.jpg","","","Freecom Hard Drive 3.5"" Network Drive 750 GB external hard drive Black, Grey","Network Drive 750 GB/3.5""/LAN/USB 2.0","Freecom Hard Drive 3.5"" Network Drive 750 GB, 750 GB, 3.5"", 2.0, 7200 RPM, Black, Grey","Freecom Hard Drive 3.5"" Network Drive 750 GB. Hard drive capacity: 750 GB, Hard drive size: 3.5"". USB version: 2.0. Hard drive rotational speed: 7200 RPM. Product colour: Black, Grey","Stylish and cost-effective network storage solution\r\nComputer networks these days are not limited to big offices with a lot of employees. More and more people at home or in small offices have a computer network. With the recent programmes, applications and data files becoming larger and larger, the need for additional storage space is more present than ever before!\r\nFreecom offers you the perfect storage upgrade for your network, the new Network Drive. Simply connect the Network Drive to your router or switch, run the easy to use configuration wizard, and have instant access to the drive from any PC within your network. It can even be configured to be accessed via the internet, so your data is available for you from anywhere in the world, without your PC needed to be switched on!\r\nThe included configuration assistant will guide you to set up the drive and security options the way you want it. For increased flexibility, you can also use the Network Drive as a standalone USB 2.0 hard drive, you can connect and access it to any PC. Again Freecom has created a storage solution from a consumer’s perspective, where convenience, design and quality are key factors. Free your mind !\r\n\r\nCost-effective, award winning hard drive storage\r\n- Centralized network storage – add extra storage capacity to your network in seconds! \r\n- Can also be used as fast, portable USB 2.0 external hard drive \r\n- Easy configuration in your network via built-in configuration assistant \r\n- Including LED capacity indicator \r\n- Uses TCP/IP protocol, the communication standard for computer networks \r\n- Data securely accessible from within and outside your network (via the internet) \r\n- High quality, award-winning sleek design in heat absorbing aluminium enclosure \r\n- Two years manufacturer’s warranty and unlimited free helpdesk support\r\n\r\nIdeal for office and home use\r\nOffice use: \r\n- Store all your spreadsheets, documents, presentations on one central location \r\n- Data accessible for everyone in the office network or remote securely via internet \r\n- Make a backup of all important business documents and files \r\n- Share data between computers and networks\r\n\r\nHome use: \r\n- Store all your digital photo’s, music, movies, games on one central location \r\n- Access your data from any PC in your home network, and remote, securely via the internet \r\n- Make a backup of all your important documents, music and video’s","https://images.icecat.biz/img/norm/high/1448065-3804.jpg|https://images.icecat.biz/img/gallery/img_1448065_high_1470889716_6413_29052.jpg","360x260|360x260","|","","","","","","","","","Hard drive","Hard drive size: 3.5""","Hard drive capacity: 750 GB","Hard drive rotational speed: 7200 RPM","Type: HDD","Storage drive average seek time: 9 ms","Storage drive buffer size: 8 MB","Ports & interfaces","Maximum data transfer rate: 480 Mbit/s","USB connector: USB","USB version: 2.0","Ethernet LAN connection: Yes","Features","Product colour: Black, Grey","Plug and Play: Yes","Operational conditions","Operating temperature (T-T): 5 - 60 °C","Storage temperature (T-T): -20 - 80 °C","Weight & dimensions","Weight: 1.15 kg","Other features","USB 2.0 ports quantity: 1","USB required: Yes","USB cable: USB","Average latency: 4.2 ms","Internal: No","Mean time between failures (MTBF): 50000 h","Minimum processor: Pentium-III/AMD 700MHz","Minimum RAM: 256 MB","Hardware prerequisites: CD-ROM/LAN(RJ45)","Supported network protocols: TCP/IP","Track to track seek time: 0.8 ms","Compatible operating systems: Windows 2000 / XP","Dimensions (WxDxH): 211 x 115 x 37 mm"