"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","1413447","","StarTech.com","A50FBLCLC2","1413447","0065030827072|065030827072|0786690596763|786690596763|0151903006405|151903006405","InfiniBand & Fibre Optic Cables","953","","","Fiber Optic Cable - 10 Gb Aqua - Multimode Duplex 50/125 - LSZH - LC/LC - 2 m~2m (6ft) LC/UPC to LC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber, 100G Networks, LOMMF/VCSEL, <0.3dB Low Insertion Loss, LSZH Fiber Patch Cord","20231215143033","ICECAT","1","140010","https://images.icecat.biz/img/gallery/1413447_7793442222.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/1413447_7793442222.jpg","https://images.icecat.biz/img/gallery_mediums/1413447_7793442222.jpg","https://images.icecat.biz/img/gallery_thumbs/1413447_7793442222.jpg","http://objects.icecat.biz/objects/mmo_1413447_1677849915_5548_22845.pdf","","StarTech.com A50FBLCLC2 InfiniBand/fibre optic cable 2 m LC Turquoise","StarTech.com 2m (6ft) LC/UPC to LC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber, 100G Networks, LOMMF/VCSEL, <0.3dB Low Insertion Loss, LSZH Fiber Patch Cord (A50FBLCLC2)","StarTech.com A50FBLCLC2, 2 m, OM3, LC, LC","StarTech.com A50FBLCLC2. Cable length: 2 m, Fibre optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex","LSZH Jacket | Aramid Fiber Sheath | Ideal for SANs, data servers, SFP+The A50FBLCLC2, 2-meter (6.6ft), 10 Gigabit, Aqua Multimode 50/125 Duplex LSZH Fiber Patch Cable is terminated at both ends with LC (male) connectors and is composed of 50/125 micron OM3 aqua fiber to deliver reliable data transfers at blinding speeds making it perfect for fiber cable runs between multiple backbone switches, hubs and routers as well as higher end networking equipment.Suited for a broad range of environments, A50FBLCLC2 is housed in a flame retardant, LSZH (Low-Smoke, Zero-Halogen) cable jacket, taking safety to a new level by ensuring minimal smoke, toxicity and corrosion in the event of a fire – making it the best choice for a wide range of environments, including industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.The StarTech.com Advantage","https://images.icecat.biz/img/gallery/1413447_7793442222.jpg|https://images.icecat.biz/img/gallery/1413447_6350262005.jpg|https://images.icecat.biz/img/gallery/1413447_7909301515.jpg|https://images.icecat.biz/img/gallery/1413447_0023302888.jpg","2000x2000|2000x2000|2000x2000|2000x2000","|||","","","","","","","","","OM3 FIBER CABLE: OM3 Laser-Optimized Multimode Fiber Cable delivers up to 100 Gbps Ethernet; Full-duplex zip-cord with color-coded TX/RX connectors for cabling servers and Storage Area Networks (SANs)|QUALITY CONSTRUCTION: 50/125µm fiber core/cladding is immune to EMI; Protective Aramid fiber sheath for improved tensile strength and crush resistance; LC/LC connectors with UPC polished ceramic ferrules for insertion loss below 0.3dB|RATINGS AND RELIABILITY: Individually tested for signal integrity; LSZH jacket emits low-smoke and fumes in case of fire; TIA/EIA compliant fiber core; Attenuation value under 2.3dB/km meets or exceeds industry standards|COMPATIBILITY: OM3 LC/LC multimode cable supports 1/10/40/100 Gbps for high-density network applications such as SANs, data servers, SFP+ and QSFP+ connections over 1000BASE-SX, 10GBASE-SR, 40GBASE-SR4, and 100GBASE-SR10; Backward compatible with OM2|SPECS: 2m (6.6ft) Color: Aqua (OM3); LC/LC UPC; 850nm or 1300nm LED/VCSEL; Modal Bandwidth: ≥2000MHz·km at 850nm; Cable OD: 2.9mm; Bend Radius: Static 1.2in (3cm), Dynamic 2.4in (6cm); Backed for Life","Features","Cable length: 2 m","Connector 1: LC","Connector 2: LC","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Turquoise","Jacket material: Low smoke zero halogen (LSZH)","Fibre optic type: OM3","Full duplex: Yes","Core diameter: 50 µm","Cladding diameter: 125 µm","Fiber mode structure: Multi-mode","Wavelengths supported: 850 nm","Transfer rate: 100 Gbit/s","Technical details","Sustainability certificates: RoHS","Doesn't contain: Halogen","Weight & dimensions","Weight: 34 g","Packaging data","Package width: 200 mm","Package depth: 220 mm","Package height: 13 mm","Package weight: 43 g","Logistics data","Master (outer) case width: 416 mm","Harmonized System (HS) code: 85447000","Master (outer) case length: 459 mm","Master (outer) case height: 325 mm","Quantity per master (outer) case: 240 pc(s)"