"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","134538","","Acer","TT.G72E0.009","134538","","Servers","156","","","ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD","20191118135918","ICECAT","1","46719","https://images.icecat.biz/img/norm/high/134538.jpg","300x300","https://images.icecat.biz/img/norm/low/134538.jpg","https://images.icecat.biz/img/gallery_mediums/img_134538_medium_1480686167_2629_2323.jpg","https://images.icecat.biz/thumbs/134538.jpg","","","Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD server Tower/Rack (5U) Intel® Xeon® 3.2 GHz 1 GB","ACER ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD","Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD, 3.2 GHz, 1 GB, SCSI, DVD-ROM, Tower/Rack (5U)","Acer ALTOS AA G710 XEON 3.2 1M 1024MB 1 CH SCSI HOT-SWAP CAGE 4XHDD. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 1 GB. Hard drive interface: SCSI, Optical drive: DVD-ROM. Form factor: Tower/Rack (5U)","•Highly expandable application server solution with support for with 64 Bit Processing technology \r\n•Up to 1.17TB of internal storage and 16GB of system memory \r\n•Best in class investment protection \r\n•Best in class scalability and performance\r\n\r\nComprehensive systems management and installation solutions \r\nIn distributed computing environments, servers are spread across many locations, high availability is key and limited resources challenge IT management. Such environments require the highest availability and a system, which can scale to cater for tomorrows local processing requirements. The Acer Altos G710 is designed as a highly available and high expandable solution for remote sites and branch offices.","https://images.icecat.biz/img/norm/high/134538.jpg","300x300","","","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor manufacturer: Intel","Processor frequency: 3.2 GHz","Processor cache: 1 MB","Chipset: Intel® E7320","Processor cache type: L2","Maximum number of SMP processors: 2","Processor front side bus: 800 MHz","Memory","Internal memory: 1 GB","Memory, maximum: 16 GB","Storage","Optical drive: DVD-ROM","Hard drive interface: SCSI","Network","Network interface: Integrated dual gigabit-LAN","Design","Form factor: Tower/Rack (5U)","Certificates","Safety: UL/cUL, Nemko GS, CE mark","Weight & dimensions","Weight: 32 kg","Other features","Dimensions (WxDxH): 220 x 660 x 440 mm","Hardware prerequisites: -MS Windows 2000 Server\n-MS Windows 2003 Server\n-Novell Netware 6.5\n-Red Hat Linux 3.0 Enterprise Edition\n-SCO Openserver 5.0.7\n-SCO Unixware 7.1.4","Storage drive controller: Integrated Dual Channel Ultra320 SCSI","I/O ports: -Two PS/2 ports\n-9pin serial port\n-25-pin parallel port\n-Four USB ports (two ports front accessible)\n-Two Ethernet (RJ-45) ports\n-VGA/video port","Diskette drive memory: 1.44 MB","Hard drive description: Open bay","Feature: Security features: \n-Altos EasyDiagnostics\n-Door intrusion alert\n-Lockable door"