"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19"
"","","13217464","","BakkerElkhuizen","BNECPUQC","13217464","8717399994415","CPU Holders","1762","","","Universal QC CPU Holder","20231110105448","ICECAT","1","138415","https://images.icecat.biz/img/gallery/4098fd9891e6cae7930951f51c9848c6.jpg","1347x1500","https://images.icecat.biz/img/gallery_lows/4098fd9891e6cae7930951f51c9848c6.jpg","https://images.icecat.biz/img/gallery_mediums/4098fd9891e6cae7930951f51c9848c6.jpg","https://images.icecat.biz/img/gallery_thumbs/4098fd9891e6cae7930951f51c9848c6.jpg","","","BakkerElkhuizen Universal QC Desk-mounted CPU holder Grey","Universal QC, 40-125(width) x 225-435 (height) mm","BakkerElkhuizen Universal QC, Desk-mounted CPU holder, Universal, 15 kg, Grey, Steel, 223 mm","BakkerElkhuizen Universal QC. Type: Desk-mounted CPU holder, Recommended chassis type: Universal, Maximum weight capacity: 15 kg. Width: 223 mm, Depth: 185 mm, Height: 106 mm","Prolongs the life of your computer and creates more leg room.\n\nThe Universal QC holds your desktop computer or thin client securely under your desk. Make a distance between the computer and the floor and reduce the risk of damage or dusting. The CPU holder is compact, inconspicuous and holds the computer on the underside of your desk, which creates more space for storage items or your legs. This CPU holder is easy to assemble thanks to the smart quick-adjusting 'ratchet control' system. With the Universal QC your computer is stably housed, you have more space, and your desk looks more tidy up.\n\nSaves valuable work space.\nThe Universal QC positions your computer hidden under the desk. If you had to put your computer on the desk before, then you have from now on more free space on the desk surface and it looks tidier. In addition, valuable work space is saved and the legroom is increased.\n\nSmart quick-adjusting system.\nThanks to the smart quick-adjusting 'ratchet control' system the Universal QC is easy to assemble. With the supplied mounting hardware the CPU holder can be stable assembled.\n\nEasily accessible.\nWith the Universal QC you can still conveniently access power on/off switches, CDs and USB ports. In addition, the permanent all-round ventilation protects the computer from damage due to overheating.\n\nOne size fits all.\nThe Universal QC can be used for a wide range of computers, e.g. for desktop computers or thin clients. Thanks to the adjustment ranges you can make this CPU holder suitable for almost every device. The width range is between 25 mm to 40 mm and the height range between 225 mm to 435 mm. The load capacity is up to 15 kg. It is important to choose a holder of the right size and load capacity.","https://images.icecat.biz/img/gallery/4098fd9891e6cae7930951f51c9848c6.jpg|https://images.icecat.biz/img/gallery/e3acd3ebb0d1bcd7da45b51af2795897.jpg","1347x1500|1500x1190","|","","","","","","","","Increases life time.|http://images.icecat.biz/img/bullets/13217464-654dfa8801b1c781315789.jpg|With the Universal QC you can hang your computer with a distance to the floor and this guarantees less damage on the computer due to floor vibrations and less dusting. Cleaning the floor isn't a problem either, since you don't have to move it. This ensures an optimal protection for the computer.","Features","Type: Desk-mounted CPU holder","Recommended chassis type: Universal","Maximum weight capacity: 15 kg","Product colour: Grey","Material: Steel","Cable management: No","Weight & dimensions","Width: 223 mm","Depth: 185 mm","Height: 106 mm","Weight: 1.8 kg","Package weight: 1.91 kg","Technical details","Package depth: 330 mm","Package height: 130 mm","Package width: 190 mm","Logistics data","Harmonized System (HS) code: 84733080"