"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","1280954","","iiyama","B2403WS-B","1280954","","Computer Monitors","222","ProLite","","ProLite B2403WS","20221021101432","ICECAT","","143915","https://images.icecat.biz/img/norm/high/1280954-7243.jpg","410x359","https://images.icecat.biz/img/norm/low/1280954-7243.jpg","https://images.icecat.biz/img/gallery_mediums/img_1280954_medium_1480984327_176_5955.jpg","https://images.icecat.biz/thumbs/1280954.jpg","","","iiyama ProLite B2403WS computer monitor 61 cm (24"") 1920 x 1200 pixels Black","24"" WIDE LCD, 1920 x 1200, TN panel, Pivot, 300cdm², 2000:1DCR, Speakers, HDMI HDCP, D-sub (DVI->HDMI & VGA cable) 2ms, Vista Premium","iiyama ProLite B2403WS, 61 cm (24""), 1920 x 1200 pixels, 2 ms, Black","iiyama ProLite B2403WS. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black","The new iiyama flag ship 24"" display is ideal for both the Home Enthusiast, Gamer and Business professional. The 1920 x 1200 pixel panel has the latest advancements in technology, boasting a 2000:1 Dynamic Contrast Ratio which can be disabled for greater colour accuracy and a 2msec response time ensuring the best possible video and animation playback with minimal blurring. Of course, the B2403 is HD Ready and incorporates the HDMI input for connectivity between DVD Players, Games Consoles and Graphics Cards choosing this interface type. A HDMI to DVI cable is now included as standard.","https://images.icecat.biz/img/norm/high/1280954-7243.jpg","410x359","","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Touchscreen: No","Contrast ratio (typical): 2000:1","Display brightness (typical): 300 cd/m²","Response time: 2 ms","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.270","Horizontal scan range: 31 - 83 kHz","Vertical scan range: 56 - 75 Hz","Viewable size, horizontal: 51.8 cm","Viewable size, vertical: 32.4 cm","Separate H/V sync: Yes","Design","Market positioning: Business","Product colour: Black","Certification: TCO'03, CE, MPR III, ISO 13406-2","Ports & interfaces","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","Ergonomics","Cable lock slot: Yes","VESA mounting interfaces: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 13 cm","Swivel angle range: 45 - 45°","Tilt angle range: -5 - 20°","Plug and Play: Yes","Power","Power consumption (typical): 65 W","Weight & dimensions","Width (with stand): 566 mm","Depth (with stand): 220 mm","Height (with stand): 445 mm","Weight (with stand): 8.7 kg","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Power requirements: AC 100 - 240 V, 50/60 Hz"