"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55" "","","114060072","","Jabra","9555-553-136","114060072","5706991019759|0706487017325|706487017325","Headphones & Headsets","1637","","","Engage 65 Convertible","20240403170826","ICECAT","","6008","https://images.icecat.biz/img/gallery/444772df4bbc4a5c90729adf4d3ed9dd.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/444772df4bbc4a5c90729adf4d3ed9dd.jpg","https://images.icecat.biz/img/gallery_mediums/444772df4bbc4a5c90729adf4d3ed9dd.jpg","https://images.icecat.biz/img/gallery_thumbs/444772df4bbc4a5c90729adf4d3ed9dd.jpg","","","Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black","Jabra Engage 65 Convertible","Jabra Engage 65, Wireless, Office/Call center, 18 g, Headset, Black","Jabra Engage 65. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Connectivity range: 100 m. Weight: 18 g. Product colour: Black","Engineered for superior wireless connectivity and crystal-clear calls, the Engage 65 convertible is for professionals who need first-class customer conversations in a lightweight headset with multiple wearing options. Weighing just 18g, the headset can be used with an earhook, headband or neckband for all-day comfort. Can connect to deskphones and softphones.","https://images.icecat.biz/img/gallery/444772df4bbc4a5c90729adf4d3ed9dd.jpg","1500x1500","","","","","","","","","Industry-leading wireless performance.||Provides superior wireless connectivity to a range of 100 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.\n\nCrystal-clear calls.||Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.\n\nFewer interruptions.||The busylight acts as a do not disturb sign for colleagues.\n\nConnect to up to two devices simultaneously.||You can connect to a deskphone and softphone.\n\nChoice of wearing options to suit every workstyle.||Lightweight headset at just 18 g for all-day comfort. Choose from earhook, headband and neckband styles.\n\nPremium usability and build.||Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.","Performance","Product type: Headset","Wearing stylee: Ear-hook","Recommended usage: Office/Call center","Product colour: Black","Headset type: Convertible","Volume control: Button","Control unit type: On-ear control unit","Control type: Buttons","Sound pressure level (max): 118 dB","DECT connectable: Yes","Hearing protection technologies: Jabra PeakStop, Jabra Safetone 2.0","Number of simultaneously connected devices (max): 2","HD voice: Yes","Ports & interfaces","Connectivity technology: Wireless","Bluetooth: Yes","Bluetooth version: 5.0","Frequency response (music mode): 40 - 16000 Hz","Frequency response (talk mode): 150 - 6800 Hz","Connectivity range: 100 m","Headphones","Ear coupling: Supraaural","Driver unit: 1.3 cm","Microphone","Microphone type: Boom","Microphone frequency: 100 - 7300 Hz","Microphone direction type: Unidirectional","Base station","Base station colour: Black","Base station dimensions (W x D x H): 93 x 90 x 106 mm","Base station weight: 203 g","Battery","Battery operated: Yes","Battery type: Built-in battery","Talk time: 9 h","Battery recharge time: 1.25 h","Standby time: 32 h","Operational conditions","Operating temperature (T-T): -10 - 55 °C","Storage temperature (T-T): -5 - 45 °C","Weight & dimensions","Width: 50 mm","Depth: 105 mm","Height: 32 mm","Weight: 18 g","Packaging data","Package width: 190 mm","Package depth: 145 mm","Package height: 93 mm","Packaging content","AC adapter included: Yes","Quick start guide: Yes","Cables included: Phone, USB","Product count per unit: 1"