"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","111637","","Freecom","22975","111637","","External Hard Drives","1823","FHD-3","","FHD-3 160GB U&F","20221021101407","ICECAT","1","39203","https://images.icecat.biz/img/norm/high/111637-5070.jpg","709x1050","https://images.icecat.biz/img/norm/low/111637-5070.jpg","https://images.icecat.biz/img/gallery_mediums/img_111637_medium_1480682242_4198_2323.jpg","https://images.icecat.biz/thumbs/111637.jpg","","","Freecom FHD-3 160GB U&F external hard drive Aluminium","FHD-3 160GB USB 2.0 & FireWire - External 7200rpm, 160GB","Freecom FHD-3 160GB U&F, 160 GB, 3.5"", 2.0, 7200 RPM, Aluminium","Freecom FHD-3 160GB U&F. Hard drive capacity: 160 GB, Hard drive size: 3.5"". USB version: 2.0. Hard drive rotational speed: 7200 RPM. Product colour: Aluminium","- Fast and silent external hard drive with One Button Data Synchronization\r\n- Robust, heat absorbing aluminium enclosure for optimal cooling \r\n- New storage concept provides easy extension with future Freecom peripherals \r\n- Can be positioned horizontally and vertically, using the supplied footstand \r\n- Add additional storage capacity to your computer in seconds! \r\n- Easy to install, small form factor, ideal for both home and office use \r\n- High quality, sleek design, only 175 x 144 x 44 mm, easy to take with you \r\n- Including award-winning Acronis True Image software
\r\n- Including Freecom software suite (password protection, sync, secure & zip, autorun)\r\nDesigned for: \r\n- Data storage; use all your data like business information and digital photos,\r\nvideos, MP3’s and all other files directly from the drive • File sharing; share all your important data between computers and networks
\r\n- Backup; protect your data against calamity, human errors and computer\r\nviruses
\r\n- Archiving; archive all your data and lock up the drive safely for extra data\r\nsecurity
\r\n- Modularity; stack other modules (AV modules, Cardreader, Network\r\nmodule) on top of each other
","https://images.icecat.biz/img/norm/high/111637-5070.jpg","709x1050","","","","","","","","","","","Hard drive","Hard drive size: 3.5""","Hard drive capacity: 160 GB","Hard drive rotational speed: 7200 RPM","Type: HDD","Storage drive average seek time: 8.5 ms","Storage drive buffer size: 8 MB","Ports & interfaces","USB connector: USB","USB version: 2.0","FireWire 400: Yes","Features","Product colour: Aluminium","Operational conditions","Operating temperature (T-T): 5 - 55 °C","Storage temperature (T-T): -40 - 65 °C","Weight & dimensions","Weight: 950 g","Width: 144 mm","Depth: 175 mm","Height: 47 mm","Packaging data","Cables included: USB","Logistics data","Products per pallet: 108 pc(s)","Other features","Average latency: 4.17 ms","HDD transfer rate: 480 Mbit/s","Internal: No","Macintosh connectivity: Yes","Mean time between failures (MTBF): 50000 h","Minimum RAM: 64 MB","Package dimensions (WxDxH): 225 x 310 x 140 mm","Track to track seek time: 0.8 ms","Dimensions (WxDxH): 144 x 175 x 47 mm"