"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","107443507","","Brother","QL-1110NWB","107443507","4977766826808|0012502672395|012502672395|4977766826860|4977766826822|0012502648949|012502648949|4977766787826","Label Printers","229","","","QL-1110NWBC","20240617110427","ICECAT","1","349082","https://images.icecat.biz/img/gallery/e728d2b1190961d1ab8fc79b59daf3a9.jpg","960x960","https://images.icecat.biz/img/gallery_lows/e728d2b1190961d1ab8fc79b59daf3a9.jpg","https://images.icecat.biz/img/gallery_mediums/e728d2b1190961d1ab8fc79b59daf3a9.jpg","https://images.icecat.biz/img/gallery_thumbs/e728d2b1190961d1ab8fc79b59daf3a9.jpg","http://objects.icecat.biz/objects/mmo_107443507_1710317216_1675_3431543.pdf","http://objects.icecat.biz/objects/mmo_107443507_1710317216_2218_3431543.pdf","Brother QL-1110NWBC label printer Direct thermal 300 x 300 DPI 110 mm/sec Wired & Wireless Ethernet LAN connection DK Wi-Fi Bluetooth","Direct thermal, 300 x 300dpi, 12 - 103.6mm, 3m max, 7.8MB, USB 2.0, Wi-Fi, LAN, Bluetooth, 1.71kg","Brother QL-1110NWBC, DK, Direct thermal, 300 x 300 DPI, 110 mm/sec, Wired & Wireless, Black, White","Brother QL-1110NWBC. Tape type: DK. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI, Print speed: 110 mm/sec. Connectivity technology: Wired & Wireless. Product colour: Black, White","This wide format shipping label printer has a 4 inch(101.6mm) print width - to offer maximum compatibility with various shipping label software packages.\n\nEasily send your products to a Fulfilled By Amazon (FBA) warehouse using the crop print function. Simply print the PDF that contains the multiple barcode labels from your FBA account, and let the driver detect, extract and print each individual label to the QL-1110NWB automatically.\n\nWith USB, Ethernet, Wi-Fi and Bluetooth, you can choose to print labels from your PC, Mac, smartphone or tablet, whichever is most convenient. Plus with Apple MFi certification and AirPrint, all your connectivity options are covered.\n\nWith a range of SDK's (Software Development Kits) for Windows, iOS and Android, the QL-1110NWB can be easily integrated into your own systems and software.\n\nWide format shipping/barcode label printer\nThe QL-1110NWB is the ideal label printer for mail rooms, warehouses, and anyone who needs to print high quality shipping labels containing barcodes, images and text.\n\nFBA (Fulfilled By Amazon) labels\nEasily print labels suitable for sending your products to Amazon fulfilment centres using the crop print function in the driver. After Amazon creates your PDF containing the barcode labels to attach to your products, tick ""crop print"" in the driver to automatically extract each individual label from the A4 sheet, and print to individual labels on the QL-1110NWB.\n\n4 inch (101.6mm) print width\nTo ensure maximum compatibility with third party shipping label printing software, the QL-1110NWB has a print width of 4"" (101.6mm) - the specification required by the majority of parcel carriers.\n\nIncludes many connectivity options as standard\nPC and Mac users can connect via USB, wired ethernet or by Wi-Fi. Or easily connect your mobile device using Bluetooth. For full compatibility with Apple devices, the QL-1110NWB is MFi certified, and also includes AirPrint.\n\nBuilt-in memory to store label templates\nConnect directly to specialist equipment using the USB host port - no PC required. These devices can then send commands to select the required label template stored in the printer memory, send the required data to merge onto the label, then issue the command to print. One example is to scan barcodes containing the commands to select and print the built-in templates, to print copies of barcodes\n\nPrint from PC, Mac, iOS and Android devices\nThe free P-touch Editor label design software for PC and Mac lets you add text, images, barcodes and frames to your labels. Or use the free iPrint & Label app for iOS and Android to create and wirelessly print labels from your mobile devices.\n\nMicrosoft Office and database printing\nThe P-touch editor add-in for Microsoft Office (Windows only) allows you to select and print data directly from Word, Excel and Outlook. From Microsoft Word, highlight an address and click the add-in, in the toolbar, to print this on a label. Highlight cells in Excel and again click the add-in. For Outlook, select the contact with the address you require to print this label.\n\nEasily add label printing into your existing systems\nBrother provides free software development kits for Windows, iOS and Android for system developers to easily incorporate the QL-1110NWB into legacy software.\n\nLarge range of labels for any application\nBrother DK rolls slot-in easily for fast label changes. Several types are available:\n\n- Pre-sized die-cut adhesive labels in paper and plastic film material.\n- Continuous adhesive labels in paper and plastic film material that can be cut to the length you need (up to 3 metres).\n- Non-adhesive card ideal for receipts and name badges.\n- Removable adhesive for repositionable labels.","https://images.icecat.biz/img/gallery/e728d2b1190961d1ab8fc79b59daf3a9.jpg|https://images.icecat.biz/img/gallery/d2baffbda852c11d6402e6c7efeedf16.jpg|https://images.icecat.biz/img/gallery/eade098e792a5c2a2d786aa02b449fb0.jpg","960x960|960x960|960x960","||","","","","","","","","","USB, Ethernet, Wi-Fi and Bluetooth connectivity with support for MFi and AirPrint|Print labels up to 103.6mm wide from PC, Mac, smartphone or tablet|Store up to 255 label templates in the printer's memory, then access and print using the built-in USB host function|Supports printing of FBA (Fulfilled by Amazon) labels through crop print function|Built-in cutter to create your own length labels using unique continuous rolls|Various SDK (Software Development Kits) available for Windows, iOS and Android devices","Printing","Print technology: Direct thermal","Colour: No","Maximum resolution: 300 x 300 DPI","Print speed: 110 mm/sec","Maximum printing width: 10.2 cm","Print speed: 69 lpm","Minimum print length: 2.54 cm","Vertical printing: Yes","Paper handling","Autocutter: Yes","Maximum label width: 10.4 cm","Maximum label length: 3 m","Ports & interfaces","Connectivity technology: Wired & Wireless","Ethernet LAN connection: Yes","Wi-Fi: Yes","USB port: Yes","Bluetooth: Yes","Bluetooth version: 5.2","Bluetooth profiles: BIP, HCRP, OPP, SPP","USB 2.0 ports quantity: 1","Performance","Flash memory: 7.8 MB","Built-in barcodes: AZTECCODE, CODABAR (NW-7), Code 39, Code-128 Codabar Library, Data Matrix, EAN128, EAN13, EAN8, IMB, ISBN-2, ISBN-5, ITF, ITF-25, MaxiCode, PDF417, POSTNET, QR Code, UPC-A, UPC-E","Tape type: DK","Design","Product colour: Black, White","Display: No","Power","AC input voltage: 220 - 240 V","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.13 High Sierra","Server operating systems supported: Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016","Mobile operating systems supported: Android, iOS","Weight & dimensions","Width: 170 mm","Depth: 151 mm","Height: 222 mm","Weight: 1.73 kg","Packaging data","Package weight: 3.27 kg","Packaging content","Cables included: AC, USB","Manual: Yes","Software development kit (SDK): Yes","Logistics data","Harmonized System (HS) code: 84433210","Technical details","Sustainability certificates: ENERGY STAR","Other features","Label memory: 255 label(s)"