"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","9480006","","Tripp Lite","B130-111","9480006","0037332161604|037332161604","Video Splitters","1530","","","VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)","20240107161157","ICECAT","1","102346","https://images.icecat.biz/img/gallery/9480006_2038079911.jpg","500x500","https://images.icecat.biz/img/gallery_lows/9480006_2038079911.jpg","https://images.icecat.biz/img/gallery_mediums/9480006_2038079911.jpg","https://images.icecat.biz/img/gallery_thumbs/9480006_2038079911.jpg","","","Tripp Lite B130-111 video splitter VGA","VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)","Tripp Lite B130-111, VGA, 1024 x 768 pixels, Black, TAA, 160 mm, 213,4 mm","Tripp Lite B130-111. Video port type: VGA. Maximum resolution: 1024 x 768 pixels, Product colour: Black, Certification: TAA. Package width: 160 mm, Package depth: 213,4 mm, Package height: 50,8 mm. Master (outer) case width: 342,9 mm, Master (outer) case length: 576,6 mm, Master (outer) case height: 241,3 mm","Tripp Lite’s B130-111 extender/repeater kit comes with both local transmitter and remote/repeater units. By connecting additional receiver B132-100-1 or B132-100-WP-1 or repeater B132-110) units, you can locate multiple monitors at different points in a chain of up to 609.6 m (2,000 ft.) With Tripp Lite’s standard transmitters and receivers, a single VGA monitor can be located up to 304.8 m (1,000-ft.) from the source. By inserting a remote/repeater unit in between, the signal can be regenerated and extended to another monitor up to an additional 304.8 m (1,000-ft.) away. A monitor can be connected to both the remote/repeater and the receiver, allowing the signal to be transmitted to both points in the chain. Up to 4 remote units (3 remote/repeaters and 1 receiver) can be connected together, providing video to up to 4 remote displays located at different points in the installation. 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution. For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K.Equalization and Gain controls are built into the remote/repeater unit for the adjustment of the video image. Mounting hardware is included for both the local and remote units, allowing them to be wall mounted, rackmounted, or pole mounted.\n\n- Kit comes with both local transmitter and remote/repeater units\n- Locate multiple monitors at different points in a chain of up to 609.6 m (2,000 ft.) by connecting additional receiver (B132-100-1 or B132-100-WP-1) or repeater B132-110) units\n- Up to 4 remote units (3 repeaters and 1 receiver) can be connected together, providing video to up to 4 remote displays\n- 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution\n- For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K\n\n- Kit comes with both local transmitter and remote/repeater units.\n- Locate multiple monitors at different points in a chain of up to 609.6 m (2,000 ft.) by connecting additional receiver (B132-100-1 or B132-100-WP-1) or repeater (B132-110) units\n- Up to 4 remote units (3 repeaters and 1 receiver) can be connected together, providing video to up to 4 remote displays\n- 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution\n- For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K \n- Extend a 1920 x 1440 (60Hz) signal up to 152.4 m (500-ft.), or a 1024 x 768 (60Hz) signal up to 304.8 m (1,000-ft.), between the local transmitter and the first remote/repeater in the installation.\n- Extend a 1920 x 1440 (60Hz) signal up to an additional 152.4 m (500-ft.), or a 1024 x 768 (60Hz) signal up to an additional 304.8 m (1,000-ft.), from the first remote/repeater unit to the last display in the installation.\n- Features built-in Equalization and Gain controls for video image adjustment.\n- Includes mounting hardware that allows wall mounting, rackmounting or pole mounting.\n- International AC Adapter B110-INT required for use with UK, European, and Australian power connections","https://images.icecat.biz/img/gallery/9480006_2038079911.jpg|https://images.icecat.biz/img/gallery/9480006_6656982700.jpg|https://images.icecat.biz/img/gallery/9480006_4046303792.jpg|https://images.icecat.biz/img/gallery/9480006_7776215553.jpg","500x500|500x500|500x500|500x500","|||","","","","","","","","","","Ports & interfaces","Video ports quantity: 1","Video port type: VGA","Features","Maximum resolution: 1024 x 768 pixels","Product colour: Black","Power LED: Yes","Certification: TAA","Network","Ethernet LAN: Yes","Packaging data","Package width: 160 mm","Package depth: 213,4 mm","Package height: 50,8 mm","Package weight: 860 g","Packaging content","Manual: Yes","Logistics data","Harmonized System (HS) code: 8525,50,3035","Master (outer) case width: 342,9 mm","Master (outer) case length: 576,6 mm","Master (outer) case height: 241,3 mm","Master (outer) case weight: 9,8 kg","Quantity per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332161601","Country of origin: Taiwan"