"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","92929832","","Tripp Lite","TLP610BUAM","92929832","0037332263612|037332263612","Surge Protectors","1388","","","Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black","20240219224818","ICECAT","1","28939","https://images.icecat.biz/img/gallery/92929832_3821241893.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/92929832_3821241893.jpg","https://images.icecat.biz/img/gallery_mediums/92929832_3821241893.jpg","https://images.icecat.biz/img/gallery_thumbs/92929832_3821241893.jpg","http://objects.icecat.biz/objects/mmo_92929832_1628696806_3772_44632.pdf","","Tripp Lite TLP610BUAM surge protector Black 6 AC outlet(s) 110 - 125 V 3,05 m","Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 10 ft. Cord, 5-15P Plug, 990 Joules, Antimicrobial Protection, Black","Tripp Lite TLP610BUAM, 990 J, 6 AC outlet(s), NEMA 5–15R, 110 - 125 V, 60 Hz, 1875 W","Tripp Lite TLP610BUAM. Surge energy rating: 990 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Country of origin: China. Cable length: 3,05 m, Weight: 680 g, Width: 32 mm. Package width: 45 mm, Package depth: 149,9 mm, Package height: 370,8 mm","6-Outlet Surge Protector with USB Safeguards Your Sensitive Electronics\nIdeal for your home, office, retail or industrial workstation, this Safe-IT™ surge protector features a surge protection rating of 990 joules to defend your valuable electronic components against power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP610BUAM protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).\n\nNEMA 5-15R Outlets Accept a Wide Range of Electronic Devices\nPlug your computer, printer, wireless router, desk lamp and other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise. One outlet allows connection of a bulky transformer without blocking adjacent outlets.\n\n2 USB Ports Share 2.4 Amps of Charging Power\nTwo USB-A ports are available for charging your smartphone, tablet or other USB mobile devices. They share 2.4A for charging multiple devices at the same time.\n\nPremium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better\nThis surge protector filters out disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.\n\nIncludes the Latest Safety Features to Maintain Your Equipment’s Well-Being\nThe lighted on/off switch allows you easy one-touch control over equipment connected to the strip. A green LED confirms at a glance that your connected equipment is protected. An integrated 15-amp resettable circuit breaker helps prevent equipment damage due to overloads. Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required.\n\nAntimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment\nThe TLP610BUAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.\n\nVersatile Surge Protector Provides Multiple Installation Options\nThis surge protector with 10-foot (3-meter) braided AC input cord and NEMA 5-15P plug gives you flexibility in placing the unit away from the nearest wall outlet. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing.","https://images.icecat.biz/img/gallery/92929832_3821241893.jpg|https://images.icecat.biz/img/gallery/92929832_8491679312.jpg|https://images.icecat.biz/img/gallery/92929832_8425660749.jpg|https://images.icecat.biz/img/gallery/92929832_7302012049.jpg|https://images.icecat.biz/img/gallery/92929832_5411597733.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Power","Surge energy rating: 990 J","AC outlets quantity: 6 AC outlet(s)","AC outlet types: NEMA 5–15R","Nominal input voltage: 110 - 125 V","AC input frequency: 60 Hz","Peak power: 1875 W","USB charging: Yes","Ports & interfaces","Power plug: NEMA 5–15P","USB ports quantity: 2","Features","Product colour: Black","Material: Plastic","EMI/RFI noise filtering: Yes","Auto power off: Yes","Country of origin: China","Weight & dimensions","Cable length: 3,05 m","Weight: 680 g","Width: 32 mm","Depth: 47 mm","Height: 332,7 mm","Indication","LED indicators: Yes","Packaging data","Package width: 45 mm","Package depth: 149,9 mm","Package height: 370,8 mm","Package weight: 730 g","Logistics data","Master (outer) case width: 292,1 mm","Master (outer) case length: 310,4 mm","Master (outer) case height: 391,2 mm","Master (outer) case weight: 9,34 kg","Quantity per master (outer) case: 12 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332263619"