"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","9028982","","Tripp Lite","B122-000-60","9028982","0037332160294|037332160294","AV Extenders","1906","","","B122-000-60 HDMI Signal Booster / Extender, 1920 x 1200 (1080p) 60Hz, Up to 125 ft. (38 m), (HDMI F/F), TAA","20240603163827","ICECAT","1","101910","https://images.icecat.biz/img/gallery/1ac25244112772245a222a724d4008ed17841569.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/86b1285ec95af8e0d794c5d213bae4c62d5a4045.jpg","https://images.icecat.biz/img/gallery_mediums/863fa7d736e4b0350a07f8256d2c87628968d95d.jpg","https://images.icecat.biz/img/gallery_thumbs/fedc4b316019baec8fcd93c235778a4c8553894b.jpg","http://objects.icecat.biz/objects/mmo_9028982_1708373798_4755_1744585.pdf","","Tripp Lite B122-000-60 AV extender AV repeater Black","HDMI Signal Booster / Extender, 1920 x 1200 (1080p) 60Hz, Up to 125 ft. (38 m), (HDMI F/F), TAA","Tripp Lite B122-000-60, 1920 x 1200 pixels, AV repeater, 45,72 m, Black","Tripp Lite B122-000-60. Type: AV repeater, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5, Cat5e. Package width: 116,8 mm, Package depth: 152,4 mm, Package height: 33 mm. Master (outer) case width: 165,1 mm, Master (outer) case length: 337,8 mm, Master (outer) case height: 132,1 mm","HDMI Booster Extends High-Definition 1080p Video and Digital Audio Signals up to 125-ft. (38.1 m)\nDon't let HDMI's 16-ft. (4.9 m) distance limitation limit your audio/video application. This in-line HDMI signal extender boosts your 1080p transmission up to 125-ft. (38.1 m) from the source device without a drop in signal quality. This gives you the flexibility to hide your Blu-ray player or media server away in a secure, remote location for controlled access, while delivering video to an HDMI display somewhere else. The B122-000-60 is recommended for digital signs or video presentations in schools, conference rooms, retail displays, trade show booths and anywhere else you need to display high-definition video.\n\nMeets HDMI Industry Standards to Deliver High-Definition Results\nThis HDMI signal booster supports computer video resolutions up to 1920 x 1200 and HD resolutions up to 1080p at 60 Hz, as well as 36-bit Deep Color (12 bits per channel). It also supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound to ensure your speakers deliver rich, clear audio to match the video quality.\n\nGreater Distance Gives You More Freedom in Placing Your Source and Display Devices\nThis low-profile HDMI booster is designed for use with P568-Series HDMI cables (sold separately). Connect the longer cable (up to 125-ft. (38.1 m) to your source device, such as a Blu-ray player or computer, to transmit a 1080p (60 Hz) signal. The shorter cable connects the B122-000-60 and the HDMI display device, and must be no longer than 16-ft. (4.9 m). For distances over 75-ft. (22.9 m), a 24 AWG HDMI cable, such as P568-100-HD, is required. In addition, this unit can also extend a 3D signal up to 125-ft. (38.1 m) (24 AWG cable required for 3D transmissions over 50-ft. (15.2 m).\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play unit requires no software, drivers or (usually) external power. In the extreme case that external power is needed, connect a USB Micro-B cable (such as UR050-Series) between the unit's USB Micro-B port and a USB wall charger or USB port on your monitor or computer. With its low-profile design, the B122-000-60 is easy to stow in your laptop bag and carry to school, the office or the latest trade show.\n\nTAA-Compliant for GSA Schedule Purchases\nThe B122-000-60 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.\n\n3-Year Warranty\nThe B122-000-60 is backed by a 3-year warranty, ensuring reliability and performance.","https://images.icecat.biz/img/gallery/1ac25244112772245a222a724d4008ed17841569.jpg|https://images.icecat.biz/img/gallery/7625b7d4e2825188ec1b3aed86f99be1011dc684.jpg|https://images.icecat.biz/img/gallery/226d8acc540eac9053413dce7a50ef67d0562eeb.jpg|https://images.icecat.biz/img/gallery/c4def0b8479d6c9a9a03604436cd8739d65237e3.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Allows you to store expensive source device in a secure location for controlled access|Delivers HD picture quality at resolutions up to 1920 x 1200 (1080p) @ 60 Hz|Supports DTS-HD, Dolby TrueHD and 7.1 surround sound for rich, clear audio|Compact unit fits easily into briefcase or laptop bag for instant use anywhere|Plug-and-play operation with no software required for easy, immediate installation","Features","Type: AV repeater","Maximum resolution: 1920 x 1200 pixels","Cable types supported: Cat5, Cat5e","Maximum transfer distance: 45,72 m","Audio system: Multichannel","Supported video modes: 1080p","Supported graphics resolutions: 1920 x 1200 (WUXGA)","Product colour: Black","Certification: TAA","Ports & interfaces","HDMI in: 1","Number of HDMI outputs: 1","DC-in jack: Yes","Packaging data","Package width: 116,8 mm","Package depth: 152,4 mm","Package height: 33 mm","Package weight: 140 g","Technical details","Country of origin: Taiwan","Logistics data","Master (outer) case width: 165,1 mm","Master (outer) case length: 337,8 mm","Master (outer) case height: 132,1 mm","Master (outer) case weight: 640 g","Quantity per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332160291"