"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90" "","","899499","","Acer","92.5NE7U.T7P","899499","","PCs/Workstations","153","","","Aspire M3610","20210319155938","ICECAT","1","186966","https://images.icecat.biz/img/norm/high/899499-5730.jpg","120x115","https://images.icecat.biz/img/norm/low/899499-5730.jpg","https://images.icecat.biz/img/gallery_mediums/img_899499_medium_1480981607_65_5647.jpg","https://images.icecat.biz/thumbs/899499.jpg","","","Acer Aspire M3610 Intel® Core™2 Duo E4400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400 GS Windows Vista Home Premium Tower PC","Aspire M3610 - Intel Core 2 Duo E4400, 2x1024MB DDR2 RAM, 320GB SATA HDD, DVD±RW DL, nVidia G8400GS 128MB/896MB(max.), Keyboard & Mouse, Windows Vista Home Premium","Acer Aspire M3610, 2 GHz, Intel® Core™2 Duo, E4400, 2 GB, 320 GB, Windows Vista Home Premium","Acer Aspire M3610. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 8400 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC","Powered by the latest Intel® Core™ 2 Dou processors the award-winning Aspire M3610 brings together a stylish design with strong multitasking performance and impressive audio/video capabilities. With a clean, sophisticated look, an extra-large Serial ATA HDD, increased RAM capacity, and Acer Empowering Technology, the Aspire M3610 is the ideal home entertainment platform to view photo albums, listen to music, make home movies, watch DVDs, and more.","https://images.icecat.biz/img/norm/high/899499-5730.jpg|https://images.icecat.biz/img/gallery/img_899499_high_1470847527_85_29052.jpg|https://images.icecat.biz/img/gallery/899499_1913.jpg","120x115|227x206|140x129","||","","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E4400","Processor frequency: 2 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E4000 Series","Processor codename: Conroe","Thermal Design Power (TDP): 65 W","Tcase: 61,4 °C","Number of processors installed: 1","Number of Processing Die Transistors: 167 M","Processing Die size: 111 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 1 GB","Storage","Total storage capacity: 320 GB","HDD interface: SATA II","HDD speed: 7200 RPM","Graphics","Discrete graphics card model: NVIDIA® GeForce® 8400 GS","Maximum graphics card memory: 0,896 GB","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Design","Chassis type: Tower","Performance","Product type: PC","Audio system: HDA 7.1","Software","Operating system installed: Windows Vista Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: E4400","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 29753","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Packaging content","Display included: No","Mouse included: Yes","Other features","Networking features: Gigabit Ethernet"