"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154" "","","8917485","","Lenovo","NW93UMB","8917485","","Laptops","151","ThinkPad","T","T520","20240307153452","ICECAT","1","21434","https://images.icecat.biz/img/norm/high/8911216-8439.jpg","3661x2675","https://images.icecat.biz/img/norm/low/8911216-8439.jpg","https://images.icecat.biz/img/norm/medium/8911216-8439.jpg","https://images.icecat.biz/thumbs/8911216.jpg","","","Lenovo ThinkPad T520 Intel® Core™ i7 i7-2720QM 39,6 cm (15.6"") Full HD 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black","Intel Core i7-2720QM Processor (6M Cache, 2.20 GHz), 4GB DDR3 1333MHz RAM, 500GB 7200rpm SATA HDD, 15.6"" FHD (1920 x 1080), DVD-RW, 802.11abgn, BT, 2.52kg, Windows 7 Professional","Lenovo ThinkPad T520, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6""), 1920 x 1080 pixels, 4 GB, 500 GB","Lenovo ThinkPad T520. Processor family: Intel® Core™ i7, Processor model: i7-2720QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 4G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black","Balanced for business.\n\nYou hire top-tier employees; why settle for less with their business tools? These laptops maintain the industry-leading innovation of our ThinkPad portfolio while incorporating new advanced industry technologies. They offer the perfect balance of mobility, manageability and security — the best mix available for any enterprise-class deployment.\n\nTop-tier performance.\n\nThe ThinkPad T420 and T520 laptops have the top-performance features every business-class user needs: 2nd Generation Intel® Core™ processors for a 20-percent increase in performance; Intel HD Graphics with twice the performance of previous generations; optional Lenovo RapidDrive SSD technology for faster boot time and improved application performance; accelerated bios; system driver maximization; increased battery life; Intel vPro™ technology; and more. We like to call their performance ""uncompromising"" — you ought to call it ""yours.""\n\nComputing comfort.\n\nOn-the-go professionals will really enjoy these thinner, lighter models with a keyboard design considered ""Best in Class"" for those all-important, ergonomic concerns. They're also easy on the eyes and ears, thanks to the superior web conferencing capabilities of a 720p HD webcam and advanced noise-suppression microphone plus keyboard noise reduction technology. Comfort also means peace of mind, which users will have from knowing these laptops are durable — they pass eight rugged military specifications tests — and secure, thanks to features like encrypted hard drive technology with remote management support, integrated fingerprint reader authentication, Trusted Platform Module and Lenovo Hardware Password Manager, just to name a few. Toss in increased battery times — up to 30 hours with a slice battery — and Instant Resume for constant connectivity even in sleep mode, and these laptops are perfect for the hectic, mobile lifestyle of the business set.\n\nAccessories that fit to a T.\n\nWhen you take your laptop on the road, protect your investment with a ThinkPad Carry Case, available as a backpack or toploader. If you need optimal battery life, carry along the slice battery for up to 30 hours of computing. Back at the office, use it like a desktop PC with a ThinkPad Port Replicator Series 3 or Mini Dock Series 3, offering rear port cable management and connectivity. The Mini Dock Plus supports three monitors in addition to your laptop display, for a four-monitor configuration.","https://images.icecat.biz/img/norm/high/8911216-8439.jpg|https://images.icecat.biz/img/gallery/12394592_2824.jpg|https://images.icecat.biz/img/gallery/12394592_3423.jpg|https://images.icecat.biz/img/gallery/12394592_8483.jpg|https://images.icecat.biz/img/gallery/12394592_4992.jpg|https://images.icecat.biz/img/gallery/12394592_6636.jpg","3661x2675|940x475|940x475|940x475|940x475|940x475","|||||","","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 230 cd/m²","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-2720QM","Processor frequency: 2,2 GHz","Processor generation: 2nd gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3,3 GHz","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: Socket 1224","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-2700 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: D2","Thermal Design Power (TDP): 45 W","Tjunction: 100 C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8","CPU multiplier (bus/core ratio): 22","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD-RW","HDD interface: SATA","HDD speed: 7200 RPM","SSD interface: SATA","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1300 MHz","On-board graphics card ID: 0x116","Audio","Audio system: HDA","Number of built-in speakers: 2","Network","Mobile network connection: Yes","Mobile network generation: 4G","4G standard: WiMAX","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","WWAN: Installed","Cabling technology: 10/100/1000Base-T(X)","4G WiMAX: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® QM67 Express","Keyboard","Pointing device: ThinkPad UltraNav","Full-size keyboard: No","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1224)","Supported instruction sets: AVX","Processor code: SR00W","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 50067","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,54 kg","Width: 373 mm","Depth: 245 mm","Height (front): 3,18 cm","Height (rear): 3,56 cm","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: LED","Intel segment tagging: Home office, Small Business","Features","Images Type Map:
"