"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","87629769","","Tripp Lite","SU5KRT3UTFMB","87629769","0037332237965|037332237965","Uninterruptible Power Supplies (UPSs)","817","","","208V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U","20240310101044","ICECAT","1","22286","https://images.icecat.biz/img/gallery/87629928_6859946043.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/87629928_6859946043.jpg","https://images.icecat.biz/img/gallery_mediums/87629928_6859946043.jpg","https://images.icecat.biz/img/gallery_thumbs/87629928_6859946043.jpg","http://objects.icecat.biz/objects/mmo_87629769_1622125488_5881_6685.pdf","http://objects.icecat.biz/objects/mmo_87629769_1622125457_0048_6094.pdf|http://objects.icecat.biz/objects/mmo_87629769_1622125465_2155_116.pdf","Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s)","208V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U","Tripp Lite SU5KRT3UTFMB, Double-conversion (Online), 5 kVA, 5000 W, 208 V, 208 V, 50/60 Hz","Tripp Lite SU5KRT3UTFMB. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 5000 W. AC outlet types: C13 coupler, C19 coupler, Hardwire, Power plug: Hardwire, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Width: 444,5 mm, Depth: 1019 mm, Height: 219,5 mm. Cables included: RS-232, USB cable","Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss\nTripp Lite's SU5KRT3UX Unity Power Factor UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Unity Power Factor design enables full 5000VA / 5000W output capacity. In double-conversion mode, this UPS system maintains perfect output by continuously converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC with ±1% voltage regulation and zero transfer time between online and battery modes. Featuring true on-line, double-conversion operation, Tripp Lite's SmartOnline® SU5KRT3UX provides the highest level of UPS power protection for critical server, network and telecom equipment.
\nReliable, Expandable Battery Backup\nUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 14 minutes of support at half load and 5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. Advanced temperature-controlled battery charge management system provides efficient recharge and enhanced battery lifespan. For mission-critical applications demanding continuous uptime, the 5kVA UPS can provide expandable runtime with optional BP192V12RT3US external battery pack (sold separately). Battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.
\nEconomy Mode Helps the Environment and Your Cash Flow\nOperates with >98% full-load efficiency in optional economy mode significantly reducing BTU heat output and operating energy costs.
\nIntuitive Front-Panel Interface offers Convenient Monitoring\nFront-panel LEDs indicate line power, AC output, On-battery mode, and Fault conditions.The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.
\nPre-installed WEBCARDLXMINI Network Interface Offers 24/7 Access\nPre-installed Java-free HTML5-based WEBCARDLXMINI interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime. Advanced Communications Ports USB and DB9 ports with included cabling enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.DB9 ports also support basic contact-closure monitoring to report On-battery and Low-battery status for legacy systems.
\nVersatile Installation Options\nHardware is included for mounting the complete 5kVA UPS system with internal batteries in 3U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.
\n2-Year Warranty and Environmentally Responsible Design\nThe SU5KRT3UX comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
\nTypical Application\n● Delivering perfectly regulated sine wave output to mission-critical equipment\n● Protecting connected components from dangerous surges, spikes and line noise\n● Keeping equipment operational through short power failures\n● Allowing time to save data and safely shut down components in case of a prolonged blackout\n\nIntroduction Bullets\n● Unity (1.0) power factor equalizes VA and wattage to safely support more equipment\n● Zero transfer time between on-line and battery modes for uninterrupted operation\n● Optional external battery packs provide additional runtime for applications requiring it\n● Pre-installed WEBCARDLXMINI network interface supports Auto Probe feature\n● ENERGY STAR-certified to save electricity, lower costs and protect the environment\n\nPackage Includes\n● SU5KRT3UX on-line double-conversion UPS\n● Pre-installed WEBCARDLXMINI network management card\n● (2) Hardwire strain reliefs\n● USB cable\n● RS-232 cable\n● Rack-mounting hardware\n● Owner’s manual","https://images.icecat.biz/img/gallery/87629928_6859946043.jpg|https://images.icecat.biz/img/gallery/87629769_0164120670.jpg|https://images.icecat.biz/img/gallery/87629928_3018237430.jpg|https://images.icecat.biz/img/gallery/87629769_0585415651.jpg|https://images.icecat.biz/img/gallery/87629769_7388497751.jpg|https://images.icecat.biz/img/gallery/87629773_1508335560.jpg|https://images.icecat.biz/img/gallery/87629769_9090913277.jpg|https://images.icecat.biz/img/gallery/87629773_9511408274.jpg|https://images.icecat.biz/img/gallery/87629928_3446923781.jpg|https://images.icecat.biz/img/gallery/87629928_3393400159.jpg|https://images.icecat.biz/img/gallery/87629773_2197722286.jpg|https://images.icecat.biz/img/gallery/87629773_4081580642.jpg|https://images.icecat.biz/img/gallery/87629773_5044696680.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||||","","","","","https://www.tripplite.com/video/online-utility-power-factor-series-ups-systems/851434|https://www.tripplite.com/video/unity-pf-ups-and-bp-install/850216|https://www.tripplite.com/video/unity-pf-ups-bypass-pdm-install/850217|https://www.tripplite.com/video/unity-pf-ups-external-bp-install/850218","","","","","Features","UPS topology: Double-conversion (Online)","Output power capacity: 5 kVA","Output power: 5000 W","Input operation voltage (min): 208 V","Input operation voltage (max): 208 V","Input frequency: 50/60 Hz","Output operation voltage (min): 208 V","Output operation voltage (max): 208 V","Output frequency: 50/60 Hz","Maximum current: 100 A","Number of input phases: 1","Efficiency (On-line mode): 94%","Efficiency (ECO mode): 98%","Input power factor: 0,98","Output power factor: 1","Crest factor: 3:1","EMI/RFI noise filtering: Yes","Noise level: 67,1 dB","Audible alarm(s): Yes","Country of origin: Taiwan","Ports & interfaces","AC outlet types: C13 coupler, C19 coupler, Hardwire","Power plug: Hardwire","AC outlets quantity: 10 AC outlet(s)","USB port: Yes","USB 2.0 ports quantity: 3","RS-232 ports: 1","Modem (RJ-11) ports: 1","Ethernet LAN (RJ-45) ports: 1","Emergency Power Off (EPO) connector: Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 5 min","Typical backup time at half load: 14 min","Hot-swap battery: Yes","Cold start: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 2000 m","Weight & dimensions","Width: 444,5 mm","Depth: 1019 mm","Height: 219,5 mm","Weight: 83,8 kg","Package width: 848,4 mm","Package depth: 609,6 mm","Package height: 857,2 mm","Package weight: 111,6 kg","Packaging data","Rack mount kit: Yes","Cables included: RS-232, USB cable","Manual: Yes","Logistics data","Quantity per master (outer) case: 1 pc(s)"